- Manufacturer
- Part Status
- Series
- Length
- Width
- Resistance
- Packaging
- Factory Lead Time
- Voltage
- RoHS Status
- Attachment Method
- Power (Watts)
- Shape
Attribute column
Categories
Thermal - Flex Heaters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Weight | Material - Insulation | Body Material | Shape | Airflow | Approvals | Base Product Number | Ihs Manufacturer | Length - Lead Wire | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Temperature Rating | Packaging | Series | Part Status | Termination | Type | Resistance | Color | Power (Watts) | Additional Feature | Construction | Reach Compliance Code | Wire Gauge | Voltage | Attachment Method | Speed | Rated Current | Bearing Type | Noise | Rated Voltage | Thermal Support Device Type | Rated Power | Watt Density @ 12V | Life Expectancy | Pressure | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 710633 Amphenol PCTEL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43-02642 Conec Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S3G-3HE3/9AT Vishay Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39367 Comair Rotron | In Stock | - | Datasheet | - | - | - | - | - | - | 60 CFM | - | - | COMAIR ROTRON | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | AXIAL | unknown | - | - | - | 3850 rpm | - | BALL | 48.6 dB | 12 V | DC FAN | 5 W | - | - | 0.034 mmH2O | 92 mm | 92 mm | 25 mm | ||
![]() PFB0812DHE-7V65 Delta Fan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFB0812DHE-7V65 Delta Electronics Inc | In Stock | - | Datasheet | 52 Weeks | - | 205 g | - | PLASTIC | - | 132.6 CFM | CE;CSA;UL | - | DELTA ELECTRONICS INC | - | 70 °C | -10 °C | Active | Yes | - | - | - | - | - | - | - | - | - | APPROVAL: VDE | AXIAL | compliant | - | - | - | 9000 rpm | 3.3 A | BALL | 69 dB | 12 V | DC FAN | 39.6 W | - | 50000 h | 51.57 mmH2O | 38 mm | 80 mm | 80 mm | ||
![]() DK0505SA Thermo Heating Elements | In Stock | - | - | - | Silicone Rubber | - | Polytetrafluoroethylene (PTFE) | - | Rectangular | - | - | DK0508 | - | 12.000" (304.80mm) | - | - | - | - | 428°F (220°C) | Bulk | 24v | Active | Wire Leads | - | 11.52 Ohms | Black | 50 W | - | - | - | 20 AWG | - | Pressure Sensitive Adhesive (PSA) | - | - | - | - | - | - | - | 2 W/in² | - | - | - | 5.000" (127.00mm) | 5.000" (127.00mm) | ||
![]() DK0406PA Thermo Heating Elements | In Stock | - | - | - | Polyester | - | Polyvinyl Chloride (PVC) | - | Rectangular | - | - | DK0406 | - | 12.000" (304.80mm) | - | - | - | - | 239°F (115°C) | Bulk | 12v | Active | Wire Leads | Flexible Heater, Printed | 12 Ohms | Black | 12 W | - | - | - | 20 AWG | - | Pressure Sensitive Adhesive (PSA) | - | - | - | - | - | - | - | 500 mW/in² | - | - | - | 4.000" (101.60mm) | 6.000" (152.40mm) | ||
![]() DK0205SA Thermo Heating Elements | In Stock | - | - | - | Silicone Rubber | - | Polytetrafluoroethylene (PTFE) | - | Rectangular | - | - | DK0205 | - | 12.000" (304.80mm) | - | - | - | - | 428°F (220°C) | Bulk | 24v | Active | Wire Leads | - | 28.8 Ohms | Black | 20 W | - | - | - | 20 AWG | - | Pressure Sensitive Adhesive (PSA) | - | - | - | - | - | - | - | 2 W/in² | - | - | - | 2.000" (50.80mm) | 5.000" (127.00mm) | ||
![]() DK0306PA Thermo Heating Elements | In Stock | - | - | - | Polyester | - | Polyvinyl Chloride (PVC) | - | Rectangular | - | - | DK0306 | - | 12.000" (304.80mm) | - | - | - | - | 239°F (115°C) | Bulk | 12v | Active | Wire Leads | Flexible Heater, Printed | 16 Ohms | Black | 9 W | - | - | - | 20 AWG | - | Pressure Sensitive Adhesive (PSA) | - | - | - | - | - | - | - | 500 mW/in² | - | - | - | 3.000" (76.20mm) | 6.000" (152.40mm) | ||
![]() EH0202 Powerblanket | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK0608PA Thermo Heating Elements | In Stock | - | - | - | Polyester | - | Polyvinyl Chloride (PVC) | - | Rectangular | - | - | DK0608 | - | 12.000" (304.80mm) | - | - | - | - | 239°F (115°C) | Bulk | 12v | Active | Wire Leads | Flexible Heater, Printed | 6 Ohms | Black | 24 W | - | - | - | 20 AWG | - | Pressure Sensitive Adhesive (PSA) | - | - | - | - | - | - | - | 500 mW/in2 | - | - | - | 6.000" (152.40mm) | 8.000" (203.20mm) | ||
![]() DK0112SA Thermo Heating Elements | In Stock | - | - | - | Silicone Rubber | - | Polytetrafluoroethylene (PTFE) | - | Rectangular | - | - | DK0110 | - | 12.000" (304.80mm) | - | - | - | - | 428°F (220°C) | Bulk | 24v | Active | Wire Leads | - | 24 Ohms | Black | 24 W | - | - | - | 20 AWG | - | Pressure Sensitive Adhesive (PSA) | - | - | - | - | - | - | - | 2 W/in2 | - | - | - | 1.000" (25.40mm) | 12.000" (304.80mm) | ||
![]() DK0205PA Thermo Heating Elements | In Stock | - | - | - | Polyester | - | Polyvinyl Chloride (PVC) | - | Rectangular | - | - | DK0205 | - | 12.000" (304.80mm) | - | - | - | - | 239°F (115°C) | Bulk | 12v | Active | Wire Leads | Flexible Heater, Printed | 28.8 Ohms | Black | 5 W | - | - | - | 20 AWG | - | Pressure Sensitive Adhesive (PSA) | - | - | - | - | - | - | - | 500 mW/in2 | - | - | - | 2.000" (50.80mm) | 5.000" (127.00mm) | ||
![]() EH0325 Powerblanket | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBL420 Powerblanket | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCW100 Powerblanket | In Stock | - | - | - | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | 392°F (200°C) | Tape & Box (TB) | - | Active | Wire Leads | Gas Cylinder Heaters | - | - | 560 W | - | - | - | - | 120V | No Pressure Sensitive Adhesive (PSA) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCW420 Powerblanket | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PBL20 Powerblanket | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK0405PA Thermo Heating Elements | In Stock | - | - | - | Polyester | - | Polyvinyl Chloride (PVC) | - | Rectangular | - | - | DK0405 | - | 12.000" (304.80mm) | - | - | - | - | 239°F (115°C) | Bulk | 12v | Active | Wire Leads | Flexible Heater, Printed | 14.4 Ohms | Black | 10 W | - | - | - | 20 AWG | - | Pressure Sensitive Adhesive (PSA) | - | - | - | - | - | - | - | 500 mW/in2 | - | - | - | 4.000" (101.60mm) | 5.000" (127.00mm) |