- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Breakdown Voltage / V | Designed for | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Packaging | Series | Type | Color | Usage | Size | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Product | Thermal Resistivity | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP400-0.009-00-130 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3.5 kVAC | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | - | - | - | - | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-00-81 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4 kVAC | - | - | 100 | + 200 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-11 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | A1500 / TSP A2000 | - | Green | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-28 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4 kVAC | - | - | 2000 | + 150 C | - | - 40 C | - | - | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SP900S-0.009-AC-24 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 5.5 kVAC | - | - | 1900 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | 900S / TSP 1600S | - | Pink | - | - | - | - | - | - | - | - | 9 MPa | - | Thermally Conductive Insulator | - | - | - | 0.229 mm | UL 94 0-V | ||
![]() SP1200-0.012-00-46 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | 1200 / TSP 1800 | - | Black | - | - | - | - | - | - | - | - | 9 MPa | - | Thermally Conductive Insulator | - | - | - | 0.406 mm | UL 94 V-0 | ||
![]() EYG-R1431ZRAA Panasonic | 48 |
| - | Graphite | Rectangular | EYG-R1431 | - | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | - | Active | Details | - | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 308 mm x 140 mm x 0.35 mm | - | - | - | - | - | 308.00mm x 140.00mm | 600 kPa | 200 W/m-K | Thermally Conductive Graphite Sheet | - | 308 mm | 140 mm | 0.35 mm | UL 94 V-0 | ||
![]() EYG-R0309ZLAK Panasonic | 66 |
| - | Graphite | Rectangular | EYG-R0309 | - | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | - | Active | Details | - | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 89.5 mm x 29.5 mm x 0.25 mm | - | - | - | - | - | 90.00mm x 29.50mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | 89.5 mm | 29.5 mm | 0.25 mm | UL 94 V-0 | ||
![]() EYG-R1018ZLSA Panasonic | 49 |
| - | Graphite | Rectangular | EYG-R1018 | - | - | - | 10 | + 400 C | Panasonic Electronic Components | - 55 C | Bulk | - | Active | Details | - | Bulk | EYGR | High Compressible Graphite Sheet | Gray | IGBT - Heat Transfer Low Thermal Resistance | 182.5 mm x 104.5 mm x 0.25 mm | - | - | - | - | - | 183.00mm x 104.50mm | 600 kPa | 250 W/m-K | Thermally Conductive Graphite Sheet | - | 182.5 mm | 104.5 mm | 0.25 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-123 Bergquist | In Stock | - | - | Acrylic | - | - | 3 kVAC | - | - | 100 | + 120 C | - | - 30 C | - | - | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | - | - | - | - | - | - | - | - | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-40 Bergquist | In Stock | - | - | Acrylic | - | - | 3 kVAC | - | - | 100 | + 120 C | - | - 30 C | - | - | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | - | - | - | - | - | - | - | - | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-110 Bergquist | In Stock | - | - | Acrylic | - | - | 3 kVAC | - | - | 100 | + 120 C | - | - 30 C | - | - | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | - | - | - | - | - | - | - | - | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-8 Bergquist | In Stock | - | - | Acrylic | - | - | 8.5 kVAC | - | - | 100 | + 120 C | - | - 30 C | - | BP100-0.011-00-08 | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | - | - | - | - | - | - | - | - | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-53 Bergquist | In Stock | - | - | Acrylic | - | - | 8.5 kVAC | - | - | 100 | + 120 C | - | - 30 C | - | - | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | - | - | - | - | - | - | - | - | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-4 Bergquist | In Stock | - | - | Acrylic | - | - | 8.5 kVAC | - | - | 100 | + 120 C | - | - 30 C | - | BP100-0.011-00-04 | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | - | - | - | - | - | - | - | - | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | - | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-100 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 5 kVAC | Electronic Components and Heat Sink | - | 100 | + 150 C | - | - | - | - | - | Details | Hi-Flow | - | 300P / THF 1600P | - | Green | - | - | - | - | - | - | - | - | 48 MPa | - | Phase Change Material | - | - | - | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-61 Bergquist | In Stock | - | - | Acrylic | - | - | 8.5 kVAC | - | - | 100 | + 120 C | - | - 30 C | - | - | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | - | - | - | - | - | - | - | - | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-118 Bergquist | In Stock | - | - | Acrylic | - | - | 8.5 kVAC | - | - | 100 | + 120 C | - | - 30 C | - | - | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | - | - | - | - | - | - | - | - | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-15 Bergquist | In Stock | - | - | Acrylic | - | - | 6 kVAC | - | - | 100 | + 120 C | - | - 30 C | - | - | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | - | - | - | - | - | - | - | - | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-104 Bergquist | In Stock | - | - | Acrylic | - | - | 3 kVAC | - | - | 100 | + 120 C | - | - 30 C | - | - | - | Details | Bond-Ply | - | 100 / TBP 850 | - | White | - | - | - | - | - | - | - | - | 6 MPa | - | Thermally Conductive Adhesive Tape | - | - | - | 0.14 mm | UL 94 V-0 |