- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Weight | Shape | Breakdown Voltage / V | Container | Designed for | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Packaging | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Color | Usage | Size | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Ventilation | Outline | Tensile Strength | Thermal Conductivity | Product | Features | Thermal Resistivity | Kit Contents | Length | Width | Thickness | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPA2000-0.015-AC-89 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 4 kVAC | - | - | 800 | - | + 200 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | A2000 / TSP A3000 | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | 0.508 mm | - | UL 94 V-0 | ||
![]() SPK10-0.006-AC-10 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | - | 800 | - | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | K-10 / TSP K1300 | - | - | - | - | Brown (Beige) | - | - | - | - | - | - | - | - | - | 35 MPa | - | Thermally Conductive Insulator | - | - | - | - | - | 0.15 mm | - | UL 94 VTM-0 | ||
![]() TGP7000ULM-0.125-02-0808 Bergquist | In Stock | - | - | - | Fiberglass | - | - | 5 kVAC | - | - | 2 | - | + 200 C | - | - 60 C | - | 2474886 | - | Details | GAP PAD | - | - | TGP 7000ULM | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | 22 psi | 6 W/m-K | Thermally Conductive Gap Pad | - | - | - | 203.2 mm | 203.2 mm | 3.175 mm | - | UL 94 V-0 | ||
![]() TGP7000ULM-0.020-02-0808 Bergquist | In Stock | - | - | - | Fiberglass | - | - | 5 kVAC | - | - | 11 | - | + 200 C | - | - 60 C | - | 2563017 | - | Details | GAP PAD | 5.393800 oz | - | TGP 7000ULM | - | Thermal Pad | - | - | Gray | - | - | - | - | - | - | - | - | - | 22 psi | 7 W/m-K | Thermally Conductive Gap Pad | - | - | - | 203.2 mm | 203.2 mm | 0.508 mm | - | UL 94 V-0 | ||
![]() SPA2000-0.015-00-54 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 4 kVAC | - | - | 1000 | - | + 200 C | - | - 60 C | - | BG413411 L0.75INW0.5INH0.015 2189516 | - | Details | Sil-Pad | 0.021708 oz | - | A2000 / TSP A3000 | - | Thermal Pad | - | - | White | - | - | - | - | - | - | - | - | - | 50 psi | 3 W/m-K | Thermally Conductive Insulator | - | - | - | 19.05 mm | 12.70 mm | 0.381 mm | - | UL 94 V-0 | ||
![]() VME-HF-6U Wakefield-Vette | In Stock | - | - | - | Aluminum | - | - | - | Cartridge | Thermal Brackets | 10 | - | - | Wakefield-Vette | - | Box | - | Active | Details | - | - | - | VME | 5.500 L x 8.979 W x 0.475 H (139.70mm x 228.07mm x 12.07mm) | Conduction Cool | - | - | Black | - | - | - | - | - | - | - | Non-Vented | - | - | - | Heat Frame Assembly Kit | - | - | 6U Heat Frame Blank, 2x Wedgelock Card Retainers, 2x Ejector Handles, 2x VME Thermal Brackets | 228.07 mm | 139.7 mm | - | - | - | ||
![]() A17931-05 Laird Thermal Materials | In Stock | - | - | - | Ceramic Filled Silicone | - | Square | - | - | - | 20 | - | + 150 C | Laird Technologies - Thermal Materials | - 40 C | Bulk | - | Active | Details | - | - | Bulk | Tflex™ B200 | - | Thermal Pad | - | - | Gray | - | - | 24 Months | Tacky - Both Sides | - | Date of Shipment | - | - | 457.20mm x 457.20mm | 10 psi | 2 W/m-K | Thermally Conductive Gap Pad | - | - | - | 228.60 mm | 228.60 mm | 0.0492 (1.250mm) | - | UL 94 V-0 | ||
![]() NP12X12R25C5B SpotSee | 636 |
| - | - | Polyester | - | - | - | - | - | - | - | + 30 C | - | + 25 C | - | - | - | Details | - | - | - | LC Sheets | - | - | - | - | - | - | 12 in x 12 in | - | - | - | - | - | - | - | - | - | Liquid Crystal Temperature Indicating Strip | - | - | - | 12 in | 12 in | - | - | - | ||
![]() GP1000SF-0.015-02-0816 Bergquist | In Stock | - | - | - | Fiberglass | - | - | - | - | - | 1 | - | - | Bergquist | - | - | BG420196 2190219 | Active | Details | GAP PAD | 5.196159 oz | - | 1000SF / TGP 1100SF | - | Thermal Pad | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.9 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 0.015 in | - | - | ||
![]() GP1450-0.080-01-0816 Bergquist | In Stock | - | - | - | Fiberglass | - | - | - | - | - | 1 | - | - | - | - | - | BG430975 L16INW8INH0.08IND0 2167596 | - | Details | GAP PAD | - | - | 1450 / TGP 1350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | 8 in | 1.333 ft | 0.08 in | - | - | ||
![]() SPA2000-0.015-00-58 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 4 kVAC | - | - | 100 | - | + 200 C | - | - 60 C | - | BG426626 L0.75INW0.5INH0.015 2191174 | - | Details | Sil-Pad | 0.032240 oz | Bulk | A2000 / TSP A3000 | - | Thermal Pad | 200 °C | -60 °C | White | - | - | - | - | - | - | - | - | - | 50 psi | 3 W/m-K | Thermally Conductive Insulator | - | - | - | 19.05 mm | 12.70 mm | 0.381 mm | - | UL 94 V-0 | ||
![]() GPVO-0.040-01-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | - | 1 | - | + 200 C | - | - 60 C | - | L8INW16INH0.04 BG37255 L8INW16INH0D0 2165841 | - | Details | GAP PAD | 6.560722 oz | - | VO / TGP 800VO | - | - | - | - | Gold/Pink | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 1.016 mm | - | UL 94 V-0 | ||
![]() EYG-A060902DM Panasonic | In Stock | - | - | - | Graphite | - | - | - | - | - | 20 | - | - | Panasonic Electronic Components | - | Bulk | - | Obsolete | Details | - | - | - | PGS | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Graphite Sheet | - | - | - | - | - | - | - | - | ||
![]() SPA1500-0.010-AC-1212 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | - | 1 | - | + 180 C | - | - 60 C | - | PN0020855 L12INW12INH0.01IND0 2258584 | - | Details | Sil-Pad | 6.867541 oz | - | A1500 / TSP A2000 | - | Thermal Pad | - | - | Green | - | - | - | - | - | - | - | - | - | 50 psi | 2 W/m-K | Thermally Conductive Insulator | - | - | - | - | - | 0.254 mm | - | UL 94 V-0 | ||
![]() GP3500ULM-G-0.020-12-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 5 kVAC | - | - | 1 | - | + 200 C | - | - 60 C | - | BG429756 L16EAW8EAH0D0 L16EAW8EAH0.02 SH 2167429 | - | Details | GAP PAD | 8.035303 oz | - | 3500ULM / TGP 3500ULM | - | Thermal Pad | - | - | Gray | - | - | - | - | - | - | - | - | - | 4 psi | 3.5 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 0.5 mm | - | UL 94 V-0 | ||
![]() GPVOS-0.200-01-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | - | 1 | - | + 200 C | - | - 60 C | - | L16INW8INH0.2 SH BG421113 L16INW8INH0D0 2166565 | - | Details | GAP PAD | 2.301 lbs | - | VO Soft / TGP 800VOS | - | Thermal Pad | - | - | Gold/Pink | - | - | - | - | - | - | - | - | - | 40 psi | 0.8 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 5.08 mm | - | UL 94 V-0 | ||
![]() SPA2000-0.015-00-95 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 4 kVAC | - | - | 100 | - | + 200 C | - | - 60 C | - | 2554679 | - | Details | Sil-Pad | 0.504594 oz | - | A2000 / TSP A3000 | - | - | 200 °C | -60 °C | White | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | 0.508 mm | - | UL 94 V-0 | ||
![]() GP1000SF-0.010-02-0816 Bergquist | In Stock | - | - | - | Fiberglass | - | - | - | - | - | 1 | - | - | - | - | - | L8INW16INH0.01 BG417270 L8INW16INH0D0 2166352 | - | Details | GAP PAD | 1 lb | - | 1000SF / TGP 1100SF | - | Thermal Pad | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.9 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 0.01 in | - | - | ||
![]() EYG-A091207SM Panasonic | In Stock | - | - | Adhesive | Graphite | - | - | - | - | - | 20 | - | - | Panasonic Electronic Components | - | Bulk | - | Obsolete | Details | - | - | - | PGS | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 1000 W/m-K | Thermally Conductive Graphite Sheet | - | - | - | 115 mm | 90 mm | 70 µm | No SVHC | - | ||
![]() 57GF2050050C000100 Laird Thermal Materials | 11 |
| - | - | Polyurethane | - | Rectangular | - | - | - | 150 | - | + 125 C | Laird Technologies EMI | - 40 C | Bulk | - | Active | Details | GOF | - | Bulk | GOF2000 | - | Graphite-over-Foam (GOF) | - | - | Black | Thermal Gasket | - | 12 Months | Adhesive - One Side | 73°F (23°C) | Date of Manufacture | - | - | 300.00mm x 5.00mm | - | 2 W/m-K | Thermal Gasket | - | 0.16°C/W | - | 300 mm | 5 mm | 5 mm | - | UL 94 V-0 |