- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPA2000-0.015-00-75 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-AC-126 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | SPA2000-0.020-AC-126-NA BG422124 | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-26 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | BG95793 L0.812INW0.812INH0.009 7403-09FR-26 2192683 | Details | Sil-Pad | 0.007908 oz | 400 / TSP 900 | Thermal Pad | Gray | 20 MPa | 0.9 W/m-K | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 V-0 | ||
![]() TGP7000ULM-0.060-02-0808 Bergquist | In Stock | - | - | Fiberglass | 5 kVAC | 4 | + 200 C | - 60 C | 2474875 | Details | GAP PAD | - | TGP 7000ULM | Thermal Pad | Gray | 22 psi | 7 W/m-K | Thermally Conductive Gap Pad | 203.2 mm | 203.2 mm | 1.524 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-32 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 800 | + 180 C | - 60 C | - | Details | Sil-Pad | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-31 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1500 | + 180 C | - 60 C | - | Details | Sil-Pad | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-00-2 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | SPA2000-0.015-00-02 | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-00-11 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-98 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SP1200-0.012-AC-105 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 1200 / TSP 1800 | - | Black | 9 MPa | - | Thermally Conductive Insulator | - | - | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-137 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 1200 / TSP 1800 | - | Black | 9 MPa | - | Thermally Conductive Insulator | - | - | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-AC-93 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 1200 / TSP 1800 | - | Black | 9 MPa | - | Thermally Conductive Insulator | - | - | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.016-00-137 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 1200 / TSP 1800 | - | Black | 9 MPa | - | Thermally Conductive Insulator | - | - | 0.406 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-00-92 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-111 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1600 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-00-101 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-78 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 800 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-123 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-AC-136 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-134 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 900 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 |