- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Shape | Base Product Number | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Product | Features | Thermal Resistivity | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1200-0.016-AC-24 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 900 | + 180 C | - | - 60 C | - | - | - | Details | - | Sil-Pad | - | - | - | 1200 / TSP 1800 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 9 MPa | - | Thermally Conductive Insulator | - | - | - | - | - | - | 0.406 mm | UL 94 V-0 | - | ||
![]() TG-A375S-50M-320-2.0-0 t-Global Technology | In Stock | - | - | Surface Mount, MLCC, Epoxy | 0603 (1608 Metric) | Silicone Elastomer | Rectangular | TG-A375S | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | 100V | -55°C ~ 150°C | VJ High Q | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | C0G, NP0 | Pad, Roll | - | - | Gray | RF, Microwave, High Frequency | 22 pF | - | - | - | - | 24 Months | - | - | - | - | 50.00m x 320.00mm | - | 1.6W/m-K | - | High Q, Low Loss, Epoxy Mountable | - | - | - | - | 0.036 (0.92mm) | 0.0790 (2.000mm) | - | - | ||
![]() TG-AL373-150-150-0.5-0 t-Global Technology | In Stock | - | - | - | - | Silicone Elastomer | Square | TG-AL373 | - | - | - | - | t-Global Technology | - | Box | - | Active | - | - | - | - | - | - | L37-3 | - | - | - | Conductive Pad, Sheet | - | - | Yellow | - | - | - | - | - | - | 24 Months | - | - | - | Fiberglass | 150.00mm x 150.00mm | - | 1.7W/m-K | - | - | - | - | - | - | - | 0.0197 (0.500mm) | - | - | ||
![]() LI2000-100-100-0.25 t-Global Technology | In Stock | - | - | - | - | Ethylene Vinyl Acetate Copolymer (EVA) | Square | LI2000 | - | - | - | - | t-Global Technology | - | Box | - | Active | - | - | - | - | - | - | Li-2000 | - | - | - | Tape | - | - | White | - | - | - | - | - | - | 12 Months | Adhesive - Both Sides | - | - | Fiberglass | 100.00mm x 100.00mm | - | 1.0W/m-K | - | - | - | - | - | - | - | 0.0100 (0.254mm) | - | - | ||
![]() TG-A6200LC-270-270-2.0 t-Global Technology | In Stock | - | - | - | - | Silicone | Square | - | - | - | - | - | t-Global Technology | - | Bulk | - | Active | - | - | - | - | - | - | TG-A6200LC | - | - | - | Thermal Pad | - | - | Green | - | - | - | - | - | Multi | - | Tacky - One Side | - | - | - | 270.00mm x 270.00mm | - | 5.0W/m-K | - | - | - | - | - | - | - | 0.0787 (2.000mm) | - | - | ||
![]() GT10D-100-100-0.25-1A t-Global Technology | In Stock | - | - | - | - | Silicone | Square | - | - | - | - | - | t-Global Technology | - | Bulk | - | Active | - | - | - | - | - | - | GT10D | - | - | - | Thermal Pad | - | - | Pink | - | - | - | - | - | Multi | - | Adhesive - One Side | - | - | Fiberglass | 100.00mm x 100.00mm | - | 1.5W/m-K | - | - | - | - | - | - | - | 0.0098 (0.250mm) | - | - | ||
![]() QB0302A20ESC AVX | In Stock | - | - | - | - | Aluminum Nitride | Rectangular | QB0302 | - | - | - | - | American Technical Ceramics | - | Tray | - | Active | - | - | - | - | - | - | Q-Bridge | - | - | - | Thermal Bridge Jumper | - | - | - | - | - | - | - | - | Heat Transfer | - | - | - | - | - | 0.77mm x 0.51mm | - | 53W/m-K, 81W/m-K | - | - | 12°C/W, 19°C/W | - | - | - | - | 0.0020 (0.051mm) | - | - | ||
![]() SPK10-0.006-AC-36 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 100 | + 180 C | - | - 60 C | - | BG80456 2192514 | - | Details | - | Sil-Pad | 0.017680 oz | - | - | K-10 / TSP K1300 | - | - | - | - | - | - | Brown (Beige) | - | - | - | - | - | - | - | - | - | - | - | - | 35 MPa | - | Thermally Conductive Insulator | - | - | - | - | - | - | 0.15 mm | UL 94 VTM-0 | - | ||
![]() GPVOS-0.125-01-0816 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1 | + 200 C | - | - 60 C | - | BG402603 L8INW16INH0.125 GPVOS-0.125-00-0816 L8INW16INH0D0 2165897 | - | Details | - | GAP PAD | 1.193 lbs | - | - | VO Soft / TGP 800VOS | - | - | - | Thermal Pad | - | - | Gold/Pink | - | - | - | - | - | - | - | - | - | - | - | - | 40 psi | 0.8 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | - | 3.175 mm | UL 94 V-0 | - | ||
![]() 153-G Wakefield-Vette | In Stock | - | - | - | - | - | - | - | - | Capsulating Components and Assemblies | 1 | + 190 C | - | - | - | 153-G-NC | - | Details | Available in USA only.Must ship UPS or FedEx Ground. | DeltaCast | - | - | - | 153 | - | - | - | Thermal Bonding Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.91 W/m-K | Thermally Conductive Adhesive | - | - | - | - | - | - | - | - | - | ||
![]() GP1500-0.020-02-0816 Bergquist | In Stock | - | - | - | - | Fiberglass | - | - | 6 kVAC | - | 1 | + 200 C | - | - 60 C | - | L8INW16INH0.02 BG404997 L8INW16INH0D0 2165946 | - | Details | - | GAP PAD | 9.339663 oz | - | - | 1500 / TGP 1500 | - | - | - | Thermal Pad | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 45 psi | 1.5 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | - | 0.02 in | UL 94 V-0 | - | ||
![]() SPA2000-0.015-00-94 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 4 kVAC | - | 100 | + 200 C | - | - 60 C | - | BG429014 SPA2015-94 2571965 | - | Details | - | Sil-Pad | - | - | - | A2000 / TSP A3000 | - | - | - | - | 200 °C | -60 °C | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | - | 0.508 mm | UL 94 V-0 | - | ||
![]() SP1200-0.016-AC-4 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 900 | + 180 C | - | - 60 C | - | SP1200-0.016-AC-04 | - | Details | - | Sil-Pad | - | - | - | 1200 / TSP 1800 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 9 MPa | - | Thermally Conductive Insulator | - | - | - | - | - | - | 0.406 mm | UL 94 V-0 | - | ||
![]() SP1200-0.016-AC-37 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1400 | + 180 C | - | - 60 C | - | - | - | Details | - | Sil-Pad | - | - | - | 1200 / TSP 1800 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 9 MPa | - | Thermally Conductive Insulator | - | - | - | - | - | - | 0.406 mm | UL 94 V-0 | - | ||
![]() SP1200-0.012-AC-9 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 2300 | + 180 C | - | - 60 C | - | SP1200-0.012-AC-09 | - | Details | - | Sil-Pad | - | - | - | 1200 / TSP 1800 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 9 MPa | - | Thermally Conductive Insulator | - | - | - | - | - | - | 0.406 mm | UL 94 V-0 | - | ||
![]() SP1200-0.012-AC-48 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1700 | + 180 C | - | - 60 C | - | - | - | Details | - | Sil-Pad | - | - | - | 1200 / TSP 1800 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 9 MPa | - | Thermally Conductive Insulator | - | - | - | - | - | - | 0.406 mm | UL 94 V-0 | - | ||
![]() SP1200-0.016-AC-82 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 2100 | + 180 C | - | - 60 C | - | - | - | Details | - | Sil-Pad | - | - | - | 1200 / TSP 1800 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 9 MPa | - | Thermally Conductive Insulator | - | - | - | - | - | - | 0.406 mm | UL 94 V-0 | - | ||
![]() SP1200-0.016-AC-30 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1700 | + 180 C | - | - 60 C | - | - | - | Details | - | Sil-Pad | - | - | - | 1200 / TSP 1800 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 9 MPa | - | Thermally Conductive Insulator | - | - | - | - | - | - | 0.406 mm | UL 94 V-0 | - | ||
![]() SP1500ST-0.008-02-47 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 3 kVAC | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | - | Sil-Pad | - | - | - | 1500ST / TSP 1800ST | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 MPa | - | Thermally Conductive Insulator | - | - | - | - | - | - | 0.203 mm | UL 94 V-0 | - | ||
![]() SP2000-0.010-00-19 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 4 kVAC | - | 100 | + 200 C | - | - 60 C | - | - | - | Details | - | Sil-Pad | - | - | - | 2000 / TSP 3500 | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | - | 0.508 mm | UL 94 V-0 | - |