- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Operating Temperature Range | Tensile Strength | Thermal Conductivity | Product | Hardness | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A15440001 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tgard | Bulk | Tgard 3000 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() QII-0.006-AC-54 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 19.05 x 12.7mm | 5000 | + 180 C | - 60 C | BG40253 Q2AC-54 2165891 | Details | Q-Pad / Sil-Pad | - | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | - | - | Black | -60 → +180 °C | - | 2.5W/m·K | Thermally Conductive Insulator | Shore A 93 | 19.05mm | 12.7mm | 0.152 mm | UL 94 V-0 | ||
![]() A15435009 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tgard | Bulk | Tgard K52 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() GP1500S30-0.040-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | Fragile component leads | - | 1 | + 200 C | - 60 C | L16INW8INH0.04 SH BG423762 2190751 | Details | GAP PAD | - | 1500S30 / TGP 1300 | - | - | - | Pink | - | - | - | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() A15427101 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tgard | Bulk | Tgard 3000 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15432101 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tgard | Bulk | Tgard 3000 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15437003 Laird Thermal Materials | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | - | 1000 | + 180 C | - 76 C | - | Details | Tgard | - | Tgard 5000 | - | - | - | Brown (Tan) | - | 6 kpsi | - | Thermally Conductive Insulator | - | 0.562 in | 0.887 in | 0.005 in | UL 94 V-0 | ||
![]() A15433007 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tgard | Bulk | Tgard 20 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15431107 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tgard | Bulk | Tgard 20 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15433106 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tpcm | Bulk | Tpcm AL-52 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15427108 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tgard | Bulk | Tgard K52 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15427106 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tgard | Bulk | Tgard K52 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15428005 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tgard | Bulk | Tgard K52 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A14696-06 Laird Thermal Materials | In Stock | - | - | - | - | - | - | - | - | - | - | Details | Tpcm | Bulk | Tpcm AL-52 | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | - | - | ||
![]() A15428008 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tgard | Bulk | Tgard K52 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15434106 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tpcm | Bulk | Tpcm AL-52 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15434104 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tgard | Bulk | Tgard 200 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | ||
![]() A15431002 Laird Thermal Materials | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | - | 1000 | + 180 C | - 60 C | - | Details | Tgard | - | Tgard 500 | - | - | - | Pink (Dark Pink) | - | 1.3 kpsi | - | Thermally Conductive Insulator | - | 1.14 in | 1.65 in | 0.009 in | UL 94 V-0 | ||
![]() A15434001 Laird Thermal Materials | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | - | 1000 | + 180 C | - 60 C | - | Details | Tgard | - | Tgard 3000 | - | 180 °C | -60 °C | Brown | - | 7.6 kpsi | - | Thermally Conductive Insulator | - | 0.838 in | 1.45 in | 0.005 in | UL 94 V-0 | ||
![]() A15440009 Laird Thermal Materials | In Stock | - | - | - | - | - | - | 1000 | - | - | - | Details | Tgard | Bulk | Tgard K52 | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - |