- Manufacturer
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Tradename
- Material
- Thickness
- Color
- Length
- Width
- Thermal Conductivity
Attribute column
Categories
Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Shape | Base Product Number | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Width - in | Width - mm | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Shipping Info | Outline | Tensile Strength | Thermal Conductivity | Natural Thermal Resistance | Product | Features | Thermal Resistivity | Usable Temperature Range | Length | Width | Thickness | Diameter - Inside | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GP2000S40-0.125-02-0816 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 5 kVAC | Low Stress Applications | 1 | - | - | + 200 C | - | - 60 C | - | BG416441 L8INW16INH0D0 2166300 | - | Details | GAP PAD | 2 lbs | - | - | - | - | 2000S40 / TGP 2000 | - | - | - | Thermal Pad | - | - | Gray | - | - | - | - | - | - | - | - | 45 psi | 2 W/m-K | - | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 3.175 mm | - | - | - | UL 94 V-0 | - | ||
![]() 43-02-10G Aavid | In Stock | - | - | - | - | Polyimide Plastic Film | - | - | 465 V | - | 6000 | - | - | + 240 C | - | - 260 C | - | 034971 | - | Details | Thermalfilm | - | - | - | - | - | Insulators | - | - | - | Insulating Washer | - | - | Amber | - | - | - | - | - | - | - | - | 25000 psi | 0.156 W/m-K | - | Washer | - | - | - | - | 14.27 mm | 0.05 mm | - | - | - | UL 94 V-0 | - | ||
![]() SP400-0.009-00-12/250 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 3.5 kVAC | - | 1 | - | - | + 180 C | - | - 60 C | - | BG35331 2179596 | - | Details | Sil-Pad | 24.130 lbs | - | - | - | - | 400 / TSP 900 | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | 20 MPa | - | - | Thermally Conductive Insulator | - | - | - | - | - | 0.229 mm | - | - | - | UL 94 V-0 | - | ||
![]() 43-02-105MILG Aavid | In Stock | - | - | - | - | - | - | - | - | - | 900 | - | - | - | - | - | - | 040949 | - | Details | Thermalfilm | - | - | - | - | - | Insulators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP400-0.009-AC-1212 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 3.5 kVAC | - | 1 | - | - | + 180 C | - | - 60 C | - | L12INW12INH0.009 AC BG97136 L12INW12INH0D0 2167744 | - | Details | Sil-Pad | 3.361785 oz | - | - | Bulk | - | 400 / TSP 900 | - | - | - | Thermal Pad | - | - | Gray | - | - | - | - | - | - | - | - | 20 MPa | 0.9 W/m-K | - | Thermally Conductive Insulator | - | - | - | - | - | 0.229 mm | - | - | - | UL 94 V-0 | - | ||
![]() SP1100ST-0.012-02-1212 Bergquist | In Stock | - | - | - | - | Fiberglass | - | - | - | - | 1 | - | - | + 180 C | - | - 60 C | - | L12INW12INH0.012 BG420184 L12INW12INH0D0 2166528 | - | Details | Sil-Pad | 5.335539 oz | - | - | - | - | 1100ST / TSP 1100ST | - | - | - | Thermal Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 304.8 mm | 304.8 mm | 0.012 in | - | - | - | - | - | ||
![]() GF2000-00-60-200CC Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | - | - | 1 | - | - | + 200 C | - | - 60 C | - | BG416054 L200CCW0H0D0 2189771 | - | Details | Gap Filler | - | - | - | - | - | 2000 / TGF 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() SPA1500-0.010-00-1212 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1 | - | - | + 180 C | - | - 60 C | - | L12INW12INH0.01 BG412438 L12INW12INH0D0 2166142 | - | Details | Sil-Pad | 4.641524 oz | - | - | - | - | A1500 / TSP A2000 | - | - | - | Thermal Pad | - | - | Green | - | - | - | - | - | - | - | - | 50 psi | 2 W/m-K | - | Thermally Conductive Insulator | - | - | - | - | - | 0.254 mm | - | - | - | UL 94 V-0 | - | ||
![]() GF2000-00-15-50CC Bergquist | In Stock | - | - | - | - | Fiberglass | - | - | - | - | 10 | - | - | + 200 C | Bergquist | - 60 C | Bulk | L50CCW0 LIQUID SY BG405950 2165968 | Active | Details | Gap Filler | 3.499177 oz | - | - | - | - | 2000 / TGF 2000 | 50cc Cartridge | - | - | Liquid Gap Filler | - | - | Pink | - | 6 Months | - | 77°F (25°C) | Date of Manufacture | - | - | - | - | 2.0W/m-K | - | Thermally Conductive Liquid Gap Filler | - | - | -76°F ~ 392°F (-60°C ~ 200°C) | - | - | - | - | UL94 V-0 | - | UL 94 V-0 | - | ||
![]() LBEA1805-00-30-50CC Bergquist | In Stock | - | - | - | - | Epoxy | - | - | - | - | 10 | - | - | + 125 C | - | - 40 C | - | L50CCW50CCH0 SY PN0005206 2194122 | - | Details | Liqui-Bond | 8 oz | - | - | - | - | EA 1805 / TLB EA1800 | - | - | - | Thermal Conductive Gel Paste | - | - | Gray, Yellow | - | - | - | - | - | - | - | - | 450 psi | 1.8 W/m-K | - | Thermally Conductive Liquid Adhesive | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() GPVOUS-0.040-01-0816 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | Rectangular | GPVOUS | 6 kVAC | - | 1 | - | - | + 200 C | Bergquist | - 60 C | Bulk | 2191190 BG407728.01 L8INW16INH0D0 2165993 | Active | Details | GAP PAD | 9.187068 oz | - | - | - | - | VO Ultra Soft / TGP 1000VOUS | - | - | - | Thermal Pad | - | - | Pink | - | 12 Months | Tacky - One Side | 77°F (25°C) | Date of Manufacture | Sil-Pad | - | 406.40mm x 203.20mm | 8 psi | 1 W/m-K | - | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 1.016 mm | - | - | - | UL 94 V-0 | - | ||
![]() GP5000S35-0.020-02-0816 Bergquist | In Stock | - | Datasheet | 10 Weeks | - | Polymer | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gap Pad® 5000S35 | - | Active | 1 (Unlimited) | Pad, Sheet | - | - | Green | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | - | 406.40mm x 203.20mm | - | 5.0W/m-K | - | - | - | - | - | - | - | 0.0200 0.508mm | - | - | ROHS3 Compliant | - | - | ||
![]() 175-6-220P Wakefield-Vette | In Stock | - | - | 14 Weeks | - | Kapton | Rectangular | - | 6kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | 175 | - | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Gray | TO-220 | - | - | - | - | Polyimide | - | 18.00mm x 12.70mm | - | 0.5W/m-K | 0.4 °C/W | - | - | 0.40°C/W | - | 18mm | 12.7mm | 0.0060 0.152mm | 3.58 mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 43-77-8G Aavid | In Stock | - | - | - | Case 90, Case 199 | Polyimide Plastic Film | - | - | 465 V | - | 4000 | - | - | + 240 C | - | - 260 C | - | 43-77-08G 035427 | - | Details | Thermalfilm | - | - | - | - | - | Insulators | - | - | - | - | - | - | Amber | - | - | - | - | - | - | - | - | 25000 psi | 0.156 W/m-K | - | Thermally Conductive Insulator | - | - | - | 18.92 mm | 13.84 mm | 0.05 mm | - | - | - | UL 94 V-0 | - | ||
![]() SP2000-0.020-00-91 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 4 kVAC | - | 100 | - | - | + 200 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | - | - | - | 2000 / TSP 3500 | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | 0.508 mm | - | - | - | UL 94 V-0 | - | ||
![]() GPVO-0.020-01-0816 Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1 | - | - | + 200 C | - | - 60 C | - | L8INW16INH0.02 BG37254 L8INW16INH0D0 2165840 | - | Details | GAP PAD | 3.832454 oz | - | - | - | - | VO / TGP 800VO | - | - | - | - | - | - | Gold/Pink | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 0.508 mm | - | - | - | UL 94 V-0 | - | ||
![]() EYG-A060903DM Panasonic | In Stock | - | - | - | - | Graphite | - | - | - | - | 20 | - | - | - | Panasonic Electronic Components | - | Bulk | - | Obsolete | Details | - | - | - | - | - | - | PGS | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Graphite Sheet | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBSA1000-00-00-30CC Bergquist | In Stock | - | - | - | - | Silicone Elastomer | - | - | - | - | 1 | - | - | + 200 C | - | - 60 C | - | BG420820 L30CCW0H0D0 2166558 | - | Details | Liqui-Bond | - | - | - | - | - | SA 1000 / TLB SA1000 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Liquid Adhesive | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EYG-A030303DM Panasonic | In Stock | - | - | - | - | Graphite | - | - | - | - | 20 | - | - | - | Panasonic Electronic Components | - | Bulk | - | Obsolete | Details | - | - | - | - | - | - | PGS | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Graphite Sheet | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EYG-M121810SW Panasonic | In Stock | - | - | - | - | Graphite | - | - | - | - | 20 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | PGS | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Graphite Sheet | - | - | - | 180 mm | 115 mm | 0.1 mm | - | - | - | - | - |