- Manufacturer
- Series
- Operating Temperature
- Delta Tmax @ Th
- Features
- Qmax @ Th
- Resistance
- Voltage - Max
- Current - Max
- Manufacturer
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Part Status
Attribute column
Categories
Thermal - Thermoelectric, Peltier Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Base Product Number | Cooling Power | Delta Tmax | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Package | Part # Aliases | Power - Input | Product Status | Qmax | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Termination Style | Lead Length | Voltage | Max Current Rating | Current | Current - Max | Voltage - Max | Dimensions - Overall | Qmax @ Th | Delta Tmax @ Th | Number of Stages | Active Area | Product | Features | Power - Cooling | Heat Transfer Type | Fan Location | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA-180-12 Thermoelectric Conversion Systems Ltd | 809 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | AA | - | Active | - | - | - | - | - | 12 V | - | 40 A | - | - | 315mm L x 200mm W x 180mm H | - | - | - | - | - | - | 180 W | Air to Air | Cold Side / Warm Side | - | - | - | - | - | ||
![]() AA-180-24 Thermoelectric Conversion Systems Ltd | 882 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | AA | - | Active | - | - | - | - | - | 24 V | - | 40 A | - | - | 315mm L x 200mm W x 180mm H | - | - | - | - | - | - | 180 W | Air to Air | Cold Side / Warm Side | - | - | - | - | - | ||
![]() AC-50-45 Thermoelectric Conversion Systems Ltd | 934 |
| - | - | - | 3.7 lbs (1.7 kg) | AC-50 | - | - | - | - | - | - | - | 110 W | - | - | - | - | - | -40°C ~ 70°C | Box | - | AC | - | Active | - | - | - | - | - | 24 V | - | 4.5 A | - | - | 125mm L x 125mm W x 140mm H | - | - | - | - | - | - | 50 W | Air to Air | Cold Side / Warm Side | - | - | - | - | - | ||
![]() ET-031-10-13-H1 Adaptive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 x 15mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 430078-501 Laird Thermal Systems | In Stock | - | - | - | - | - | - | - | + 67 C | 20 | + 80 C | - | - | CP14,127,06,L,EP,W2,SPECIAL LEADS CP14-127-06-L-EP | - | - | 14.4 W | Details | - | 2.701015 oz | - | - | - | CP | - | - | - | Ceramic Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoelectric Coolers | - | - | - | - | - | 22.6 mm | 22.6 mm | - | - | ||
![]() 430717-501 Laird Thermal Systems | In Stock | - | - | - | - | - | - | - | + 67 C | 10 | + 80 C | - | - | OT15,68,F1A,1313,11,W2.25,30AWG,SOLIDUNINSUL OT15,68,F1A,1313,11,W2.25 | - | - | 1.5 W | Details | OptoTEC | - | - | Bulk | - | OT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoelectric Coolers | - | - | - | - | - | - | - | - | - | ||
![]() 387004936 Laird Thermal Systems | In Stock | - | - | - | - | - | - | 28.32 W | + 83.2 C | 20 | + 150 C | Laird Thermal Systems, Inc. | Bulk | ETX4,12,F2,3030,TA,RT,W6 ETX4-12-F2-3030-TA-RT-W6 | - | Active | 38.8 W | Details | - | - | 150°C | - | - | HiTemp ETX | Square - 30.00mm L x 30.00mm W | - | - | - | 3.91 Ohms | Wire Lead | 152.4 mm | - | - | - | 4 A | 16.6 V | - | 38.8W @ 50°C | 83.2°C @ 50°C | - | - | Thermoelectric Coolers | Lead Wires, Sealed - Silicone RTV | - | - | - | 3.2 mm | 34 mm | 30 mm | - | - | ||
![]() 387005669 Laird Thermal Systems | In Stock | - | - | - | - | - | - | 204 W | + 73.6 C | 20 | + 120 C | Laird Thermal Systems, Inc. | Bulk | PCX24,128,F2,5555,TA,RT,W6 | - | Active | 207.9 W | Details | - | - | 120°C | - | - | PCX | Rectangular - 59.00mm L x 55.00mm W | - | - | Thermal Cycling | 590 mOhms | Wire Lead | 152.4 mm | - | - | - | 24 A | 15 V | - | 207.9W @ 27°C | 73.6°C @ 27°C | 1 | - | Thermoelectric Coolers | Lead Wires, Sealed - Silicone RTV | - | - | - | 4 mm | 59 mm | 55 mm | - | - | ||
![]() CP39236H CUI Devices | 61 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | 2016 | CP39H, arcTEC | Square - 20.00mm Lx20.00mm W | Active | Not Applicable | - | 1.95Ohm | - | - | - | 3.9A | - | - | 8.8V | - | 18.7W @ 27°C | 70°C @ 27°C | 1 | - | - | Lead Wires, Sealed - Silicone RTV | - | - | - | 3.61mm | - | - | RoHS Compliant | - | ||
![]() CP35247 CUI Devices | 60 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | 2016 | CP35, arcTEC | Square - 20.00mm Lx20.00mm W | Active | Not Applicable | - | 720mOhm | - | - | - | 3.5A | - | - | 3.8V | - | 7.0W @ 27°C | 68°C @ 27°C | 1 | - | - | Lead Wires | - | - | - | 4.70mm | - | - | RoHS Compliant | - | ||
![]() CP70137 CUI Devices | 16 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | 2016 | CP70, arcTEC | Square - 15.00mm Lx15.00mm W | Active | Not Applicable | - | 240mOhms | - | - | - | 7A | - | - | 2.1V | - | 7.5W @ 27°C | 68°C @ 27°C | 1 | - | - | Lead Wires | - | - | - | 3.80mm | - | - | RoHS Compliant | - | ||
![]() CP60231H CUI Devices | 81 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | 2016 | CP60H, arcTEC | Square - 20.00mm Lx20.00mm W | Active | Not Applicable | - | 1.05Ohm | - | - | - | 6A | - | - | 8.8V | - | 29.7W @ 27°C | 70°C @ 27°C | 1 | - | - | Lead Wires, Sealed - Silicone RTV | - | - | - | 3.10mm | - | - | RoHS Compliant | - | ||
![]() CP60333 CUI Devices | 34 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | 2015 | CP60 | Square - 30.00mm Lx30.00mm W | Active | 1 (Unlimited) | - | 2.2Ohms | - | - | - | 6A | - | - | 15.4V | - | 50.5W @ 27°C | 66°C @ 27°C | 1 | - | - | Lead Wires, Sealed - Silicone RTV | - | - | - | 3.30mm | - | - | RoHS Compliant | Lead Free | ||
![]() CP35447 CUI Devices | 34 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | 2016 | CP35, arcTEC | Square - 40.00mm Lx40.00mm W | Active | Not Applicable | - | 2.97Ohm | - | - | - | 3.5A | - | - | 15.4V | - | 29.0W @ 27°C | 68°C @ 27°C | 1 | - | - | Lead Wires | - | - | - | 4.80mm | - | - | RoHS Compliant | - | ||
![]() CPM-2F CUI Devices | 48 | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35°C | - | 2015 | CPM-2F, arcTEC | Square - 70.00mm Lx70.00mm W | Active | 1 (Unlimited) | - | 2.1Ohms | - | - | - | 6A | - | - | 12V | - | 46.0W @ 50°C | 73°C @ 50°C | 1 | - | - | Lead Wires, Sealed - Epoxy | - | - | - | 27.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() CP85301535 CUI Devices | 37 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | 2016 | CP85 | Rectangular - 30.00mm Lx15.00mm W | Active | Not Applicable | - | 410mOhms | - | - | - | 8.5A | - | - | 4.2V | - | 20.0W @ 27°C | 68°C @ 27°C | 1 | - | - | Lead Wires | - | - | - | 3.60mm | - | - | RoHS Compliant | - | ||
![]() 22000-001 Honeywell Sensing and Productivity Solutions | 594 |
| Datasheet | 25 Weeks | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP303385H CUI Devices | 120 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | 2016 | CP30H, arcTEC | Square - 30.00mm Lx30.00mm W | Active | Not Applicable | - | 4Ohms | - | - | - | 3A | - | - | 15.7V | - | 29.8W @ 27°C | 70°C @ 27°C | 1 | - | - | Lead Wires, Sealed - Silicone RTV | - | - | - | 3.85mm | - | - | RoHS Compliant | - | ||
![]() CP28372-2 CUI Devices | 34 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | 2016 | CP28-2 | Square - 30.00mm Lx30.00mm W | Active | Not Applicable | - | 5Ohm | - | - | - | 8.5A | - | - | 15.7V | - | 8.7W @ 27°C | 95°C @ 27°C | 2 | - | - | Lead Wires | - | - | - | 7.20mm | - | - | RoHS Compliant | - | ||
![]() CP60239H CUI Devices | 250 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | 2016 | CP60H, arcTEC | Square - 20.00mm Lx20.00mm W | Active | Not Applicable | - | 550mOhm | - | - | - | 6A | - | - | 3.8V | - | 13.6W @ 27°C | 70°C @ 27°C | 1 | - | - | Lead Wires, Sealed - Silicone RTV | - | - | - | 3.90mm | - | - | RoHS Compliant | - |