- Manufacturer
- Series
- Operating Temperature
- Delta Tmax @ Th
- Features
- Qmax @ Th
- Resistance
- Voltage - Max
- Current - Max
- Manufacturer
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Part Status
Attribute column
Categories
Thermal - Thermoelectric, Peltier Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Current Rating | Voltage - Max | Qmax @ Th | Delta Tmax @ Th | Number of Stages | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP85234H CUI Devices | 16 |
| - | 12 Weeks | 80°C | 2016 | CP85H, arcTEC | Square - 20.00mm Lx20.00mm W | Active | Not Applicable | 350mOhm | 8.5A | 3.8V | 18.8W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.40mm | RoHS Compliant | - | ||
![]() CP603395H CUI Devices | 30 |
| Datasheet | 12 Weeks | 80°C | 2016 | CP60H, arcTEC | Square - 30.00mm Lx30.00mm W | Active | Not Applicable | 1.25Ohm | 6A | 8.8V | 31.1W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.95mm | RoHS Compliant | - | ||
![]() CP60133 CUI Devices | 204 |
| - | 12 Weeks | 80°C | 2015 | CP60 | Square - 15.00mm Lx15.00mm W | Active | 1 (Unlimited) | 500mOhms | 6A | 3.8V | 12.2W @ 27°C | 66°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.30mm | RoHS Compliant | Lead Free | ||
![]() CP85238 CUI Devices | 34 |
| - | 12 Weeks | 80°C | 2015 | CP85 | Square - 20.00mm Lx20.00mm W | Active | 1 (Unlimited) | 400mOhms | 8.5A | 3.8V | 18.0W @ 27°C | 68°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.80mm | RoHS Compliant | Lead Free | ||
![]() CP70301537 CUI Devices | 150 |
| - | 12 Weeks | 80°C | 2016 | CP70, arcTEC | Rectangular - 30.00mm Lx15.00mm W | Active | Not Applicable | 480mOhms | 7A | 4.2V | 15.4W @ 27°C | 68°C @ 27°C | 1 | Lead Wires | 3.80mm | RoHS Compliant | - | ||
![]() CP85435 CUI Devices | 5 |
| Datasheet | 12 Weeks | 80°C | 2016 | CP85 | Square - 40.00mm Lx40.00mm W | Active | 1 (Unlimited) | 2.28Ohm | 8.5A | 24.1V | 118.0W @ 27°C | 68°C @ 27°C | 1 | Lead Wires | 3.50mm | RoHS Compliant | - | ||
![]() CP30238H CUI Devices | 34 |
| - | 12 Weeks | 80°C | 2016 | CP30H, arcTEC | Square - 20.00mm Lx20.00mm W | Active | Not Applicable | 2.2Ohms | 3A | 8.8V | 16.6W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.80mm | RoHS Compliant | - | ||
![]() CP60340 CUI Devices | 30 |
| - | 12 Weeks | 80°C | 2015 | CP60 | Square - 30.00mm Lx30.00mm W | Active | 1 (Unlimited) | 1.21Ohms | 6A | 8.6V | 29.0W @ 27°C | 68°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 4.00mm | RoHS Compliant | Lead Free | ||
![]() CP40347 CUI Devices | In Stock | - | Datasheet | 12 Weeks | 80°C | 2016 | CP40, arcTEC | Square - 30.00mm Lx30.00mm W | Active | Not Applicable | 1.76Ohm | 4A | 8.6V | 19.6W @ 27°C | 68°C @ 27°C | 1 | Lead Wires | 4.70mm | RoHS Compliant | - | ||
![]() CP853345H CUI Devices | 14 |
| - | 12 Weeks | 80°C | 2016 | CP85H, arcTEC | Square - 30.00mm Lx30.00mm W | Active | Not Applicable | 850mOhm | 8.5A | 8.8V | 43.1W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.45mm | RoHS Compliant | - | ||
![]() CP40236 CUI Devices | 30 |
| - | 12 Weeks | 80°C | 2015 | CP40, arcTEC | Square - 20.00mm Lx20.00mm W | Active | 1 (Unlimited) | 2Ohm | 4A | 8.6V | 18.7W @ 27°C | 66°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.61mm | RoHS Compliant | Lead Free | ||
![]() CP60140 CUI Devices | 30 |
| - | 12 Weeks | 80°C | 2015 | CP60 | Square - 15.00mm Lx15.00mm W | Active | 1 (Unlimited) | 290mOhms | 6A | 2.1V | 7.1W @ 27°C | 68°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.99mm | RoHS Compliant | Lead Free | ||
![]() CP20247H CUI Devices | 30 |
| - | 12 Weeks | 80°C | 2016 | CP20H, arcTEC | Square - 20.00mm Lx20.00mm W | Active | Not Applicable | 3.7Ohm | 2A | 8.8V | 10.2W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 4.70mm | RoHS Compliant | - | ||
![]() CP203475H CUI Devices | 34 |
| Datasheet | 12 Weeks | 80°C | 2016 | CP20H, arcTEC | Square - 30.00mm Lx30.00mm W | Active | Not Applicable | 6.7Ohm | 2A | 15.7V | 18.2W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 4.75mm | RoHS Compliant | - | ||
![]() CP12437 CUI Devices | 30 |
| - | 12 Weeks | 80°C | 2016 | CP125, arcTEC | Square - 40.00mm Lx40.00mm W | Active | Not Applicable | 950mOhms | 12A | 15.4V | 110.0W @ 27°C | 68°C @ 27°C | 1 | Lead Wires | 3.81mm | RoHS Compliant | - | ||
![]() CP60240 CUI Devices | 14 |
| - | 12 Weeks | 80°C | 2015 | CP60 | Square - 20.00mm Lx20.00mm W | Active | 1 (Unlimited) | 530mOhms | 6A | 3.8V | 13.0W @ 27°C | 68°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 4.00mm | RoHS Compliant | Lead Free | ||
![]() CP854705-2 CUI Devices | 14 | - | Datasheet | 12 Weeks | 80°C | 2016 | CP85-2 | Square - 40.00mm Lx40.00mm W | Active | Not Applicable | 1.65Ohms | 8.5A | 16.1V | 51.6W @ 27°C | 85°C @ 27°C | 2 | Lead Wires | 7.05mm | RoHS Compliant | - | ||
![]() CP20147H CUI Devices | 15 |
| Datasheet | 12 Weeks | 80°C | 2011 | CP20H, arcTEC | Square - 15.00mm Lx15.00mm W | Active | Not Applicable | 1.65Ohm | 2A | 3.8V | 4.4W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 4.70mm | RoHS Compliant | - | ||
![]() CP603315H CUI Devices | 34 |
| - | 12 Weeks | 80°C | 2016 | CP60H, arcTEC | Square - 30.00mm Lx30.00mm W | Active | Not Applicable | 1.9Ohm | 6A | 15.7V | 53.1W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.15mm | RoHS Compliant | - | ||
![]() CP50141 CUI Devices | 178 |
| - | 12 Weeks | 80°C | 2016 | CP50, arcTEC | Square - 15.00mm Lx15.00mm W | Active | - | 310mOhms | 5A | 2.1V | 5.5W @ 27°C | 68°C @ 27°C | 1 | Lead Wires | 4.05mm | RoHS Compliant | - |