- Manufacturer
- Series
- Operating Temperature
- Delta Tmax @ Th
- Features
- Qmax @ Th
- Resistance
- Voltage - Max
- Current - Max
- Manufacturer
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Part Status
Attribute column
Categories
Thermal - Thermoelectric, Peltier Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Voltage - Max | Qmax @ Th | Delta Tmax @ Th | Number of Stages | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP455535H CUI Devices | 22 |
| Datasheet | 12 Weeks | 100°C | CP45H, arcTEC | Square - 50.00mm Lx50.00mm W | Active | Not Applicable | 2.5Ohm | 15.7V | 41.0W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 5.35mm | RoHS Compliant | ||
![]() 430429-503 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CP39301536H CUI Devices | In Stock | - | - | 12 Weeks | 80°C | CP39H, arcTEC | Rectangular - 30.00mm Lx15.00mm W | Active | Not Applicable | 1.73Ohm | 7.6V | 16.5W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.60mm | RoHS Compliant | ||
![]() CP852040345H CUI Devices | 14 |
| - | 12 Weeks | 80°C | CP85H, arcTEC | Rectangular - 40.00mm Lx20.00mm W | Active | Not Applicable | 750mOhm | 7.6V | 38.2W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.45mm | RoHS Compliant | ||
![]() CP60404567H-2 CUI Devices | 34 | - | - | 12 Weeks | 100°C | CP60H-2, arcTEC | Rectangular - 45.00mm Lx41.25mm W | Active | Not Applicable | 2.14Ohm | 14.2V | 32.0W @ 27°C | 82°C @ 27°C | 2 | Lead Wires, Sealed - Silicone RTV | 6.70mm | RoHS Compliant | ||
![]() CP604020395H CUI Devices | 34 |
| - | 12 Weeks | 80°C | CP60H, arcTEC | Rectangular - 40.00mm Lx20.00mm W | Active | Not Applicable | 1.09Ohm | 7.6V | 27.5W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.95mm | RoHS Compliant | ||
![]() CP85153034H CUI Devices | 34 | - | - | 12 Weeks | 80°C | CP85H, arcTEC | Rectangular - 30.00mm Lx15.00mm W | Active | Not Applicable | 400mOhm | 4.2V | 21.0W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.40mm | RoHS Compliant | ||
![]() CP60433H CUI Devices | 34 |
| - | 12 Weeks | 80°C | CP60H, arcTEC | Square - 40.00mm Lx40.00mm W | Active | Not Applicable | 2.54Ohm | 19.5V | 67.6W @ 27°C | 68°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.30mm | RoHS Compliant | ||
![]() CP39255074H-2 CUI Devices | 27 |
| - | 12 Weeks | 100°C | CP39H-2, arcTEC | Rectangular - 50.00mm Lx26.25mm W | Active | Not Applicable | 3.07Ohm | 12.8V | 18.0W @ 27°C | 82°C @ 27°C | 2 | Lead Wires, Sealed - Silicone RTV | 7.40mm | RoHS Compliant | ||
![]() CP30239H CUI Devices | 34 | - | - | 12 Weeks | 80°C | CP30H, arcTEC | Square - 20.00mm Lx20.00mm W | Active | Not Applicable | 1.5Ohm | 6V | 10.3W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.90mm | RoHS Compliant | ||
![]() CP30301538H CUI Devices | 14 |
| - | 12 Weeks | 80°C | CP30H, arcTEC | Rectangular - 30.00mm Lx15.00mm W | Active | Not Applicable | 1.95Ohm | 7.6V | 14.7W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.80mm | RoHS Compliant | ||
![]() CP60301233H CUI Devices | 34 |
| - | 12 Weeks | 80°C | CP60H, arcTEC | Rectangular - 30.00mm Lx12.00mm W | Active | Not Applicable | 760mOhm | 5.6V | 19.7W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.30mm | RoHS Compliant | ||
![]() CP85301534H CUI Devices | 14 |
| - | 12 Weeks | 80°C | CP85H, arcTEC | Rectangular - 30.00mm Lx15.00mm W | Active | Not Applicable | 400mOhm | 4.2V | 21.0W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.40mm | RoHS Compliant | ||
![]() CP60301531H CUI Devices | 5 |
| - | 12 Weeks | 80°C | CP60H, arcTEC | Rectangular - 30.00mm Lx15.00mm W | Active | Not Applicable | 930mOhm | 7.6V | 26.3W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.10mm | RoHS Compliant | ||
![]() CP854020345H CUI Devices | 30 |
| - | 12 Weeks | 80°C | CP85H, arcTEC | Rectangular - 40.00mm Lx20.00mm W | Active | Not Applicable | 750mOhm | 7.6V | 38.2W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.45mm | RoHS Compliant | ||
![]() CP602040395H CUI Devices | 94 |
| - | 12 Weeks | 80°C | CP60H, arcTEC | Rectangular - 40.00mm Lx20.00mm W | Active | Not Applicable | 1.09Ohm | 7.6V | 27.5W @ 27°C | 70°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.95mm | RoHS Compliant | ||
![]() TEC-30-36-71 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | 90°C | TEC | Square - 30.00mm Lx30.00mm W | Active | 1 (Unlimited) | 55mOhm | 8.6V | 28.7W @ 25°C | 67°C @ 25°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.60mm | ROHS3 Compliant | ||
![]() TEC-40-39-127 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | 90°C | TEC | Square - 40.00mm Lx40.00mm W | Active | 1 (Unlimited) | 3.22Ohm | 15.4V | 33.4W @ 25°C | 67°C @ 25°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.91mm | ROHS3 Compliant | ||
![]() TEC-40-36-127 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | 90°C | TEC | Square - 40.00mm Lx40.00mm W | Active | 1 (Unlimited) | 2.25Ohm | 15.4V | 51.4W @ 25°C | 67°C @ 25°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.60mm | ROHS3 Compliant | ||
![]() CP124159365 CUI Devices | 103 |
| Datasheet | 6 Weeks | - | CP120, arcTEC | Rectangular - 59.00mm Lx41.50mm W | Active | 1 (Unlimited) | 1.1Ohm | 17V | 121.0W @ 27°C | 68°C @ 27°C | 1 | Lead Wires, Sealed - Silicone RTV | 3.65mm | RoHS Compliant |