- Manufacturer
- Series
- Operating Temperature
- Delta Tmax @ Th
- Features
- Qmax @ Th
- Resistance
- Voltage - Max
- Current - Max
- Manufacturer
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Part Status
Attribute column
Categories
Thermal - Thermoelectric, Peltier Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Brand | Cooling Power | Delta Tmax | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Package | Part # Aliases | Power - Input | Product Status | Qmax | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Resistance | Applications | Subcategory | Ingress Protection | Termination Style | Lead Length | Voltage | Current | Current - Max | Product Type | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Voltage - Max | Return Loss | Dimensions - Overall | Outline L x W x H | Qmax @ Th | Delta Tmax @ Th | Number of Stages | Active Area | Product | Features | Power - Cooling | Heat Transfer Type | Fan Location | Product Category | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP1881-254P CUI Devices | 79 |
| - | - | - | CP1881 | CUI Devices | - | + 70 C | 60 | CUI Devices | - | CUI Devices | Box | - | - | Active | 3.8 W | Non-Compliant | 150°C | Bulk | CP18-M | Square - 8.10mm L x 8.10mm W | - | - | - | 1.62 Ohms | - | Thermoelectric | - | Wire Lead | 50 mm | - | - | 1.8 A | Thermoelectric Peltier Modules | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | 3.8W @ 27°C | 70°C @ 27°C | - | - | Thermoelectric Coolers | Lead Wires, Non-Sealed | - | - | - | Thermoelectric Peltier Modules | 2.54 mm | 8.1 mm | 8.1 mm | - | ||
![]() 63605-502 Laird | 16 |
| - | - | - | - | Laird Thermal Systems | - | - | 20 | Laird Thermal Systems | - | - | - | CP10,31,08,L2,WS,5 | - | - | - | - | - | - | - | - | - | - | Ceramic Plate | - | - | Thermoelectric | - | - | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoelectric Coolers | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | ||
![]() 387006544 Laird | In Stock | - | - | - | - | - | Laird Thermal Systems | - | - | 20 | Laird Thermal Systems | - | - | - | ETX14,12,F1,6262,TA,W6 | - | - | - | Details | - | - | - | - | - | - | - | - | - | Thermoelectric | - | - | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoelectric Coolers | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | ||
![]() 64985-501 Laird | 16 |
| - | - | - | - | Laird Thermal Systems | - | - | 20 | Laird Thermal Systems | - | - | - | CP2,127,06,L,W4.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoelectric | - | - | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | ||
![]() 387006545 Laird | 16 |
| - | - | - | - | Laird Thermal Systems | - | - | 20 | Laird Thermal Systems | - | - | - | ETX14,12,F1,6262,TA,RT,W6 | - | - | - | Details | - | - | - | - | - | - | - | - | - | Thermoelectric | - | - | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoelectric Coolers | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | ||
![]() 430177-508 Laird | 16 |
| - | - | - | - | Laird Thermal Systems | - | - | 20 | Laird Thermal Systems | - | - | - | CP14-35-10-L2-EC-TOW-W4.5 CP14-35-10-L2-EC-TOW-W4.5 | - | - | - | - | - | - | - | - | - | - | Ceramic Plate | - | - | Thermoelectric | - | - | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoelectric Coolers | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | ||
![]() 387004037 Laird | In Stock | - | - | - | - | - | Laird Thermal Systems | - | - | - | Laird Thermal Systems | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Thermoelectric | - | - | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | ||
![]() 430082-552 Laird | 30 |
| - | - | - | - | Laird Thermal Systems | - | - | 20 | Laird Thermal Systems | - | - | - | CP14-127-045-L1-RT-W9.5 CP14-127-045-L1-RT-W9.5 | - | - | - | - | - | - | - | - | - | - | Ceramic Plate | - | - | Thermoelectric | - | - | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoelectric Coolers | - | - | - | - | Thermoelectric Peltier Modules | - | - | - | - | ||
![]() AC-200-50 Thermoelectric Conversion Systems Ltd | In Stock | - | - | - | 13.5 lbs (6.1 kg) | AC-200 | - | - | - | - | - | - | - | - | - | 480 W | - | - | - | -40°C ~ 70°C | Box | AC | - | Obsolete | - | - | - | - | - | - | - | - | 24 V | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | 290mm L x 250mm W x 156mm H | - | - | - | - | - | - | - | 200 W | Air to Air | Cold Side / Warm Side | - | - | - | - | - | ||
![]() AA-300-24 Thermoelectric Conversion Systems Ltd | 548 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AA | - | Active | - | - | - | - | - | - | - | - | 24 V | 58 A | - | - | - | - | - | - | - | - | - | - | - | - | 455mm L x 200mm W x 195mm H | - | - | - | - | - | - | - | 300 W | Air to Air | Cold Side / Warm Side | - | - | - | - | - | ||
![]() AC-180-40 Thermoelectric Conversion Systems Ltd | 637 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 480 W | - | - | - | - | Bulk | AC | - | Active | - | - | - | - | - | - | - | - | 24 V | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | 320mm L x 200mm W x 183mm H | - | - | - | - | - | - | - | 180 W | Air to Air | Cold Side / Warm Side | - | - | - | - | - | ||
![]() GM250-49-45-16 Adaptive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62 x 62mm | - | - | - | - | - | - | - | - | - | - | ||
![]() ETC-031-14-11-E Adaptive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 x 20mm | - | - | - | - | - | - | - | - | - | - | ||
![]() ET-161-12-14-E Adaptive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 x 40mm | - | - | - | - | - | - | - | - | - | - | ||
![]() ET-241-10-25-E Adaptive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 x 40mm | - | - | - | - | - | - | - | - | - | - | ||
![]() AL-TEM ES-02 ASAHI RUBBER INC. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100°C | Box | - | Square - 50.00mm L x 50.00mm W | Active | - | - | 2 Ohms | - | - | - | - | - | - | - | 3.99 A | - | - | - | - | - | - | - | - | - | 11.2 V | - | - | - | 19.5W @ 50°C | 52.1°C @ 50°C | 1 | - | - | Flexible, Lead Wires | - | - | - | - | 2.15mm | - | - | - | ||
![]() APHC-287-10-13-E European Thermodynamics Ltd | In Stock | - | - | - | - | APHC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Adaptive | Square - 40.00mm L x 40.00mm W | Active | - | - | 7.7 Ohms | - | - | - | - | - | - | - | 3.6 A | - | - | - | - | - | - | - | - | - | 36.1 V | - | - | - | - | 72°C @ 27°C | - | - | - | - | - | - | - | - | 3.60mm | - | - | - | ||
![]() 387004934 Laird Thermal Systems | In Stock | - | - | - | - | - | - | 56.81 W | + 83.2 C | 20 | - | + 150 C | Laird Thermal Systems, Inc. | Bulk | ETX8,12,F2,2525,TA,RT,W6 ETX8-12-F2-2525-TA-RT-W6 | - | Active | 77.8 W | Details | 150°C | - | HiTemp ETX | Rectangular - 26.90mm L x 24.60mm W | - | - | - | 1.95 Ohms | - | - | - | Wire Lead | 152.4 mm | - | - | 7.9 A | - | - | - | - | - | - | - | - | - | 16.6 V | - | - | - | 77.8W @ 50°C | 83.2°C @ 50°C | - | - | Thermoelectric Coolers | Lead Wires, Sealed - Silicone RTV | - | - | - | - | 1.96 mm | 26.9 mm | 24.6 mm | - | ||
![]() 387004966 Laird Thermal Systems | In Stock | - | - | - | - | - | - | 24.25 W | + 83.2 C | 20 | - | + 150 C | Laird Thermal Systems, Inc. | Bulk | ETX6,7,F2,3030,TA,RT,W6 ETX6-7-F2-3030-TA-RT-W6 | - | Active | 33.2 W | Details | 150°C | - | HiTemp ETX | Rectangular - 34.00mm L x 30.00mm W | - | - | - | 1.43 Ohms | - | - | - | Wire Lead | 152.4 mm | - | - | 6.1 A | - | - | - | - | - | - | - | - | - | 9.3 V | - | - | - | 33.2W @ 50°C | 83.2°C @ 50°C | 1 | - | Thermoelectric Coolers | Lead Wires, Sealed - Silicone RTV | - | - | - | - | 3.81 mm | 30 mm | 30 mm | - | ||
![]() CP85153034H CUI Inc | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Huber+Suhner, Inc. | Bulk | - | - | Active | - | - | 80°C | - | - | - | Active | 4.3/10 - Female (4) | - | 400 mOhms | General Purpose | - | - | - | - | - | - | 8.5A | - | 10.5dBi, 11dBi, 11dBi, 13.5dBi, 14dBi, 14dBi, 14dBi, 13.8dBi | 698MHz ~ 824MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.695GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.18GHz, 2.2GHz ~ 2.49GHz, 2.49GHz ~ 2.69GHz | - | Module | 1.5, 1.55 | 8 | Wide Band | 761MHz, 859MHz, 920MHz, 1.787GHz, 1.92GHz, 2.05GHz, 2.345GHz, 2.59GHz | 4.2V | - | - | 30.00mm x 15.00mm x 3.40mm | 21.0W @ 27°C | 70°C @ 27°C | - | - | - | - | - | - | - | - | - | - | - | 23.740 (603.00mm) |