- Manufacturer
- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Inductance
- Height
- Tolerance
- Alias #
- Series
Attribute column
Categories
Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Alias # | Base/Housing Material | Body Orientation | Current Rating (Max)u2009(mA) | DC Resistance | DC Resistanceu2009(Ω) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedanceu2009(Ω) | Inductanceu2009(µH) | Inductor Quality Factoru2009 | Inductor Typeu2009 | Manufacturer Part Number | Manufacturer Series | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Size Codeu2009 | Package Style | Package Width | Packaging Methodu2009 | Part Life Cycle Code | Passive Component Dimensionsu2009(mm) | Passive Component Toleranceu2009(%) | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | TE Internal # | TE Internal Description | Termination Method to Printed Circuit Boardu2009 | Tradename | Unit Weight | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Gender | HTS Code | Pitch | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Housing Color | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Inductance-Nom (L) | Self Resonant Frequency | Product | Inductance-Max (L) | Inductance-Min (L) | Product Length | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N1342DEA-0008BQE=P3 Murata Electronics | 22 |
| Datasheet | 13 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | FSDVA | 0.228Lx0.228W 5.80mmx5.80mm | ±5% | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | 2.5mH | - | - | - | 25 @ 252kHz | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | Non-RoHS Compliant | ||
![]() 142-05J08L Coilcraft | In Stock | - | - | - | - | - | NO | WIRE | PCB MOUNT, VERTICAL ADJUSTER | 4 | Carbonyl J | - | - | - | - | 0.0119 Ω | - | 50 | COILCRAFT INC | - | - | - | - | 142-05J08L | 142 | 10.5 A | 11.9 mOhms | + 85 C | - | - 40 C | - | PCB Mount | 85 °C | -40 °C | - | 3838 | 11.94 mm | 9.65 mm | - | Radial | 9.65 mm | - | Active | - | - | - | 122 | 1.66 | Details | Yes | - | - | - | - | 0.076192 oz | - | - | Tube | 142 | - | - | e2 | Yes | - | - | EAR99 | 10 mm Tunable Coil | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | Tube | Unshielded | 1 | Unshielded | compliant | Radial | - | 3.5 mm | - | 0.635 mm | 256 nH | 40 MHz | RF INDUCTOR | RADIAL | - | 122 | VARIABLE INDUCTOR | 3838 | NO | 0.256 µH | 370 MHz | Tunable RF Inductor Coils | 0.287 µH | 0.226 µH | - | - | 11.94 mm | 9.65 mm | 9.65 mm | - | ||
![]() CTRA1816F-342J Central | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | CTRA1816F | 0.689 L x 0.610 W (17.50mm x 15.50mm) | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.45 mH | - | - | - | 27 @ 125kHz | - | - | - | - | - | - | - | - | - | - | - | 0.150 (3.80mm) | - | - | - | ||
![]() CTCLNSF-T1039Z Central | 54 |
| - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | CTCLNSF | 0.413 L x 0.413 W (10.50mm x 10.50mm) | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 mH | - | - | - | 70 @ 79.6kHz | - | - | - | - | - | - | - | - | - | - | - | 0.610 (15.50mm) | - | - | - | ||
![]() CTCLNSF-T1018Z Central | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | CTCLNSF | 0.413 L x 0.413 W (10.50mm x 10.50mm) | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mH | - | - | - | 80 @ 252kHz | - | - | - | - | - | - | - | - | - | - | - | 0.610 (15.50mm) | - | - | - | ||
![]() JLC05E088TRVPC Knowles Johanson Manufacturing | 21 |
| - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | Knowles Johanson Manufacturing | - | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | Trimmer | - | - | - | - | Variable Inductors | - | - | - | - | - | - | - | NonMagnetic | - | - | - | - | - | - | - | - | - | Radial | - | - | 10 mm | - | 87 nH | 100 MHz | - | - | - | - | - | - | - | - | 900 MHz | - | - | - | - | 7 mm | 8 mm | 8 mm | - | - | ||
![]() JLC07E130TRSM Knowles Johanson Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | Knowles Johanson Manufacturing | - | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | 121 | - | Details | - | - | - | - | Trimmer | 0.074075 oz | - | - | - | Variable Inductors | - | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 130 nH | 100 MHz | - | - | - | - | - | - | - | - | 700 MHz | - | - | - | - | - | - | 10 mm | - | - | ||
![]() JLC04E065TRVSM Knowles Johanson Manufacturing | 21 |
| - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | Knowles Johanson Manufacturing | - | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | 101 | - | Details | - | - | - | - | Trimmer | 0.046562 oz | - | - | - | Variable Inductors | - | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 65 nH | 100 MHz | - | - | - | - | - | - | - | - | 900 MHz | - | - | - | - | 7 mm | - | 6 mm | - | - | ||
![]() JLC09E160TRSM Knowles Johanson Manufacturing | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | Knowles Johanson Manufacturing | - | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | Trimmer | 0.098062 oz | - | - | - | Variable Inductors | - | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 160 nH | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC10471KT TE Connectivity | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radio Frequency | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ammo Packed | - | 10 x 4.2 | 10 | - | - | - | - | - | 1623958-1 | SC10-10-0545-10 470UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC302R2KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radio Frequency | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ammo Packed | - | 7 x 2.8 | 10 | - | - | - | - | - | 1624017-2 | SC30-10-2517-10 2.2UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3613CR47M TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | Straight | 545 | - | .32 | - | - | - | .47 | 40 | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | 2-1624094-4 | 3613C 0.47UH 20% | - | - | - | 30 to 20, 30 AWG | -65 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | 2.5400 mm | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | - | - | - | - | ||
![]() 36501E3N3JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Taped & Reeled | - | 1.27 x .76 x .61 | 5 | - | - | - | - | - | 1-1624112-8 | 3650 0402 3.3nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36502C3R9JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Taped & Reeled | - | 2.92 x 2.79 x 2.1 | 5 | - | - | - | - | - | 4-1879023-3 | 3650 1008 3.9uH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176086-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 36541E11NJTDG | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Taped & Reeled | - | 1.15 x .7 x .6 | 5 | - | - | - | - | - | 2-2176086-1 | 3654 0402 11nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4908-S-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | NO | FLAT | PCB MOUNT, VERTICAL ADJUSTER | 3 | - | - | - | - | - | - | - | - | BOURNS INC | - | - | - | - | 4908-S-RC | 4900 | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.6 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | unknown | - | - | - | - | - | - | - | RF INDUCTOR | RADIAL | - | - | VARIABLE INDUCTOR | - | YES | - | - | - | 0.363 µH | 0.258 µH | - | - | - | - | - | - | ||
![]() CTE526HNAF-100314 Central | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 nH | - | - | - | 110 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() CTE526HNAF-100318 Central | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | CTE526HNF | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ±3% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 nH | - | - | - | 180 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() CTE526HNAF-100302 Central | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | CTE526HNF | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ±3% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 nH | - | - | - | 120 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() BMC1EY0600AN TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 1.1 | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0402 | - | - | - | - | 1 x .5 x .5 | - | - | - | - | - | - | 1-2176492-9 | BMC 0402 600R 25% A Gen C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |