- Manufacturer
- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Inductance
- Height
- Tolerance
- Alias #
- Series
Attribute column
Categories
Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Alias # | Current Rating (Max)u2009(mA) | DC Resistanceu2009(Ω) | Ihs Manufacturer | Impedanceu2009(Ω) | Inductanceu2009(µH) | Inductor Quality Factoru2009 | Inductor Typeu2009 | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Size Codeu2009 | Packaging Methodu2009 | Part Life Cycle Code | Passive Component Dimensionsu2009(mm) | Passive Component Toleranceu2009(%) | Product Status | Risk Rank | Rohs Code | TE Internal # | TE Internal Description | Termination Method to Printed Circuit Boardu2009 | Series | Size / Dimension | Tolerance | ECCN Code | HTS Code | Number of Functions | Reach Compliance Code | Inductance | Test Frequency | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Shielded | Inductance-Nom (L) | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTE528DNF-100068 Central | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | CTE528F | 0.299 L x 0.299 W (7.60mm x 7.60mm) | ±6% | - | - | - | - | 290 nH | - | - | - | 90 @ 57MHz | - | - | - | - | 0.476 (12.10mm) | ||
![]() CTE528DNF-100069 Central | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | CTE528F | 0.299 L x 0.299 W (7.60mm x 7.60mm) | ±6% | - | - | - | - | 310 nH | - | - | - | 80 @ 45MHz | - | - | - | - | 0.476 (12.10mm) | ||
![]() 4904 FLUKE Pomona | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFP ECE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCLNSF-T1023Z Central Technologies | 1007 |
| - | Through Hole | Radial | NO | WIRE | PCB MOUNT, VERTICAL ADJUSTER | 5 | - | - | - | CENTRAL TECHNOLOGIES | - | - | - | - | Central Technologies | CTCLNSF-T1023Z | Central Technologies | Bulk | - | - | Active | - | - | Active | 5.62 | Yes | - | - | - | CTCLNSF | 0.413" L x 0.413" W (10.50mm x 10.50mm) | ±10% | EAR99 | 8504.50.80.00 | 1 | compliant | 2.7 mH | 0.252 MHz | RF INDUCTOR | DUAL IN-LINE | 80 @ 252kHz | 80 | VARIABLE INDUCTOR | NO | 2700 µH | 0.610" (15.50mm) | ||
![]() CTCLNSF-T1034Z Central Technologies | 47 |
| - | Through Hole | Radial | NO | WIRE | PCB MOUNT, VERTICAL ADJUSTER | 5 | - | - | - | CENTRAL TECHNOLOGIES | - | - | - | - | Central Technologies | CTCLNSF-T1034Z | Central Technologies | Bulk | - | - | Active | - | - | Active | 5.62 | Yes | - | - | - | CTCLNSF | 0.413" L x 0.413" W (10.50mm x 10.50mm) | ±10% | EAR99 | 8504.50.80.00 | 1 | compliant | 22 mH | 0.0796 MHz | RF INDUCTOR | DUAL IN-LINE | 70 @ 79.6kHz | 70 | VARIABLE INDUCTOR | NO | 22000 µH | 0.610" (15.50mm) | ||
![]() 4-2176086-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 36541E40NJTDG | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Reeled | - | 1.15 x .7 x .6 | 5 | - | - | - | 4-2176086-1 | 3654 0402 40nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176086-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 36541E18NJTDG | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Taped & Reeled | - | 1.15 x .7 x .6 | 5 | - | - | - | 2-2176086-6 | 3654 0402 18nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501J30NJTDG TE Connectivity | 996 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Taped & Reeled | - | 1.8 x 1.12 x 1.02 | 5 | - | - | - | 8-1624112-0 | 3650 0603 30nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC30R15KT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radio Frequency | - | - | - | - | - | Ammo Packed | - | 7 x 2.8 | 10 | - | - | - | 1624046-2 | SC30-10-2503-10 0.15UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC102R2KT TE Connectivity | 38 |
| - | - | - | - | - | - | - | SC102R2KTJIT | - | - | - | - | - | - | Radio Frequency | - | - | - | - | - | Ammo Packed | - | 10 x 4.2 | 10 | - | - | - | 1623950-2 | SC10-10-0517-10 2.2UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC30681KT TE Connectivity | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radio Frequency | - | - | - | - | - | Ammo Packed | - | 7 x 2.8 | 10 | - | - | - | 1624032-1 | SC30-10-2547-10 680UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3613C101K TE Connectivity | 47 |
| - | - | - | - | - | - | - | 3613A101K | 110 | 8 | - | - | 100 | 40 | - | - | - | - | - | 1812 | - | - | - | - | - | - | - | 1624094-2 | 3613C 100UH 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3615A221K TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 175 | 7.5 | - | - | 220 | 60 | - | - | - | - | - | - | - | - | 13 x 5 x 5.3 | - | - | - | - | 1624097-6 | 3615A-10-3541-10 220UH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501J5N1GTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Taped & Reeled | - | 1.8 x 1.12 x 1.02 | 2 | - | - | - | 9-1624112-8 | 3650 0603 5.1nH 2% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176075-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 36401H2N6ATDF | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Reeled | - | .6 x .3 x .23 | 2 | - | - | - | 2-2176075-6 | 3640 0201 2.6nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMC1EY0060AN TE Connectivity | 20040 |
| - | - | - | - | - | - | - | - | 200 | .4 | - | 60 | - | - | - | - | - | - | - | 0402 | - | - | 1 x .5 x .5 | - | - | - | - | 2176492-4 | BMC 0402 60R 25% A Gen C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMC1EY0068AN TE Connectivity | 29977 |
| - | - | - | - | - | - | - | - | 500 | .15 | - | 68 | - | - | - | - | - | - | - | 0402 | - | - | 1 x .5 x .5 | - | - | - | - | 2176492-5 | BMC 0402 68R 25% A Gen C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMC2CY0400AN TE Connectivity | 6040 |
| - | - | - | - | - | - | - | - | 350 | .25 | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2176494-2 | BMC 1204 400R 25% A Gen C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC10102KT TE Connectivity | 15 |
| - | - | - | - | - | - | - | SC10102KTJIT | - | - | - | - | - | - | Radio Frequency | - | - | - | - | - | Ammo Packed | - | 10 x 4.2 | 10 | - | - | - | 1623939-2 | SC10-10-0549-10 1000UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |