- Manufacturer
- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Inductance
- Height
- Tolerance
- Alias #
- Series
Attribute column
Categories
Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Current Rating (Max)u2009(mA) | DC Resistanceu2009(Ω) | Element Typeu2009 | Impedanceu2009(Ω) | Inductanceu2009(µH) | Inductor Quality Factoru2009 | Inductor Typeu2009 | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Size Codeu2009 | Packaging Methodu2009 | Passive Component Dimensionsu2009(mm) | Passive Component Toleranceu2009(%) | Product Status | Qualification | Shieldedu2009 | TE Internal # | TE Internal Description | Termination Method to Printed Circuit Boardu2009 | Series | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Specifications | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36501E4N7JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | - | - | - | 3-1624112-4 | 3650 0402 4.7nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501E7N5JTDG TE Connectivity | 50000 |
| - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | - | - | - | 3-1624112-8 | 3650 0402 7.5nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 36502C10NJTDG TE Connectivity | 13 |
| - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | - | - | - | 1879023-2 | 3650 1008 10nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 36541E6N2JTDG TE Connectivity | 43 |
| - | 36541E6.2NJTDG | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Reeled | 1.15 x .7 x .6 | 5 | - | - | - | 1-2176086-3 | 3654 0402 6.2nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 3650/0805LABKIT TE Connectivity | 2603 |
| - | - | - | - | Wire Wound | - | - | - | High Frequency | - | - | - | - | 0805 | - | - | - | - | - | - | 1-1624110-2 | 3650 0805 LAB KIT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36401E0N2ATDF TE Connectivity | 13 |
| - | 36401E0N2CTDF | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Taped & Reeled | 1 x .5 x .32 | .2 | - | - | - | 2-1624108-2 | 3640 0402 0.2nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 36401E3N9ATDF TE Connectivity | In Stock | - | - | 36401E3N9CTDF | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Taped & Reeled | 1 x .5 x .32 | .2 | - | - | - | 6-1624108-0 | 3640 0402 3.9nH +/-0.2nH 1K RL | Surface Mount | - | 100.0000 ppm/°C | - | 249 kOhm | 0.125 W | High Reliability, MIL-PRF-39017 | - | 1 | 4.75 | - | ||
![]() 36401E2N0ATDF TE Connectivity | 888 |
| - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Taped & Reeled | 1 x .5 x .32 | .2 | - | MIL-PRF-55342 | - | 4-1624108-3 | 3640 0402 2.0nH +/-0.2nH 1K RL | Surface Mount | - | 100 ppm/°C | - | 49.9 kOhm | 0.15 W | High Reliability | - | 1 | 2.03 mm | 1.27 mm | ||
![]() SC30561KT TE Connectivity | 42 |
| - | - | - | - | - | - | - | - | Radio Frequency | - | - | - | - | - | Ammo Packed | 7 x 2.8 | 10 | - | - | - | 1624029-1 | SC30-10-2546-10 560UH AMMO 1000 | Through Hole - Solder | - | 25 ppm/°C | - | 100 kOhm | 0.05 W | High Reliability | - | 0.1 | - | - | ||
![]() 36502CR75JTDG TE Connectivity | 15 |
| - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Taped & Reeled | 2.92 x 2.79 x 2.1 | 5 | - | - | - | 3-1879023-3 | 3650 1008 0.75uH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 4906 Pololu | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | RF50802 | Pololu Corporation | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | Wheel | - | - | - | 1.575 (40.0mm) Outer Diameter, Black, Red | - | - | - | ||
![]() BMC1JY0100AN TE Connectivity | In Stock | - | - | - | 400 | .15 | - | 100 | - | - | - | - | - | - | - | 0603 | - | 1.6 x .8 x .8 | - | - | - | - | 2176493-7 | BMC 0603 100R 25% A Gen C | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36501E2N4JTDG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Taped & Reeled | 1.27 x .76 x .61 | 5 | - | - | - | 1-1624112-6 | 3650 0402 2.4nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 3632A682LT TE Connectivity | 21 |
| - | - | 90 | 24 | - | - | 6800 | 100 | - | - | - | - | - | - | - | - | - | - | - | Yes | 3-1676944-8 | 3632A 6800UH 15% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2176075-0 TE Connectivity | 15 |
| - | 36401H1N0ATDF | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Reeled | .6 x .3 x .23 | 2 | - | - | - | 1-2176075-0 | 3640 0201 1.0nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1624112-5 TE Connectivity | 48 |
| - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 2 | - | - | - | 9-1624112-5 | 3650 0603 0.27uH 2% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 36401E4N7BTD TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Reel | 1 x .5 x .32 | .1 | - | - | - | 9-1624108-1 | 3640 0402 4.7NH +/-0.1NH 5K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 3635BR60PT TE Connectivity | In Stock | - | - | - | 28000 | .0015 | - | - | .6 | - | - | - | - | - | - | - | - | - | 25 | - | - | Yes | 1-1676949-7 | 3635B 0.6UH 25% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2176075-7 TE Connectivity | In Stock | - | - | 36401H0N7ATDF | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Reeled | .6 x .3 x .23 | 2 | - | - | - | 2176075-7 | 3640 0201 0.7nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() 36541E6N8JTDG TE Connectivity | 43 |
| - | 36541E6.8NJTDG | - | - | - | - | - | - | High Frequency | - | - | - | - | - | Reeled | 1.15 x .7 x .6 | 5 | - | - | - | 1-2176086-4 | 3654 0402 6.8nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - |