- Manufacturer
- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Inductance
- Height
- Tolerance
- Alias #
- Series
Attribute column
Categories
Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Case/Package | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Shielding | Number of Functions | Construction | Reach Compliance Code | Base Part Number | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Current | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PG0138.222NL Pulse | In Stock | - | Datasheet | - | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1169.102NL Pulse | In Stock | - | Datasheet | - | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCHA075D100MS6P Cyntec | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL732BTTE33NG KOA Speer | In Stock | - | Datasheet | - | EOL (Last Updated: 4 years ago) | - | - | - | - | - | 1206 | - | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 nH | - | 2 Ω | - | - | - | - | - | - | - | - | - | 400 A | - | 700 µm | - | - | - | - | ||
![]() A119ANS-T1038Z Toko America Inc. | 10405 |
| Datasheet | - | - | Through Hole | Through Hole | Radial, Can | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | 1997 | 7PH | 0.295Lx0.295W 7.50mmx7.50mm | ±10% | Obsolete | Not Applicable | 6 | - | EAR99 | - | - | 8504.50.80.00 | YES | 1 | - | unknown | - | - | - | - | 27μH | 2.52MHz | - | - | RF INDUCTOR | DUAL IN-LINE | 80 @ 2.52MHz | - | 80 | VARIABLE INDUCTOR | - | - | - | - | 0.472 12.00mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() WVL9FJ102K Vishay Dale | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 2007 | WVL | 0.300Dia 7.62mm | ±10% | Obsolete | Not Applicable | - | Radial | - | 105°C | -55°C | - | Shielded | - | - | - | - | 5.08mm | - | - | 1mH | - | - | - | - | - | 80 @ 790kHz | - | - | - | - | - | - | 7.62mm | 0.430 10.92mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() E526HNA-100300 Toko America Inc. | 65 |
| Datasheet | - | - | Through Hole | Through Hole | Radial | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | 2002 | MC120 | 0.394Lx0.394W 10.00mmx10.00mm | ±3% | Obsolete | Not Applicable | 4 | - | EAR99 | - | - | 8504.50.80.00 | Shielded | 1 | - | - | - | - | - | - | 240nH | 50MHz | - | - | RF INDUCTOR | - | 80 @ 50MHz | - | 80 | VARIABLE INDUCTOR | - | - | - | - | 0.512 13.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 294SN-T1011Z Toko America Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | 1997 | 5K | 0.232Lx0.232W 5.90mmx5.90mm | ±6% | Obsolete | Not Applicable | 5 | - | EAR99 | - | - | 8504.50.80.00 | NO | 1 | - | unknown | - | - | - | - | 220nH | 45MHz | - | - | RF INDUCTOR | DUAL IN-LINE | 45 @ 45MHz | - | 45 | VARIABLE INDUCTOR | - | - | - | - | 0.244 6.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() #A1313AN-0001GGH=P3 Murata Electronics | 126 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | Tape & Reel (TR) | - | - | 0.220Lx0.220W 5.60mmx5.60mm | ±3% | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | 50nH | - | - | - | - | - | 72 @ 100MHz | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.224 5.70mm | - | - | ROHS3 Compliant | - | ||
![]() 4904 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | - | - | - | - | Bulk | - | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | Obsolete | 1 (Unlimited) | - | Radial | - | 105°C | -55°C | - | Unshielded | - | - | - | 4900 | 7.0104mm | - | - | 148nH | 50MHz | - | - | - | - | 162 @ 50MHz | - | - | - | 50 | - | - | - | 0.562 14.27mm | 10.16mm | 10.16mm | Non-RoHS Compliant | Contains Lead | ||
![]() JLC05E088TRSM Johanson Manufacturing | 5 |
| Datasheet | 13 Weeks | - | Horizontal | Surface Mount | Radial, Horizontal Cylinder | - | - | - | - | - | - | - | 0.276Diax0.236L 7.00mmx6.00mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74nH | - | - | - | - | - | 114 @ 100MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JLC06E110TRSM Johanson Manufacturing | 5 |
| Datasheet | 15 Weeks | - | Horizontal | Surface Mount | Radial, Horizontal Cylinder | - | - | - | - | - | - | - | 0.276Diax0.236L 7.00mmx6.00mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88nH | - | - | - | - | - | 50 @ 100MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JLC05E088TRVSM Johanson Manufacturing | 5 |
| Datasheet | 14 Weeks | - | Vertical | Surface Mount | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 0.276Diax0.236L 7.00mmx6.00mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74nH | - | - | - | - | - | 114 @ 100MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WVL9FJ681K Vishay Dale | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680μH | - | - | - | - | - | 80 @ 790kHz | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | ROHS3 Compliant | - | ||
![]() WVL9FJ1R0K Vishay Dale | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μH | - | - | - | - | - | 68 @ 25MHz | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | ROHS3 Compliant | - | ||
![]() WVL9FJ3R3K Vishay Dale | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | - | - | - | - | 77 @ 7.9MHz | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | ROHS3 Compliant | - | ||
![]() 4908 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 105°C | -55°C | 8504.50.80.00 | NO | 1 | Boxed | unknown | - | 7.0104mm | 3.988mm | 0.66 mm | 339nH | 45MHz | - | - | RF INDUCTOR | - | 89 @ 45MHz | - | - | VARIABLE INDUCTOR | 45 | 4040 | - | - | 0.562 14.27mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() WVL9FJ1R8K Vishay Dale | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Bulk | - | WVL | 0.300Dia 7.62mm | ±10% | Obsolete | Not Applicable | - | Radial | - | 105°C | -55°C | - | Shielded | - | - | - | - | 5.08mm | - | - | 1.8μH | - | 110mOhm | 853mA | - | - | 92 @ 7.9MHz | Radial | - | - | - | - | - | 7.62mm | 0.430 10.92mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() WVL9FJ3R9K Vishay Dale | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9μH | - | - | - | - | - | 72 @ 7.9MHz | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | ROHS3 Compliant | - | ||
![]() 4907 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 105°C | -55°C | 8504.50.80.00 | NO | 1 | Boxed | unknown | - | 7.0104mm | 3.988mm | 0.66 mm | 286nH | 45MHz | - | - | RF INDUCTOR | - | 105 @ 45MHz | - | - | VARIABLE INDUCTOR | 45 | 4040 | - | - | 0.562 14.27mm | - | - | Non-RoHS Compliant | Contains Lead |