- Manufacturer
- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Inductance
- Height
- Tolerance
- Alias #
- Series
Attribute column
Categories
Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Rated Current-Max | Inductance-Nom (L) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WVL9FJ472K Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7mH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() WVL9FJ123K Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Not | - | - | - | - | 12mH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() WVL9EB2R2K Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | - | - | - | Bulk | - | WVL | 0.300Dia 7.62mm | ±10% | yes | Obsolete | Not Applicable | 2 | - | EAR99 | 105°C | -55°C | 8504.50.80.00 | - | YES | 1 | Cylindrical | - | - | - | - | 9.52mm | 5.08mm | 0.508 mm | 2.2μH | 7.9MHz | 120mOhm | 817mA | RF INDUCTOR | - | 88 @ 7.9MHz | Radial | 88 | VARIABLE INDUCTOR | - | - | - | - | 0.430 10.92mm | - | - | No | ROHS3 Compliant | - | ||
![]() WVL9FJ561K Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560μH | - | - | - | - | - | 76 @ 790kHz | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4907-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | Bulk | 2002 | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 105°C | -55°C | 8504.50.80.00 | - | YES | 1 | Boxed | unknown | - | - | 7.0104mm | 3.988mm | - | 0.66 mm | 226nH | 45MHz | - | - | RF INDUCTOR | - | 65 @ 45MHz | - | - | VARIABLE INDUCTOR | 45 | 4040 | - | - | 0.562 14.27mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4903-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | 2002 | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | 105°C | -55°C | - | - | Shielded | - | - | - | 4900 | - | 7.0104mm | - | - | - | 86nH | 75MHz | - | - | - | - | 90 @ 75MHz | - | - | - | 75 | - | - | - | 0.562 14.27mm | 10.16mm | 10.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() N1342AAA-0001Z=P3 Murata Electronics | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | ||
![]() JLC02E030TRSM Johanson Manufacturing | 22 |
| Datasheet | 11 Weeks | Horizontal | Surface Mount | Radial, Horizontal Cylinder | - | - | - | - | - | - | - | - | - | - | 0.276Diax0.236L 7.00mmx6.00mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30nH | - | - | - | - | - | 120 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() #A1313AN-0004GGH=P3 Murata Electronics | 4450 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4905 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | 105°C | -55°C | - | - | Unshielded | - | - | - | 4900 | - | 7.0104mm | - | - | - | 193nH | 45MHz | - | - | - | - | 142 @ 45MHz | - | - | - | 45 | - | - | - | 0.562 14.27mm | 10.16mm | 10.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4902-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | 2002 | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | 105°C | -55°C | - | - | Shielded | - | - | - | 4900 | - | 7.0104mm | - | - | - | 59nH | 75MHz | - | - | - | - | 95 @ 75MHz | - | - | - | 75 | - | - | - | 0.562 14.27mm | 10.16mm | 10.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A119ANS-T1032Z Toko | In Stock | - | - | - | Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | Bulk | - | - | - | 10% | - | - | - | 6 | - | EAR99 | - | - | 8504.50.80.00 | - | Shielded | 1 | - | - | - | - | - | - | - | - | 33 μH | 7.96MHz | - | - | RF INDUCTOR | DUAL IN-LINE | - | - | 80 | VARIABLE INDUCTOR | - | - | - | 8.2 µH | 11.9888mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Lead Free | ||
![]() WVL9FJ1R0J Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±5% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μH | - | - | - | - | - | 68 @ 25MHz | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() 294SN-T1012Z Toko | In Stock | - | - | - | Surface Mount, Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Digi-Reel® | - | - | - | 5% | - | - | - | 5 | - | EAR99 | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 2.2 μH | 45MHz | - | - | RF INDUCTOR | DUAL IN-LINE | - | - | 45 | VARIABLE INDUCTOR | - | - | - | 0.33 µH | 5.9944mm | 5.9944mm | 5.8928mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() WVL9FJ220K Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22μH | - | - | - | - | - | 100 @ 2.5MHz | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() WVL9FJ823K Vishay Dale | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | 2016 | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82mH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() WVL9FJ470KH Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Horizontal Cylinder | - | - | - | Ferrite | 105°C | -55°C | - | - | - | WVL | 0.320Diax0.400L 8.13mmx10.16mm | ±10% | - | Obsolete | Not Applicable | - | - | EAR99 | - | - | 8504.50.80.00 | Bulk | - | - | Cylindrical | - | - | - | - | - | - | 0.508 mm | 47μH | - | 1.61Ohm | - | - | - | 88 @ 2.5MHz | - | 88 | VARIABLE INDUCTOR | - | - | 0.203A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WVL9FJ5R6K Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6μH | - | - | - | - | - | 76 @ 7.9MHz | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() WVL9FJ821K Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820μH | - | - | - | - | - | 72 @ 790kHz | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() WVL9EB1R5K Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | yes | Obsolete | Not Applicable | 2 | - | EAR99 | 105°C | -55°C | 8504.50.80.00 | Bulk | YES | 1 | Cylindrical | - | - | - | - | 9.52mm | 5.08mm | 0.508 mm | 1.5μH | 7.9MHz | 100mOhm | 893mA | RF INDUCTOR | - | 80 @ 7.9MHz | Radial | 80 | VARIABLE INDUCTOR | - | - | - | - | 0.430 10.92mm | - | - | No | ROHS3 Compliant | - |