- Manufacturer
- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Inductance
- Height
- Tolerance
- Alias #
- Series
Attribute column
Categories
Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Inductance-Nom (L) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WVL9FJ4R7K Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | Obsolete | Not Applicable | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 245mOhm | 571mA | - | - | 76 @ 7.9MHz | Radial | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() WVL9FJ2R2K Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | Obsolete | Not Applicable | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | 120mOhm | 817mA | - | - | 88 @ 7.9MHz | Radial | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() WVL9FJ683K Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±10% | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68mH | - | - | - | - | - | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() WVL9FJR33J Vishay Dale | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | WVL | 0.300Dia 7.62mm | ±5% | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330nH | - | - | - | - | - | 64 @ 25MHz | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() E526HN-100109 Toko America Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | 2002 | MC120 | 0.394Lx0.394W 10.00mmx10.00mm | ±2% | Obsolete | Not Applicable | 4 | EAR99 | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | - | - | 530nH | 50MHz | - | - | RF INDUCTOR | - | 100 @ 50MHz | - | 100 | VARIABLE INDUCTOR | - | - | - | 0.512 13.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 332PN-T1024Z Toko | In Stock | - | - | - | Surface Mount, Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | Digi-Reel® | - | - | - | 5% | - | - | 5 | EAR99 | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | - | - | 680 nH | 2.52MHz | - | - | RF INDUCTOR | DUAL IN-LINE | - | - | 55 | VARIABLE INDUCTOR | - | - | 10 µH | 5.9944mm | 5.9944mm | 5.8928mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 836BN-0075Z=P3 Toko | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | 3% | - | - | - | - | - | - | - | - | - | 5.8mm | - | - | - | - | - | - | 1.8 μH | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | 7.7978mm | 7.7978mm | No | RoHS Compliant | Contains Lead | ||
![]() JLC04E065TRSM Johanson Manufacturing | 507 |
| Datasheet | 12 Weeks | Horizontal | Surface Mount | Radial, Horizontal Cylinder | - | - | - | - | - | - | - | 0.276Diax0.236L 7.00mmx6.00mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60nH | - | - | - | - | - | 101 @ 100MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4901-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | 2002 | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | 105°C | -55°C | - | YES | 1 | 10.16mm | Boxed | unknown | Not | 7.0104mm | 3.988mm | 0.66 mm | 37nH | 80MHz | - | - | RF INDUCTOR | - | 85 @ 80MHz | - | - | VARIABLE INDUCTOR | 80 | 4040 | - | 0.562 14.27mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4905-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | 2002 | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | 105°C | -55°C | 8504.50.80.00 | YES | 1 | 10.16mm | Boxed | unknown | Not | 7.0104mm | 3.988mm | 0.66 mm | 150nH | 45MHz | - | - | RF INDUCTOR | - | 80 @ 45MHz | - | - | VARIABLE INDUCTOR | 45 | 4040 | - | 0.562 14.27mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWRS-T1025Z Toko | In Stock | - | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | - | - | - | 6 | EAR99 | - | - | 8504.50.80.00 | NO | 1 | - | - | - | - | - | - | - | 680 μH | 0.796MHz | - | - | RF INDUCTOR | DUAL IN-LINE | - | - | 100 | VARIABLE INDUCTOR | - | - | 680 µH | 13.5mm | - | 10.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() F292CNS-T1062Z Toko | In Stock | - | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | - | - | - | - | 6 | EAR99 | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | - | - | 68 μH | 2.52MHz | - | - | RF INDUCTOR | DUAL IN-LINE | - | - | 35 | VARIABLE INDUCTOR | - | - | 68 µH | - | - | - | - | - | Contains Lead | ||
![]() E540SNA-14002 Toko America Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial | - | - | - | - | Bulk | - | MC134 | 0.512Lx0.512W 13.00mmx13.00mm | - | Obsolete | Not Applicable | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | 383nH | - | - | - | - | - | 55 @ 50MHz | - | - | - | - | - | - | 0.287 7.30mm | 13.0048mm | 13.0048mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 600BNS-8018Z Toko | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | - | - | - | - | 6 | EAR99 | - | - | 8504.50.80.00 | NO | 1 | - | - | - | - | - | - | - | 2.7 μH | 7.96MHz | - | - | RF INDUCTOR | DUAL IN-LINE | - | - | 20 | VARIABLE INDUCTOR | - | - | 2.7 µH | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 126ANST1107Z Toko | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | - | 6% | - | - | 6 | EAR99 | - | - | 8504.50.80.00 | Unshielded | 1 | - | - | - | - | - | - | - | 12 mH | 0.0796MHz | - | - | RF INDUCTOR | DUAL IN-LINE | - | - | 60 | VARIABLE INDUCTOR | - | - | 12000 µH | 12.4968mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() WVL9FJ1R5K Vishay Dale | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 2016 | WVL | 0.300Dia 7.62mm | ±10% | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | - | - | - | - | 80 @ 7.9MHz | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() E526HNA-100314 Toko America Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | 2002 | MC120 | 0.394Lx0.394W 10.00mmx10.00mm | ±2% | Obsolete | Not Applicable | 4 | EAR99 | - | - | 8504.50.80.00 | Shielded | 1 | - | - | - | - | - | - | - | 130nH | 100MHz | - | - | RF INDUCTOR | - | 110 @ 100MHz | - | 110 | VARIABLE INDUCTOR | - | - | - | 0.512 13.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A119ANS-T1040Z Toko | In Stock | - | - | - | Through Hole | - | Radial | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | - | - | - | 10% | - | - | 6 | EAR99 | - | - | 8504.50.80.00 | Shielded | 1 | - | - | - | - | - | - | - | 39 μH | 2.52MHz | - | - | RF INDUCTOR | DUAL IN-LINE | - | - | 80 | VARIABLE INDUCTOR | - | - | 39 µH | 11.9888mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 4909-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | 2000 | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | 105°C | -55°C | 8504.50.80.00 | YES | 1 | - | Boxed | unknown | - | 7.0104mm | 3.988mm | 0.66 mm | 296nH | 45MHz | - | - | RF INDUCTOR | - | 55 @ 45MHz | - | - | VARIABLE INDUCTOR | 45 | 4040 | - | 0.562 14.27mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4906-S Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | Bulk | 2002 | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | 105°C | -55°C | 8504.50.80.00 | YES | 1 | - | Boxed | unknown | - | 7.0104mm | 3.988mm | 0.66 mm | 184nH | 45MHz | - | - | RF INDUCTOR | - | 70 @ 45MHz | - | - | VARIABLE INDUCTOR | 45 | 4040 | - | 0.562 14.27mm | - | - | - | Non-RoHS Compliant | Contains Lead |