- Manufacturer
- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Inductance
- Height
- Tolerance
- Alias #
- Series
Attribute column
Categories
Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Pitch | Inductance | Test Frequency | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Inductance-Nom (L) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() #126ANS-T1100Z Toko | In Stock | - | Datasheet | - | Through Hole | - | - | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | - | - | 6% | - | - | - | 6 | - | EAR99 | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 22 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | - | 60 | VARIABLE INDUCTOR | - | - | 3300 µH | 12.4968mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() #5PNR-T1021Z Toko | In Stock | - | Datasheet | - | Surface Mount, Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | - | - | 5% | - | - | - | 5 | - | EAR99 | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 330 μH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | - | 40 | VARIABLE INDUCTOR | - | - | 680 µH | 5.5118mm | 6.1976mm | 6.096mm | Non-RoHS Compliant | Lead Free | ||
![]() 332PN-T1022Z Toko | In Stock | - | - | - | Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | - | - | 5% | - | - | - | 5 | - | EAR99 | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 5.6 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | - | 55 | VARIABLE INDUCTOR | - | - | 6.8 µH | 6.1976mm | 5.9944mm | 5.9944mm | Non-RoHS Compliant | Lead Free | ||
![]() CP55-T308-NP Sumida America Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | PCB MOUNT VERTICAL ADJUSTER | - | - | Tape & Reel (TR) | 2006 | CP | 0.244Lx0.232W 6.20mmx5.90mm | ±3% | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | - | - | 8504.50.80.00 | TR | NO | 1 | Coil | unknown | - | 10μH | - | RF INDUCTOR | DUAL IN-LINE | 45 @ 15MHz | 45 | VARIABLE INDUCTOR | - | 2422 | - | 0.217 5.50mm | - | - | ROHS3 Compliant | - | ||
![]() E540SN14001 Toko | In Stock | - | - | - | Through Hole | - | Radial | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 603 nH | - | - | - | - | - | - | - | - | - | 7.2898mm | 13.0048mm | 13.0048mm | Non-RoHS Compliant | Contains Lead | ||
![]() 4902-RC Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | FLAT | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | - | - | - | - | - | - | 3 | Radial | EAR99 | 105°C | -55°C | 8504.50.80.00 | - | Unshielded | 1 | - | - | 7.0104mm | 100 nH | 75MHz | RF INDUCTOR | - | - | - | VARIABLE INDUCTOR | 139 | - | - | 14.2748mm | 10.16mm | 10.16mm | RoHS Compliant | - | ||
![]() 119AC-470073N0 Toko | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | QUALITY FACTOR IS ADJUSTABLE OVER 20% FROM NOMINAL | Bulk | - | - | - | - | - | - | - | 4 | - | EAR99 | - | - | 8504.50.80.00 | - | YES | 1 | - | - | - | - | 10.7MHz | RF INDUCTOR | DUAL IN-LINE | - | 110 | VARIABLE INDUCTOR | - | - | 47 µH | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 154ANST1013Z Toko | In Stock | - | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | - | - | - | - | 6 | - | EAR99 | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | 22 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | - | 60 | VARIABLE INDUCTOR | - | - | 22 µH | - | - | - | - | Contains Lead | ||
![]() #5PLC-1055Z Toko | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | Bulk | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 390 nH | - | - | - | - | - | - | - | - | - | 6.1976mm | 5.9944mm | 5.9944mm | RoHS Compliant | Lead Free | ||
![]() 119AC-470033N0 Toko | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | QUALITY FACTOR IS ADJUSTABLE OVER 20% FROM NOMINAL | Bulk | - | - | - | - | - | - | - | 4 | - | EAR99 | - | - | 8504.50.80.00 | - | YES | 1 | - | - | - | - | 10.7MHz | RF INDUCTOR | DUAL IN-LINE | - | 100 | VARIABLE INDUCTOR | - | - | 47 µH | - | - | - | RoHS Compliant | Contains Lead | ||
![]() BTKANS-9445HM Toko | In Stock | - | - | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | - | - | - | - | - | - | 6 | - | EAR99 | - | - | 8504.50.80.00 | - | YES | 1 | - | - | - | 3.3 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | - | 70 | VARIABLE INDUCTOR | - | - | 3.3 µH | 13mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() 4902-S-RC Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | FLAT | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | - | - | - | - | - | - | 3 | Radial | EAR99 | 105°C | -55°C | 8504.50.80.00 | - | Shielded | 1 | - | - | 7.0104mm | 107 nH | 75MHz | RF INDUCTOR | - | - | - | VARIABLE INDUCTOR | 95 | - | - | 14.2748mm | 10.16mm | 10.16mm | RoHS Compliant | - | ||
![]() CLNS-T1033Z Toko | In Stock | - | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | 2% | - | - | - | 6 | - | EAR99 | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 40 nH | 0.0796MHz | RF INDUCTOR | DUAL IN-LINE | - | 70 | VARIABLE INDUCTOR | - | - | 18000 µH | 13.0048mm | 10.0076mm | 10.0076mm | Non-RoHS Compliant | Lead Free | ||
![]() #A1313AN-0002GRG=P3 Murata Electronics | 35 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() N1342BCA-0004UG=P3 Murata Electronics | 22 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | - | compliant | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 332PN-T1018Z Toko | In Stock | - | - | - | Surface Mount, Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Tape & Reel (TR) | - | - | - | 5% | - | - | - | 5 | - | EAR99 | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 150 nH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | - | 55 | VARIABLE INDUCTOR | - | - | 3.3 µH | 5.9944mm | 5.9944mm | 5.8928mm | Non-RoHS Compliant | Lead Free | ||
![]() A119ANS-T1034Z Toko | In Stock | - | - | - | Through Hole | - | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | - | - | 10% | - | - | - | 6 | - | EAR99 | - | - | 8504.50.80.00 | - | Shielded | 1 | - | - | - | 47 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | - | 80 | VARIABLE INDUCTOR | - | - | 12 µH | 11.9888mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() CLNS-T1032Z Toko | In Stock | - | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | 3% | - | - | - | 6 | - | EAR99 | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 310 nH | 0.0796MHz | RF INDUCTOR | DUAL IN-LINE | - | 70 | VARIABLE INDUCTOR | - | - | 15000 µH | 13.0048mm | 10.0076mm | 10.0076mm | Non-RoHS Compliant | Lead Free | ||
![]() CLNS-T1029Z Toko | In Stock | - | - | - | Through Hole | - | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | - | 5% | - | - | - | 6 | - | EAR99 | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | - | 1.2 μH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | - | 80 | VARIABLE INDUCTOR | - | - | 8200 µH | 6.1976mm | 5.9944mm | 5.9944mm | Non-RoHS Compliant | Lead Free | ||
![]() 154ANS-T1020Z Toko | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 82 μH | - | - | - | - | - | - | - | - | - | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead |