- Manufacturer
- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Inductance
- Height
- Tolerance
- Alias #
- Series
Attribute column
Categories
Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Special Features | Packaging | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | HTS Code | Shielding | Number of Functions | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Filter Type | Inductance-Nom (L) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126LNS-6285Z Toko | In Stock | - | - | Through Hole | - | - | - | - | - | Bulk | 5% | - | - | - | - | Unshielded | - | 150 μH | - | - | - | - | - | - | - | 6.1976mm | 5.9944mm | 5.9944mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 292KNS-T1374Z Toko | In Stock | - | - | - | NO | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 2.2 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 40 | VARIABLE INDUCTOR | - | 2.2 µH | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWRS-T1026Z Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 820 μH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | 100 | VARIABLE INDUCTOR | - | 820 µH | 13.5mm | - | 10.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 154ANS-T1015Z Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 33 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 33 µH | 13.5mm | - | 10.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A7MCS-11213N Toko | In Stock | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 292KNAS-T1031Z Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | 6% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 3.9 μH | 50MHz | RF INDUCTOR | DUAL IN-LINE | 35 | VARIABLE INDUCTOR | - | 0.18 µH | 13.0048mm | 7.7978mm | 7.7978mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CLNS-T1022Z Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | - | Bulk | 10% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 6.8 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 2200 µH | 13.9954mm | 10.4902mm | 10.4902mm | - | Non-RoHS Compliant | Lead Free | ||
![]() BTKANS-9441HM Toko | In Stock | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | yes | 6 | EAR99 | 8504.50.80.00 | YES | 1 | 6.8 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 70 | VARIABLE INDUCTOR | - | 6.8 µH | 13mm | - | 10.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CLNS-T1031Z Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | - | Bulk | 10% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 39 mH | 0.0796MHz | RF INDUCTOR | DUAL IN-LINE | 70 | VARIABLE INDUCTOR | - | 12000 µH | 13.9954mm | 10.4902mm | 10.4902mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CLNS-T1038Z Toko | In Stock | - | - | Through Hole | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | 3% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 50 nH | 0.0796MHz | RF INDUCTOR | DUAL IN-LINE | 70 | VARIABLE INDUCTOR | - | 47000 µH | 10.2108mm | 8.001mm | 8.001mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 332PN-T1012Z Toko | In Stock | - | - | Surface Mount | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | 5% | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 2.2 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 55 | VARIABLE INDUCTOR | - | 1 µH | 5.9944mm | 6.1976mm | 5.8928mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RMC-502182NO Toko | In Stock | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 640 μH | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 269LNS-0330Z Toko | In Stock | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | 1 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 1000 µH | - | - | - | - | - | Contains Lead | ||
![]() RMC2A6597HM Toko | In Stock | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 640 μH | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 154ANS-T1016Z Toko | In Stock | - | - | Surface Mount | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | 39 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 39 µH | 13.5mm | - | 10.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 332PN-T1019Z Toko | In Stock | - | - | Through Hole | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | 5% | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 3.3 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 55 | VARIABLE INDUCTOR | - | 3.9 µH | 6.1976mm | 5.9944mm | 5.9944mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 126ANS-T1105Z Toko | In Stock | - | - | Through Hole | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | 10% | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 1.5 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 8200 µH | 13.9954mm | 10.4902mm | 10.4902mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RWRS-T1016Z Toko | In Stock | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | 120 μH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | 100 | VARIABLE INDUCTOR | - | 120 µH | 13.5mm | - | 10.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 332PN-T1020Z Toko | In Stock | - | - | Through Hole | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | 5% | - | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 1 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 55 | VARIABLE INDUCTOR | - | 4.7 µH | 6.1976mm | 5.9944mm | 5.9944mm | - | Non-RoHS Compliant | Lead Free | ||
![]() H286BAIS-6276DAD Toko | In Stock | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | BAND PASS FILTER | - | - | - | - | No | RoHS Compliant | Lead Free |