- Manufacturer
- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Inductance
- Height
- Tolerance
- Alias #
- Series
Attribute column
Categories
Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Special Features | Packaging | Series | Tolerance | Number of Terminations | ECCN Code | HTS Code | Shielding | Number of Functions | Inductance | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Inductance-Nom (L) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F292CNS-T1052Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | 10 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 35 | VARIABLE INDUCTOR | - | 10 µH | - | - | - | - | Contains Lead | ||
![]() 294SN-T1009Z Toko | In Stock | - | - | Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | 5% | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 1 μH | 75MHz | RF INDUCTOR | DUAL IN-LINE | 45 | VARIABLE INDUCTOR | - | 0.1 µH | 6.1976mm | 5.8928mm | 5.8928mm | Non-RoHS Compliant | Contains Lead | ||
![]() E528DNAS-100077 Toko | In Stock | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | 8% | - | - | - | Shielded | - | 250 nH | - | - | - | - | - | - | - | 10.2108mm | 8.001mm | 8.001mm | Non-RoHS Compliant | Contains Lead | ||
![]() KXNA-K4434DZ Toko | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 790 nH | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() A119ANS-17153Y Toko | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 10.7 μH | - | - | - | - | - | - | - | 11.9888mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Contains Lead | ||
![]() 154ANS-T1007Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | NO | 1 | 6.8 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 100 | VARIABLE INDUCTOR | - | 6.8 µH | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLNS-T1026Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | - | Bulk | - | 10% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 18 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 4700 µH | 13.9954mm | 10.4902mm | 10.4902mm | Non-RoHS Compliant | Lead Free | ||
![]() 292KNAS-T1033Z Toko | In Stock | - | - | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 6% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 270 nH | 50MHz | RF INDUCTOR | DUAL IN-LINE | 50 | VARIABLE INDUCTOR | - | 0.27 µH | 13.0048mm | 7.7978mm | 7.7978mm | Non-RoHS Compliant | Lead Free | ||
![]() F292CNS-T1063Z Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 82 μH | 2.52MHz | RF INDUCTOR | DUAL IN-LINE | 35 | VARIABLE INDUCTOR | - | 82 µH | - | - | - | - | Contains Lead | ||
![]() 292CNS-T1046Z Toko | In Stock | - | - | Through Hole | Radial | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 6% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 3.3 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 40 | VARIABLE INDUCTOR | - | 3.3 µH | 13.0048mm | 7.7978mm | 7.7978mm | Non-RoHS Compliant | Lead Free | ||
![]() 292CNS-T1048Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Bulk | - | 10% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 10 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 40 | VARIABLE INDUCTOR | - | 4.7 µH | 11.9888mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() 332PN-T1016Z Toko | In Stock | - | - | Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 5% FROM NOMINAL | Bulk | - | 6% | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 330 nH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 55 | VARIABLE INDUCTOR | - | 2.2 µH | 6.1976mm | 5.8928mm | 5.8928mm | Non-RoHS Compliant | Lead Free | ||
![]() E528DN-100064 Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | - | Bulk | E528SN/DN | - | 2 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 294 nH | 57MHz | RF INDUCTOR | RADIAL | 100 | VARIABLE INDUCTOR | 3030 | 0.09 µH | 7.2898mm | 13.0048mm | 13.0048mm | Non-RoHS Compliant | Contains Lead | ||
![]() A119ANS-17152Z Toko | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 10.7 μH | - | - | - | - | - | - | - | 11.9888mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Contains Lead | ||
![]() 126ANS-T1106Z Toko | In Stock | - | - | Through Hole | Radial | - | SOLID LEAD AND PW PIN | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 6% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 10 mH | 0.0796MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 10000 µH | 12.4968mm | 7.493mm | 7.493mm | Non-RoHS Compliant | Lead Free | ||
![]() 294SN-T1015Z Toko | In Stock | - | - | Surface Mount, Through Hole | - | - | PRINTED WIRING PIN | PCB MOUNT VERTICAL ADJUSTER | - | INDUCTANCE IS ADJUSTABLE OVER 6% FROM NOMINAL | Cut Tape (CT) | - | 5% | 5 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 120 nH | 30MHz | RF INDUCTOR | DUAL IN-LINE | 45 | VARIABLE INDUCTOR | - | 1 µH | 5.9944mm | 6.1976mm | 5.8928mm | Non-RoHS Compliant | Contains Lead | ||
![]() BTKANS-9447HM Toko | In Stock | - | - | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | - | 6 | EAR99 | 8504.50.80.00 | YES | 1 | 2.2 μH | 7.96MHz | RF INDUCTOR | DUAL IN-LINE | 60 | VARIABLE INDUCTOR | - | 2.2 µH | 13mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLNS-T1027Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | - | Bulk | - | 10% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 22 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 5600 µH | 13.9954mm | 10.4902mm | 10.4902mm | Non-RoHS Compliant | Lead Free | ||
![]() RWRS-T1018Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | - | - | Bulk | - | 10% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 180 μH | 0.796MHz | RF INDUCTOR | DUAL IN-LINE | 100 | VARIABLE INDUCTOR | - | 180 µH | 13.5mm | - | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() CLNS-T1023Z Toko | In Stock | - | - | Through Hole | - | - | WIRE | PCB MOUNT VERTICAL ADJUSTER | FERRITE | - | Bulk | - | 10% | 6 | EAR99 | 8504.50.80.00 | Unshielded | 1 | 8.2 mH | 0.252MHz | RF INDUCTOR | DUAL IN-LINE | 80 | VARIABLE INDUCTOR | - | 2700 µH | 13.9954mm | 10.4902mm | 10.4902mm | Non-RoHS Compliant | Lead Free |