- Manufacturer
- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Inductance
- Height
- Tolerance
- Alias #
- Series
Attribute column
Categories
Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Base Part Number | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Rated Current-Max | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4901 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4900 | - | - | - | - | 41nH | - | - | - | - | 136 @ 80MHz | - | - | - | - | 0.562 14.27mm | - | - | Non-RoHS Compliant | ||
![]() 4906 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | 4900 | 0.400Lx0.400W 10.16mmx10.16mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4900 | - | - | - | - | 238nH | - | - | - | - | 122 @ 45MHz | - | - | - | - | 0.562 14.27mm | - | - | Non-RoHS Compliant | ||
![]() WVL9EB561K Vishay Dale | In Stock | - | Datasheet | - | - | NO | WIRE | PCB MOUNT VERTICAL ADJUSTER | Ferrite | 105°C | -55°C | INDUCTANCE IS ADJUSTABLE OVER 10% FROM NOMINAL | - | WVL | - | yes | Obsolete | Not Applicable | 2 | - | EAR99 | - | - | 8504.50.80.00 | Bulk | YES | 1 | Cylindrical | - | - | 9.52mm | 5.08mm | 0.508 mm | 560 µH | 0.79MHz | 6.3Ohm | RF INDUCTOR | RADIAL | - | 76 | VARIABLE INDUCTOR | - | 0.194A | - | - | - | ROHS3 Compliant | ||
![]() 4903-RC Bourns, Inc. | In Stock | - | - | - | - | NO | FLAT | PCB MOUNT VERTICAL ADJUSTER | - | - | - | - | - | - | - | - | - | - | 3 | Radial | EAR99 | 105°C | -55°C | 8504.50.80.00 | - | Unshielded | 1 | - | - | 7.0104mm | - | - | - | 152 nH | 75MHz | - | RF INDUCTOR | - | - | - | VARIABLE INDUCTOR | 133 | - | 14.2748mm | 10.16mm | 10.16mm | RoHS Compliant |