- Manufacturer
- TE Internal #
- TE Internal Description
- Passive Component Dimensionsu2009(mm)
- Passive Component Toleranceu2009(%)
- Inductor Typeu2009
- Packaging Methodu2009
- Termination Method to Printed Circuit Boardu2009
- Inductance
- Height
- Tolerance
- Alias #
- Series
Attribute column
Categories
Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Insert Material | Alias # | Contact Sizes | Current Rating (Max)u2009(mA) | DC Resistanceu2009(Ω) | Element Typeu2009 | Inductanceu2009(µH) | Inductor Quality Factoru2009 | Inductor Typeu2009 | Lead Free Status / RoHS Status | Mfr | Package | Package Size Codeu2009 | Packaging Methodu2009 | Passive Component Dimensionsu2009(mm) | Passive Component Toleranceu2009(%) | Product Status | Shieldedu2009 | TE Internal # | TE Internal Description | Termination Method to Printed Circuit Boardu2009 | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Lead Spacing | Note | Inductance | Interface | Shell Size, MIL | Program Memory Size | Q @ Freq | Data Bus Width | Includes | Features | Device Core | Height | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3632A682LT TE Connectivity | 21 |
| - | - | - | - | - | - | - | - | - | - | 90 | 24 | - | 6800 | 100 | - | - | - | - | - | - | - | - | - | Yes | 3-1676944-8 | 3632A 6800UH 15% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36401E4N7BTD TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | Reel | 1 x .5 x .32 | .1 | - | - | 9-1624108-1 | 3640 0402 4.7NH +/-0.1NH 5K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3635BR60PT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 28000 | .0015 | - | .6 | - | - | - | - | - | - | - | - | 25 | - | Yes | 1-1676949-7 | 3635B 0.6UH 25% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2176075-0 TE Connectivity | 15 |
| - | - | - | - | - | - | - | - | 36401H1N0ATDF | - | - | - | - | - | - | High Frequency | - | - | - | - | Reeled | .6 x .3 x .23 | 2 | - | - | 1-2176075-0 | 3640 0201 1.0nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1624112-5 TE Connectivity | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | Taped & Reeled | 1.8 x 1.12 x 1.02 | 2 | - | - | 9-1624112-5 | 3650 0603 0.27uH 2% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2176075-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 36401H0N7ATDF | - | - | - | - | - | - | High Frequency | - | - | - | - | Reeled | .6 x .3 x .23 | 2 | - | - | 2176075-7 | 3640 0201 0.7nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTRA1816F-722J Central | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | -- | Central Technologies | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 2500V (2.5kV) | -55°C ~ 105°C | Tray | MMKP383 | 1.220 L x 0.827 W (31.00mm x 21.00mm) | ±5% | Active | -- | PC Pins | - | - | - | High Pulse, DV/DT | 0.075µF | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | 7.2 mH | - | - | - | 30 @ 125kHz | - | - | -- | - | 0.150 (3.80mm) | 0.827 (21.00mm) | - | -- | ||
![]() CTE528DNASF-100082 Central | In Stock | - | - | Panel Mount | Radial | Flange | Circular | Aluminum | - | -- | - | 16 | - | - | - | - | - | - | -- | Central Technologies | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | 0.299 L x 0.299 W (7.60mm x 7.60mm) | ±8% | Active | -- | - | Receptacle Housing | For Female Sockets | 16 | - | - | Bayonet Lock | Crimp | Y | Unshielded | Environment Resistant | Electroless Nickel | 20-16 | Silver | - | Contacts Not Included | 230 nH | - | -- | - | 60 @ 45MHz | - | -- | -- | - | 0.476 (12.10mm) | - | -- | - | ||
![]() CTCLNSF-T1027Z Central | 69 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | CTCLNSF | 0.413 L x 0.413 W (10.50mm x 10.50mm) | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 mH | - | - | - | 80 @ 252kHz | - | - | - | - | 0.610 (15.50mm) | - | - | - | ||
![]() CTE528SNASF-100072 Central | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | CTE528F | 0.299 L x 0.299 W (7.60mm x 7.60mm) | ±3% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 nH | - | - | - | 60 @ 100MHz | - | - | - | - | 0.476 (12.10mm) | - | - | - | ||
![]() CTE526HNAF-100317 Central | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | CTE526HNF | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ±3% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 nH | - | - | - | 100 @ 100MHz | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() 36541E5N6JTDG TE Connectivity | 44 |
| - | - | - | - | - | - | - | - | 36541E5.6NJTDG | - | - | - | - | - | - | High Frequency | - | - | - | - | Taped & Reeled | 1.15 x .7 x .6 | 5 | - | - | 1-2176086-2 | 3654 0402 5.6nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36541E3N6JTDG TE Connectivity | 44 |
| - | - | - | - | - | - | - | - | 36541E3.6NJTDG | - | - | - | - | - | - | High Frequency | - | - | - | - | Reeled | 1.15 x .7 x .6 | 5 | - | - | 2176086-7 | 3654 0402 3.6nH 5% 2K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/LIN/LPUART/Seria | - | 256 KB | - | 32 Bit | - | - | ARM Cortex-M0+ | - | - | - | - | ||
![]() MGDH1-00011-P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | 5.3 | .014 | - | 1 | - | - | - | - | - | - | - | - | 20 | - | No | 1-1879386-8 | MGDH1-00011 1.0uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2176075-5 TE Connectivity | 15 |
| - | - | - | - | - | - | - | - | 36401H0N5ATDF | - | - | - | - | - | - | High Frequency | - | - | - | - | Reeled | .6 x .3 x .23 | 2 | - | - | 2176075-5 | 3640 0201 0.5nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2176075-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 36401H2N4ATDF | - | - | - | - | - | - | High Frequency | - | - | - | - | Reeled | .6 x .3 x .23 | 2 | - | - | 2-2176075-4 | 3640 0201 2.4nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC15470KT TE Connectivity | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radio Frequency | - | - | - | - | Ammo Packed | 10 x 4.5 | 10 | - | - | 1623990-1 | SC15-10-1037-10 47UH AMMO 1000 | Through Hole - Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36401E2N3ATDF TE Connectivity | 1487 |
| - | - | - | - | - | - | - | - | 36401E2N3CTDF | - | - | - | - | - | - | High Frequency | - | - | - | - | Taped & Reeled | 1 x .5 x .32 | .2 | - | - | 4-1624108-5 | 3640 0402 2.3nH +/-0.2nH 1K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3650/0603LABKIT TE Connectivity | 2212 |
| - | - | - | - | - | - | - | - | - | - | - | - | Wire Wound | - | - | High Frequency | - | - | - | 0603 | - | - | - | - | - | 1-1624110-1 | 3650 0603 LAB KIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36401H8N2JTD TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency | - | - | - | - | Reel | .6 x .3 x .23 | 5 | - | - | 5-2176075-4 | 3640 0201 8.2nH 5% 5K RL | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |