- Manufacturer
- Series
- Packaging
- Height
- Inductance
- Package / Case
- Shielding
- Operating Temperature
- Mount
- Termination
- Tolerance
- Mounting Type
- DC Resistance (DCR) - Parallel
Attribute column
Categories
Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Package/Enclosure | Part Life Cycle Code | Primary Resistance | Risk Rank | RoHS | Special Features | Tradename | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Pin Count | Termination Style | Number of Channels | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Lead Style | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Filter Type | Case/Size Code | Operating Temperature Range | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Frequency Range | Self Resonant Frequency | Isolation Voltage | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Product | Current Saturation - Parallel | Current Saturation - Series | Turns Ratio | Product Length | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG38-1205NSRLTR HALO | In Stock | - | - | - | Surface Mount | - | SMD-6 | - | - | 6 | - | - | - | 1000 | - | - | - | - | 700 mOhms | + 70 C | 0 C | - | - | - | - | - | Details | - | - | - | - | Reel | - | SMD-T1 | - | - | - | - | - | - | - | SMD/SMT | - | Module | - | - | 70 °C | 0 °C | T1/E1 - Line Interface | - | - | - | - | 9.53 mm | - | - | - | - | - | SMD/SMT | Single | 1.2 mH | - | 700 mΩ | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | LAN | - | - | 1:1.15 | - | 5.08 mm | 8.13 mm | 7.11 mm | - | - | - | - | - | ||
![]() TG92-2006P1RL HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | - | - | - | 40 | - | - | - | - | 800 mOhms | + 85 C | - 40 C | - | - | - | - | - | Details | - | - | - | - | Tube | - | TG-10BT | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T | - | - | - | - | - | - | - | - | - | - | SMD/SMT | Single | 35 uH, 200 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | 2.24 mm | 12.7 mm | 7.11 mm | - | - | - | - | - | ||
![]() TG92-4006NCRL HALO | In Stock | - | - | - | - | - | SMD-12 | - | - | - | - | - | - | 29 | - | - | - | - | 500 mOhms | + 70 C | 0 C | - | - | - | 500 mOhms | - | - | - | - | - | - | Tube | - | TG-10BT | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | - | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 kV | - | - | - | - | - | - | - | - | LAN | - | - | - | - | 8.64 mm | 17.15 mm | 11:56 mm | - | - | - | - | - | ||
![]() SRF1280A-1R5Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 7.6mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | - | - | 1.5 μH | - | - | 13.5A | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 7.6mOhm Max | - | - | - | 13.5A | - | - | - | 1.5 μH | 6 μH | 2 | 30.6mOhm Max | 6.77A | - | - | - | - | 31.1A | 15.6A | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF0703A-101M Bourns Inc. | 654 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 879.997547mg | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRF0703A | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 715mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | - | - | 100 μH | - | - | 730mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 715mOhm Max | - | - | - | 730mA | - | - | - | 100 μH | 397.6 μH | 2 | 2.64Ohm Max | 367mA | - | - | - | - | 790mA | 390mA | - | - | 0.142 3.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM3604-33-RC Bourns Inc. | 1382 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.550Lx0.452W 13.97mmx11.48mm | ±20% | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 78mOhm | - | - | - | - | - | - | NO | 2 | 13.97mm | - | - | PM3604 | Not | - | - | - | 33 μH | - | - | 1.6A | - | POWER INDUCTOR | ON CIRCLE | - | GENERAL PURPOSE INDUCTOR | - | - | - | 78mOhm Max | - | - | 1.6A | - | - | - | - | 33 μH | 132 μH | 2 | 310mOhm Max | 800mA | - | 132μH | - | - | - | - | - | - | 0.265 6.73mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRF1280-150M Bourns Inc. | 1125 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e1 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 33.3mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TR, Embossed , 13 Inch | YES | 2 | 12.5mm | - | - | - | Not | - | - | - | 15 μH | 100kHz | - | 5.03A | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | - | - | 33.3mOhm Max | - | 20% | - | 5.03A | - | 100kHz | - | 15 μH | 60 μH | 2 | 129mOhm Max | 2.51A | - | - | - | - | 9.66A | 4.83A | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRF1280-1R0Y Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTION, TRANSFORMER | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRF1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e1 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | 2 | - | - | - | - | - | - | - | - | 1 µH | 0.1MHz | - | - | - | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | 4949 | - | 6.7mOhm Max | 15.5A | - | - | - | - | - | - | - | - | 2 | 26mOhm Max | 7.74A | 15.5A | 4μH | 1μH | - | 40A | 20A | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM3604-100-RC Bourns Inc. | 2020 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.550Lx0.452W 13.97mmx11.48mm | ±20% | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 210mOhm | - | - | - | - | - | - | NO | 2 | 13.97mm | - | - | PM3604 | Not | - | - | - | 100 μH | - | - | 980mA | - | POWER INDUCTOR | ON CIRCLE | - | GENERAL PURPOSE INDUCTOR | - | - | - | 210mOhm Max | - | - | 980mA | - | - | - | - | 100 μH | 400 μH | 2 | 840mOhm Max | 490mA | - | 400μH | - | - | - | - | - | - | 0.265 6.73mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() TG110-BP01NURLTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 450 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | TG110-BP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG04-4004NARL HALO | 2000 | - | - | - | Surface Mount | - | SMD-6 | - | - | 6 | - | - | - | 56 | - | - | - | - | 8 Ohms | + 70 C | 0 C | Surface Mount | - | - | - | - | Compliant | - | - | - | 0 to 70 °C | Tube | - | SMD-56 | - | - | - | - | - | - | - | SMD/SMT | - | Module | - | - | 70 °C | 0 °C | 56/DDS/DS Inteface | - | - | Shielded | - | - | - | - | - | - | 6 | SMD/SMT | Dual | 40 uH | - | 8 Ω | - | Gull wing | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | 1 kHz to 5 MHz | - | 1.5 kV | - | - | - | - | - | - | - | - | WAN | - | - | 1:1 | 8.89 mm | 6.35 mm | 9.65 mm | 8.89 mm | No | - | - | - | - | ||
![]() TG91-1505NZRLTR HALO | In Stock | - | - | - | Surface Mount | - | SMD-24 | - | - | 24 | - | - | - | 400 | - | - | - | - | 800 mOhms | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | SMD-T1 | - | - | - | - | - | - | - | SMD/SMT | - | Module | - | - | 85 °C | -40 °C | T1/E1 Line Interface | - | - | Shielded | - | 15.88 mm | - | - | - | - | - | SMD/SMT | Dual | 500 nH | - | 800 mΩ | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | WAN | - | - | 1:2.4 | - | 5.84 mm | 17.78 mm | 12.19 mm | - | - | - | - | - | ||
![]() TD01-0456NERL HALO | In Stock | - | - | - | Through Hole | - | - | - | - | 6 | - | - | - | 62 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tube | - | TD-T3 | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | T3/DS3/E3/STS-1 Isolation | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | 1:1 | - | - | - | - | No | - | - | - | - | ||
![]() CMFP080604GN900MNC Samsung Semiconductor | 38059 | - | - | - | - | - | - | - | - | - | - | - | - | - | SAMSUNG ELECTRO-MECHANICS | Samsung Electro-Mechanics | CMFP080604GN900MNC | CMFP080604GN900MNC | - | - | - | - | 1.25*1.0*0.5 | Active | - | 5.78 | - | - | - | 5V | - | - | - | EXC24CR | - | ±30% | - | - | - | - | - | - | EAR99 | - | 220 Ohms | - | - | - | - | 8504.50.80.00 | - | - | - | - | compliant | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM3604-5-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 4 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM3600 | 0.550Lx0.452W 13.97mmx11.48mm | ±20% | - | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 19mOhm | - | - | - | - | - | - | NO | 2 | - | - | - | PM3604 | - | - | - | - | 5 μH | - | - | 3.3A | - | POWER INDUCTOR | ON CIRCLE | - | GENERAL PURPOSE INDUCTOR | - | - | - | 19mOhm Max | - | - | - | - | - | - | - | 5 μH | 20 μH | 2 | 76mOhm Max | 1.65A | 3.3A | - | - | - | - | - | - | - | 0.265 6.73mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRF1280A-6R8Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4.099993g | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRF1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 18.3mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | - | - | 6.8 μH | - | - | 7.34A | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 18.3mOhm Max | - | - | - | 7.34A | - | - | - | 6.8 μH | 27.2 μH | 2 | 65.6mOhm Max | 3.67A | - | - | - | - | 13.3A | 6.67A | - | - | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TG42-4406NCRL HALO | In Stock | - | - | - | - | - | SMD-12 | - | - | 12 | - | - | - | 29 | - | - | - | - | 600 mOhms | + 70 C | 0 C | - | - | - | 600 mOhms | - | Compliant | - | - | - | - | Tube | - | TG-10BT | - | - | - | - | - | - | - | SMD/SMT | - | Module | - | - | 70 °C | 0 °C | 10 Base-T Interface | - | - | Shielded | - | - | - | - | - | - | - | SMD/SMT | Single | 140 uH | - | 600 mΩ | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | 4.5 kV | - | - | - | - | - | - | - | - | LAN | - | - | 1:1 | - | 8.64 mm | 17.15 mm | 11.56 mm | - | - | - | Contains Lead | - | ||
![]() TG110-S141N2RL HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | - | - | - | 40 | - | - | - | - | 900 mOhms | + 70 C | 0 C | - | - | - | - | - | - | - | Ultra | - | - | Tube | - | TG110 | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | 10/100 Base-TX Interface | - | - | Shielded | - | - | - | - | - | - | - | SMD/SMT | Single | 350 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | - | - | - | ||
![]() TG43-4406NCRLTR HALO | In Stock | - | - | - | - | - | SMD-12 | - | - | - | - | - | - | 300 | - | - | - | - | 600 mOhms | + 70 C | 0 C | Surface Mount | - | - | 600 mOhms | - | Details | - | - | - | - | Reel | - | TG-10BT | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | - | - | - | 12 | SMD/SMT | Single | 140 uH | - | - | - | Gull wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 kV | - | - | - | - | - | - | - | - | LAN | - | - | 1:1/1:1.414 | 17.15 mm | 8.64 mm | 17.15 mm | 11.56 mm | - | - | - | - | - | ||
![]() TG110-S139N2RL HALO | In Stock | - | - | - | - | - | SMD-16 | - | - | - | - | - | - | 40 | - | - | - | - | 1.1 Ohms | + 70 C | 0 C | - | - | - | 900 mOhms | - | - | - | Ultra | - | - | Tube | - | TG110 | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | 10/100 Base-TX Interface | - | - | Shielded | - | - | - | - | - | - | - | SMD/SMT | Single | 900 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | - | - | - |