- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Halogen Free | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQP03TG1N4B02D Murata Electronics | 90000 |
| Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 6GHz | - | - | - | - | Non-Magnetic | - | - | - | - | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | - | LQP03 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | TR, Paper, 7 Inch | NO | 1 | - | Chip | - | 600mA | - | - | - | - | - | - | 1.4nH | 500MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | - | - | - | 0.6A | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-1008F-1R5G-T Abracon LLC | 136193 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | - | 190MHz | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 630mA | - | Unshielded | - | - | - | - | 630mA | - | - | 2520 | 1008 | - | - | 1.5μH | 7.9MHz | 760mOhm Max | 1A | - | - | 35 @ 50MHz | - | - | - | - | 41 | - | - | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.79mm | - | - | RoHS Compliant | - | - | ||
![]() NRS6028T6R0MMGK Taiyo Yuden | 19900 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 30MHz | - | - | - | - | Ferrite | - | - | - | - | - | -25°C~125°C | Tape & Reel (TR) | 2012 | NR, S Type | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 6.2mm | Chip | - | 2.5A | - | - | - | - | 4.7mm | - | 6μH | 100kHz | 52mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | Halogen Free | - | - | - | - | - | 20% | - | - | 2.5A | - | 2.8mm | 0.110 2.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0805-R39G-T Abracon LLC | 547 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | 560MHz | - | - | - | - | Ceramic | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 290mA | - | Unshielded | - | - | - | - | 290mA | - | - | 2012 | 0805 | - | - | 390nH | 100MHz | 1.5Ohm Max | 1A | - | - | 35 @ 250MHz | - | - | - | - | 35 | - | - | - | - | - | - | - | - | 1.5494mm | 0.061 1.55mm | 2.286mm | 1.7272mm | - | - | RoHS Compliant | - | - | ||
![]() VLCF5020T-150MR71 TDK Corporation | 5500 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 214mOhm | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.2mm | - | - | 710mA | - | Not | - | - | - | - | 15μH | 100kHz | 256mOhm Max | 710mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 710mA | 1.3A | - | 2mm | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SLF10165T-220M2R43PF TDK Corporation | 100000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | SLF | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 53.8mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.4mm | Rectangular | - | 2.4A | - | Not | - | - | - | - | 22μH | 100kHz | 53.8mOhm Max | 2.43A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.7A | - | 4040 | - | - | 20% | - | - | - | - | 7mm | 0.268 6.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AIMC-0402-2N2S-T Abracon LLC | 12 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | 6GHz | - | - | - | - | Ceramic | - | - | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 300mA | TR | NO | 1 | - | - | - | 400mA | - | - | 1005 | 0402 | - | - | 2.2nH | 100MHz | 200mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 9 | - | - | - | 9 | - | - | - | - | - | - | - | - | 500μm | 0.026 0.65mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SDR1307A-560K Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 7.2MHz | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 2.5A | - | Not | - | - | - | - | 56μH | 100kHz | 100mOhm Max | 2.5A | - | - | 22 @ 2.52MHz | - | - | - | 3.8A | - | - | - | - | 10% | - | - | 2.5A | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQH43NN681J03L Murata Electronics | 14000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | 2.5MHz | - | - | - | - | Ferrite | - | - | - | - | Q MEASURED AT 796 KHZ | -40°C~105°C | Tape & Reel (TR) | - | LQH43 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 17Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 65mA | - | - | 4532 | 1812 | - | - | 680μH | 1kHz | 17Ohm Max | 65mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | - | - | 40 | - | - | - | - | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1608-6R8M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 45MHz | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 4.45mm | Rectangular | - | - | - | - | - | - | - | - | 6.8μH | 0.1MHz | 130mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | 15.5 @ 7.96MHz | - | - | - | 1.2A | - | 2618 | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 7443330470 Würth Elektronik | 570 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | 49MHz | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-HCC | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 13A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 9.9mOhm Max | - | - | - | - | - | - | - | 15A | - | - | - | - | 20% | - | - | - | - | - | 0.382 9.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELJFA1R0KF Panasonic | 14000 | - | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | 0.69 Ω | - | PANASONIC CORP | Panasonic Electronic Components | ELJFA1R0KF | FA | - | Obsolete | 5.57 | Yes | 115 MHz | Q MEASURED AT 25.2 MHZ | - | - | - | - | - | 10% | e2 | Yes | - | - | - | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | - | 7.96 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | NO | 0.23 A | - | 1 µH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDE6603-681M Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 3MHz | - | - | - | - | Ferrite | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.45mm | - | - | 120mA | - | Not | - | - | - | - | 680μH | 100kHz | 9.2Ohm Max | 120mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 140mA | - | - | - | - | 20% | - | 120mA | 120mA | - | 2.92mm | 0.115 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM42S-220-RC Bourns Inc. | 20 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 29MHz | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 410mA | - | - | - | - | - | - | 22μH | 0.1MHz | 300mOhm Max | 880mA | POWER INDUCTOR | DUAL ENDED | 7 @ 2.52MHz | 7 | - | - | 650mA | - | 1919 | - | - | - | - | - | - | - | 1.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM42S-330-RC Bourns Inc. | 20 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 21MHz | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | 33μH | 0.1MHz | 420mOhm Max | 730mA | POWER INDUCTOR | DUAL ENDED | 7 @ 2.52MHz | 7 | - | - | 500mA | - | 1919 | - | - | - | - | - | - | - | 1.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-100M Bourns Inc. | 9 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 29MHz | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.1A | - | Shielded | - | - | - | - | 2.1A | SRR0905 | Not | - | - | - | - | 10μH | 100kHz | 60mOhm Max | 2.1A | - | - | 39 @ 2.52MHz | - | - | - | - | 39 | - | - | - | - | - | 2.1A | - | - | 4.5mm | 0.189 4.80mm | 9.906mm | 9.906mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0805-181K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 4.8MHz | - | - | - | - | Ferrite | - | - | - | - | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | - | 350mA | - | Not | - | - | - | - | 180μH | 1kHz | 1.05Ohm Max | 350mA | POWER INDUCTOR | DUAL ENDED | 41 @ 796kHz | - | - | - | 620mA | 41 | - | - | - | 10% | - | 350mA | 350mA | - | 4.7mm | 0.185 4.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE6603-331M Bourns Inc. | 42948 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 5MHz | - | - | - | - | Ferrite | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.45mm | - | - | 160mA | - | - | - | - | - | - | 330μH | 100kHz | 3.8Ohm Max | 160mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 180mA | - | - | - | - | 20% | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1028-221Y Bourns Inc. | 50 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | Shielded | - | - | - | - | - | SRU1028 | - | - | - | - | - | 220μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.122 3.10mm | 10.0076mm | 10.0076mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5300-08-RC Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | - | 100MHz | - | - | - | - | Ferrite | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | - | 1.8A | - | Not | - | - | - | 25.4mm | 3.9μH | 7.96MHz | 60mOhm Max | 1.8A | RF INDUCTOR | - | - | - | - | - | 1.5A | - | - | - | - | - | - | 1.8A | - | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | - | - |