Abracon LLC AISC-1008F-1R5G-T
Abracon LLC AISC-1008F-1R5G-T
feed

Abracon LLC AISC-1008F-1R5G-T

Manufacturer No:

AISC-1008F-1R5G-T

Manufacturer:

Abracon LLC

Utmel No:

18-AISC-1008F-1R5G-T

Package:

1008 (2520 Metric)

ECAD Model:

Description:

Inductor RF Wirewound 1.5uH 2% 7.9MHz 35Q-Factor Ferrite 0.63A 0.76Ohm DCR 1008 T/R

Quantity:

Unit Price: $0.198381

Ext Price: $0.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 136193

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.198381

    $0.20

  • 10

    $0.187152

    $1.87

  • 100

    $0.176558

    $17.66

  • 500

    $0.166565

    $83.28

  • 1000

    $0.157136

    $157.14

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AISC-1008F-1R5G-T information

Specifications
Documents & Media
Product Details
Product Comparison
Abracon LLC AISC-1008F-1R5G-T technical specifications, attributes, parameters and parts with similar specifications to Abracon LLC AISC-1008F-1R5G-T.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1008 (2520 Metric)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    1008 (2520 Metric)
  • Frequency-Self-Resonant
    190MHz
  • Material-Core
    Ferrite
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    AISC-1008F
  • Published
    2008
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.115Lx0.110W 2.92mmx2.79mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±2%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    SMD/SMT
  • Type
    Wirewound
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    125°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    630mA
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    630mA
  • Case Code (Metric)

    Case Code (Metric) in electronic components refers to a standardized system that specifies the dimensions of surface-mount devices (SMD) in millimeters, consisting of a four-digit number where the first two digits represent the width and the last two digits represent the height of the component, measured in tenths of a millimeter. The metric case codes are standardized by organizations such as the EIA and IEC, and are often compared to the Imperial code which uses inches, allowing for easier identification and selection of components across different regions and industries. This coding system is widely used in the design and manufacturing of electronic devices, particularly in applications requiring compact and efficient component layouts, and is essential for engineers and designers to ensure proper component selection and facilitate the assembly process in electronic manufacturing.

    2520
  • Case Code (Imperial)

    The term "Case Code (Imperial)" in electronic components refers to a standardized system used to specify the physical dimensions and package types of components, particularly capacitors and resistors. This code helps manufacturers and engineers identify the size and form factor of the component, ensuring compatibility with circuit designs and PCB layouts. In the context of electronic components, the Case Code (Imperial) typically follows a numerical format that indicates the length and width of the component in inches. For example, a Case Code of 1206 signifies a component that measures 0.12 inches by 0.06 inches. This coding system is essential for selecting the correct components for specific applications, as it provides a quick reference to the physical characteristics of the part, including its footprint and mounting style.

    1008
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    1.5μH
  • Test Frequency

    a statistical procedure for assessing data that contain counts or the numbers of occurrences of various categories or classes.

    7.9MHz
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    760mOhm Max
  • Max DC Current

    Max DC Current refers to the maximum amount of direct current (DC) that an electronic component can safely handle without being damaged. This parameter is crucial for determining the operational limits of the component and ensuring that it functions within its specified range. Exceeding the maximum DC current rating can lead to overheating, performance degradation, or even permanent damage to the component. It is important to carefully consider this parameter when designing circuits or selecting components to ensure reliable and safe operation.

    1A
  • Q @ Freq

    Q @ Freq is a parameter used to describe the quality factor of an electronic component at a specific frequency. The quality factor, or Q factor, is a measure of the efficiency of an electronic component in storing and releasing energy. A higher Q factor indicates lower energy losses and better performance. By specifying the Q factor at a particular frequency, manufacturers provide valuable information about the component's performance characteristics under specific operating conditions. Designers can use this information to select components that meet their requirements for efficiency and performance in their electronic circuits.

    35 @ 50MHz
  • Q Factor

    The Q Factor, also known as Quality Factor, is a parameter used to describe the efficiency of an electronic component or circuit. It is a dimensionless quantity that represents the ratio of energy stored in a component to the energy dissipated as heat or losses. A higher Q Factor indicates lower energy losses and better performance of the component or circuit. In practical terms, a higher Q Factor means that the component can store energy for longer periods and has a narrower bandwidth for a given resonant frequency. Components like inductors, capacitors, and resonant circuits are often characterized by their Q Factor to assess their performance and suitability for specific applications.

    41
  • Height
    2.286mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.090 2.29mm
  • Length
    2.8956mm
  • Width
    2.79mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Abracon LLC AISC-1008F-1R5G-T.

Product Description

AISC-1008F-1R5G-T Fixed Inductor from Abracon LLC

The AISC-1008F-1R5G-T is a high-performance, fixed inductor designed by Abracon LLC. This component is part of the AISC-1008F series and is optimized for various electronic applications requiring stable and efficient inductive performance.

Features

  • High Current Rating: The AISC-1008F-1008 (2520 Metric) series supports a maximum DC current of 630mA, making it suitable for applications with moderate to high current requirements.
  • Low DC Resistance: With a maximum DC resistance (DCR) of 760mOhm, this inductor ensures minimal power loss and efficient energy transfer.
  • Frequency-Self-Resonant: Operating at a frequency-self-resonant point of 190MHz, this inductor provides optimal performance in a wide range of frequencies.
  • Compact Design: Measuring 2.92mm in length and 2.79mm in width, the AISC-1008F-1008 (2520 Metric) is designed to be compact and space-efficient.
  • Surface Mount Technology (SMT): The termination type is SMD/SMT, facilitating easy integration into modern PCB designs.
  • Temperature Stability: Operating within a temperature range of -40°C to 125°C, this inductor ensures reliable performance under various environmental conditions.
  • RoHS Compliance: The AISC-1008F-1008 (2520 Metric) is RoHS compliant, adhering to environmental regulations and ensuring sustainability.

Applications

  1. Primary Applications:
  2. Filtering Circuits: The AISC-1008F-1008 (2520 Metric) is ideal for use in filtering circuits due to its high Q factor and low DC resistance.
  3. Power Supplies: Its ability to handle moderate currents makes it suitable for power supply applications where efficient energy transfer is crucial.
  4. Audio Equipment: The compact size and high frequency response make it suitable for audio equipment designs requiring precise filtering.

  5. Secondary Applications:

  6. RF Circuits: The inductor's high Q factor at 50MHz makes it suitable for RF circuit applications where signal integrity is critical.
  7. Medical Devices: The temperature stability and compact design make it a good fit for medical device applications where space efficiency is important.

Alternative Parts

If the AISC-1008F-1008 (2520 Metric) is not available or if you need an alternative solution, consider the following parts from Abracon LLC:

  • AISC-1008F-1R5G-T: This part has similar specifications but may have different tolerance levels or other minor variations.
  • Other Series from Abracon LLC: Depending on your specific requirements, other series like the AISC-1008F-1R5G-T may offer similar performance characteristics.

Embedded Modules

The AISC-1008F-1008 (2520 Metric) is commonly used in various embedded modules designed for:

  • Microcontroller Boards: Many microcontroller boards use this inductor for filtering and power supply applications.
  • System-on-Chip (SoC) Modules: The compact size and high performance make it suitable for integration into SoC modules.
  • Wireless Communication Modules: The high frequency response and low DC resistance make it ideal for wireless communication modules requiring precise filtering.

In summary, the AISC-1008F-1008 (2520 Metric) is a versatile fixed inductor designed to meet the needs of modern electronic designs requiring efficient inductive performance. Its compact size, high current rating, and temperature stability make it an excellent choice for various applications ranging from filtering circuits to RF circuits.

The three parts on the right have similar specifications to Abracon LLC & AISC-1008F-1R5G-T.
  • Image
    Part Number
    Manufacturer
    Inductance
    Tolerance
    Current Rating
    Shielding
    DC Resistance (DCR)
    Q Factor
    Test Frequency
    Mount
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • AISC-1008F-1R5G-T

    AISC-1008F-1R5G-T

    1.5μH

    ±2%

    630 mA

    Unshielded

    760mOhm Max

    41

    7.9 MHz

    Surface Mount

    136193
    $0.198381
  • AISC-0805F-1R5G-T

    1.5μH

    ±2%

    225 mA

    Unshielded

    1.45Ohm Max

    15

    7.9 MHz

    Surface Mount

    1367
    $0.303555

    Same as the main part number.

AISC-1008F-1R5G-T Relevant information

Related Categories
Similar Products
The following parts include "AISC-1008F-1R5G-T" in Abracon LLC AISC-1008F-1R5G-T.
  • Part Number
  • Manufacturer
  • Package
  • Description