- Manufacturer
- RoHS Status
- Shielding
- Tolerance
- Inductance
- DC Resistance (DCR)
- Material-Core
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Categories
Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDE0805A-100M Bourns Inc. | 13100 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 27.5MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | 3.2A | - | - | - | - | - | - | - | - | 10μH | 1MHz | 70mOhm Max | - | - | - | - | - | - | - | 2.6A | - | - | - | - | 20% | - | 3.2A | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LQP02HQ8N2H02E Murata Electronics | 42566 |
| Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 5.1GHz | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | - | - | - | - | Thin Film | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 300mA | - | - | 0402 | 1005 | - | - | - | - | 8.2nH | 500MHz | 500mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | - | 0.013 0.32mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5800-680-RC Bourns Inc. | 41 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 145mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 804mA | Not | - | - | - | - | - | - | 635 μm | 68μH | 1kHz | 166mOhm Max | 900mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 1.4A | - | - | - | - | 10% | 804mA | - | - | - | - | - | 6.99mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LQW15AN75NJ00D Murata Electronics | 18 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | 2.4GHz | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | Q MEASURED AT 150 MHZ | -55°C~125°C | Tape & Reel (TR) | - | LQW15 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR, Paper, 7 Inch | NO | 1 | 600μm | - | 135mA | Not | - | 1005 | 0402 | - | - | - | - | 75nH | 100MHz | 2.1Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | - | 20 | - | - | 20 | - | - | - | - | 135mA | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5900-220-RC Bourns Inc. | 77 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 26mOhm | - | - | - | - | 8504.50.80.00 | - | 3.8A | - | NO | 1 | - | Bobbin Core | 4A | Not | - | - | - | - | - | - | 812.8 μm | 22μH | 1kHz | 30mOhm Max | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 5.7A | - | - | - | - | 10% | 4A | - | - | - | - | - | 11.51mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AISC-0805-R27J-T Abracon LLC | 50 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | 680MHz | - | Ceramic | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 350mA | - | Unshielded | - | 1.73mm | - | 350mA | - | - | 2012 | 0805 | - | - | - | - | 270nH | 100MHz | 1Ohm Max | 350mA | - | - | 38 @ 250MHz | - | - | - | - | 40 | - | - | - | 5% | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SBC3-470-142 KEMET | 2078 |
| Datasheet | 27 Weeks | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2016 | SBC | 0.354Dia 9.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Unshielded | - | - | Cylindrical | 1.4A | - | - | - | - | - | 3.5mm | 5.5mm | 0.4 mm | 47μH | 10kHz | 120mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5256-RC Bourns Inc. | 41 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | 5200 | 0.560Diax1.250L 14.22mmx31.75mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 260mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Tubular | 2A | Not | - | - | - | - | 31.75mm | - | - | 500μH | 1kHz | 260mOhm Max | 2A | - | - | - | - | - | - | - | - | - | - | - | 20% | 2A | - | 990kHz | - | - | - | 14.22mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM54-150M-RC Bourns Inc. | 41 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 20MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 1.3A | Not | - | - | - | - | - | - | - | 15μH | 1kHz | 140mOhm | 1.3A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 1.6A | - | - | - | - | 20% | 1.3A | 1.3A | - | - | - | - | 5.8mm | 4.5mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDE0805A-470K Bourns Inc. | 13100 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 12.1MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | 1.7A | - | - | - | - | - | - | - | - | 47μH | 1MHz | 180mOhm Max | - | - | - | - | - | - | - | 1.4A | - | - | - | - | 10% | - | 1.7A | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FP1010V5-R120-R Eaton - Electronics Division | 1547 |
| - | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | 98A | - | 100 kHz | Ferrite | 68 A | 185 uOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | - | FP1010 | 0.382" L x 0.264" W (9.70mm x 6.70mm) | ±10% | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | 68 A | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 120 nH | - | 203mOhm Max | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Wirewound | Power Inductors | - | - | - | 0.394" (10.00mm) | - | - | - | - | - | - | - | ||
![]() AISC-0603-R11J-T Abracon LLC | 1101 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | 1.7GHz | - | Ceramic | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -25°C | Ceramic, Wirewound | - | - | 250mA | - | Unshielded | - | 1.12mm | - | 250mA | - | - | - | - | - | - | - | - | 110nH | 150MHz | 730mOhm Max | 300mA | - | - | 32 @ 150MHz | - | - | - | - | 35 | - | - | - | 5% | - | - | - | - | - | - | - | 970μm | 0.040 1.02mm | 1.778mm | 760μm | No | - | RoHS Compliant | - | - | ||
![]() MLG1005S3N0BTD25 TDK Corporation | 300000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | 5.5GHz | - | Ceramic, Non-Magnetic | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Rectangular | 800mA | - | - | 1005 | 0402 | - | - | - | - | 3nH | 100MHz | 200mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 7 | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7440420018 Würth Elektronik | 813 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 1919 (4848 Metric) | - | - | - | - | - | - | - | 100MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | 2.35A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 1.8μH | - | 58mOhm Max | - | - | - | - | - | - | - | 2.4A | - | - | - | - | 30% | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AISC-1008-R0047J-T Abracon LLC | 3514 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | 6GHz | - | Ceramic | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | - | Unshielded | - | 2.79mm | - | 1A | - | - | 2520 | 1008 | - | - | - | - | 4.7nH | 50MHz | 110mOhm Max | 1A | - | - | 50 @ 1.5GHz | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CPI1008K1R5R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 25% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2014 | CPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 2.2mm | - | 1.5A | - | - | - | - | - | - | - | - | 1.5μH | 1MHz | 130mOhm | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 1.5A | - | - | - | - | - | 1.1mm | 0.039 1.00mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() CPI1008K1R2R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 25% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2014 | CPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 2.2mm | - | 1.6A | - | - | - | - | - | - | - | - | 1.2μH | 1MHz | 110mOhm | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 1.6A | - | - | - | - | - | 1.1mm | 0.039 1.00mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() LQP02TN3N1B02D Murata Electronics | 20000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 6GHz | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | LQP02 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Thick Film | 1.3Ohm | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 220μm | Rectangular | 180mA | Not | - | 0402 | 1005 | - | - | - | - | 3.1nH | 500MHz | 1.3Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | - | 0201 | 0.18A | - | 180mA | - | - | - | - | - | - | - | 0.009 0.23mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CDRH8D28NP-330NC Sumida America Components Inc. | 3284 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2012 | CDRH8D28 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 8.3mm | - | 1.45A | - | - | - | - | - | - | - | - | 33μH | 100kHz | 156mOhm Max | 1.45A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.3A | - | - | 3232 | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2301-V-RC Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2003 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 16.51mm | Vertical Mount | 20A | Not | - | - | - | 14.22mm | - | - | 1.6764 mm | 10μH | 1kHz | 5mOhm Max | 20A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 20A | 20A | - | - | - | - | 32.51mm | 16.5mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |