Abracon LLC AISC-0603-R11J-T
Abracon LLC AISC-0603-R11J-T
feed

Abracon LLC AISC-0603-R11J-T

Manufacturer No:

AISC-0603-R11J-T

Manufacturer:

Abracon LLC

Utmel No:

18-AISC-0603-R11J-T

Package:

Nonstandard

ECAD Model:

Description:

FIXED IND 110NH 250MA 730 MOHM

Quantity:

Unit Price: $0.282820

Ext Price: $0.28

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1101

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.282820

    $0.28

  • 10

    $0.266811

    $2.67

  • 100

    $0.251709

    $25.17

  • 500

    $0.237461

    $118.73

  • 1000

    $0.224020

    $224.02

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AISC-0603-R11J-T information

Specifications
Documents & Media
Product Details
Product Comparison
Abracon LLC AISC-0603-R11J-T technical specifications, attributes, parameters and parts with similar specifications to Abracon LLC AISC-0603-R11J-T.
  • Type
    Parameter
  • Factory Lead Time
    26 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Nonstandard
  • Number of Pins
    2
  • Frequency-Self-Resonant
    1.7GHz
  • Material-Core
    Ceramic
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    AISC-0603
  • Published
    2008
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.071Lx0.044W 1.80mmx1.12mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    SMD/SMT
  • Type
    Wirewound
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    125°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -25°C
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Ceramic, Wirewound
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    250mA
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    1.12mm
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    250mA
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    110nH
  • Test Frequency

    a statistical procedure for assessing data that contain counts or the numbers of occurrences of various categories or classes.

    150MHz
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    730mOhm Max
  • Max DC Current

    Max DC Current refers to the maximum amount of direct current (DC) that an electronic component can safely handle without being damaged. This parameter is crucial for determining the operational limits of the component and ensuring that it functions within its specified range. Exceeding the maximum DC current rating can lead to overheating, performance degradation, or even permanent damage to the component. It is important to carefully consider this parameter when designing circuits or selecting components to ensure reliable and safe operation.

    300mA
  • Q @ Freq

    Q @ Freq is a parameter used to describe the quality factor of an electronic component at a specific frequency. The quality factor, or Q factor, is a measure of the efficiency of an electronic component in storing and releasing energy. A higher Q factor indicates lower energy losses and better performance. By specifying the Q factor at a particular frequency, manufacturers provide valuable information about the component's performance characteristics under specific operating conditions. Designers can use this information to select components that meet their requirements for efficiency and performance in their electronic circuits.

    32 @ 150MHz
  • Q Factor

    The Q Factor, also known as Quality Factor, is a parameter used to describe the efficiency of an electronic component or circuit. It is a dimensionless quantity that represents the ratio of energy stored in a component to the energy dissipated as heat or losses. A higher Q Factor indicates lower energy losses and better performance of the component or circuit. In practical terms, a higher Q Factor means that the component can store energy for longer periods and has a narrower bandwidth for a given resonant frequency. Components like inductors, capacitors, and resonant circuits are often characterized by their Q Factor to assess their performance and suitability for specific applications.

    35
  • Inductance Tolerance

    Inductance tolerance is a specification that indicates the acceptable range of variation in the inductance value of an electronic component, such as an inductor or a transformer. It is expressed as a percentage or a specific value and represents the maximum deviation from the specified inductance value. A tighter tolerance indicates a more precise and consistent inductance value, which is important for maintaining the desired performance and accuracy in electronic circuits. Manufacturers provide inductance tolerance values to ensure that the components meet the required specifications and perform reliably in different applications.

    5%
  • Height
    970μm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.040 1.02mm
  • Length
    1.778mm
  • Width
    760μm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Abracon LLC AISC-0603-R11J-T.

Product Description: AISC-0603-R11J-T Fixed Inductor from Abracon LLC

1. Description

The AISC-0603-R11J-T is a fixed inductor designed by Abracon LLC, specifically engineered for surface mount applications. This ceramic, wirewound inductor is part of the AISC-0603 series and offers reliable performance in various electronic circuits. With its compact size and robust construction, it is ideal for use in high-frequency applications where miniaturization is crucial.

2. Features

  • Current Rating: The AISC-0603-R11J-T can handle a maximum DC current of 300mA, ensuring reliable operation in a wide range of applications.
  • DC Resistance (DCR): The maximum DC resistance is 730mOhm, providing a stable inductive response.
  • Frequency-Self-Resonant: Operating up to 1.7GHz, this inductor is suitable for high-frequency applications such as RF circuits.
  • Inductance and Tolerance: With an inductance of 110nH and a tolerance of ±5%, it offers precise inductive values for precise circuit design.
  • Operating Temperature Range: The inductor operates between -40°C and 125°C, making it suitable for use in both low-temperature and high-temperature environments.
  • Mounting Type: Designed for surface mount technology (SMT), it simplifies the assembly process and reduces board space requirements.
  • RoHS Compliance: The AISC-0603-R11J-T is RoHS compliant, ensuring environmental sustainability and regulatory compliance.

3. Applications

  1. Primary Applications:
  2. RF Circuits: The high-frequency self-resonant frequency makes it suitable for use in RF circuits, such as filters and resonators.
  3. Power Supplies: Its stable inductive response and high current rating make it ideal for use in power supply filtering applications.
  4. High-Frequency Filters: The inductor's precise inductance value and high Q factor (35) make it suitable for use in high-frequency filters.

  5. Secondary Applications:

  6. Audio Equipment: The AISC-0603-R11J-T can be used in audio equipment such as amplifiers and audio filters due to its high-frequency capabilities.
  7. Medical Devices: Its reliability and stability make it a good choice for medical devices requiring precise electrical components.

4. Alternative Parts

For those looking for alternative parts with similar specifications, consider the following options: - Alternative Part 1: The AISC-0603-R11J-T can be replaced by other Abracon LLC inductors within the same series (e.g., AISC-0603-R11J-T). - Alternative Part 2: Other ceramic wirewound inductors from different manufacturers like Murata or TDK may also serve as alternatives based on specific requirements.

5. Embedded Modules

The AISC-0603-R11J-T is commonly used in various embedded modules including: - RF Modules: Integrated into RF modules for wireless communication systems. - Power Management Modules: Used in power management modules for efficient power supply management. - Audio Processing Modules: Embedded in audio processing modules for high-quality audio filtering and amplification.

In summary, the AISC-0603-R11J-T from Abracon LLC is a versatile fixed inductor designed for high-frequency applications with excellent stability and reliability. Its compact size, precise inductance value, and wide operating temperature range make it an ideal choice for various electronic circuits requiring precise inductive components.

The three parts on the right have similar specifications to Abracon LLC & AISC-0603-R11J-T.
AISC-0603-R11J-T Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products