- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Type
- Manufacturer
- Mounting Type
- Features
- Package / Case
- Resolution
Attribute column
Categories
Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Weight | Base Product Number | Color Sensing | Contact Finish Mating | Contact Materials | Image Size | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of frames per second | Package | Pixel Size - W x H | Primary Material | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Color | Applications | Fastening Type | Voltage - Supply | Orientation | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Operating Supply Voltage | Number of Resistors | Circuit Type | Power Per Element | Resolution | Sensor Type | Resistor-Ratio-Drift | Light Source | Resistance (Ohms) | Resistor Matching Ratio | Features | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | Height Seated (Max) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LG10A65PUQ Banner Engineering Corporation | 906 |
| - | - | - | - | - | - | - | - | - | - | LG10A65 | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | - | Obsolete | - | -10°C ~ 50°C | - | - | LG10 | - | - | - | - | - | - | - | 2D Laser Displacement Sensor | - | - | - | 12 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | - | - | - | - | - | - | - | - | - | - | - | 73.7mm ~ 124.5mm | 0.6mm x 0.8mm | - | - | - | - | - | - | ||
![]() IVU2PTGI08 Banner Engineering Corporation | 566 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | IVU2PT | RGB | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | - | Active | - | 0°C ~ 40°C | - | - | IVU | - | - | - | - | - | - | - | Imaging Camera | - | - | - | 10 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | 12 VDC to 30 VDC | - | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | Integrated (Infrared) | - | - | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() IVU2PRBR25 Banner Engineering Corporation | 579 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | IVU2PR | Monochrome | - | - | 752 H x 480 V | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | - | - | Active | - | 0°C ~ 40°C | - | - | IVU | - | - | - | - | - | - | - | Imaging Camera | - | - | - | 10 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | 10 VDC to 30 VDC | - | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | Integrated (Red) | - | - | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() IVU2PRGX08 Banner Engineering Corporation | 659 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | IVU2PR | RGB | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | - | Active | - | 0°C ~ 40°C | - | - | IVU | - | - | - | - | - | - | - | Imaging Camera | - | - | - | 10 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | 12 VDC to 30 VDC | - | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | - | - | - | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() IVU2PRGB08 Banner Engineering Corporation | 871 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | IVU2PR | RGB | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | - | Active | - | 0°C ~ 40°C | - | - | IVU | - | - | - | - | - | - | - | Imaging Camera | - | - | - | 10 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | 12 VDC to 30 VDC | - | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | Integrated (Blue) | - | - | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() IVU2PTGR16 Banner Engineering Corporation | 574 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | IVU2PT | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | - | Active | - | 0°C ~ 40°C | - | - | IVU | - | - | - | - | - | - | - | Imaging Camera | - | - | - | 10 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | - | - | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | Integrated (Red) | - | - | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() IVU2PRGX12 Banner Engineering Corporation | 588 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | IVU2PR | RGB | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | - | Active | - | 0°C ~ 40°C | - | - | IVU | - | - | - | - | - | - | - | Imaging Camera | - | - | - | 10 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | 12 VDC to 30 VDC | - | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | - | - | - | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() IVU2PRGI12 Banner Engineering Corporation | 821 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | IVU2PR | RGB | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | - | Active | - | 0°C ~ 40°C | - | - | IVU | - | - | - | - | - | - | - | Imaging Camera | - | - | - | 10 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | 12 VDC to 30 VDC | - | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | Integrated (Infrared) | - | - | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() IVU2PRGR16 Banner Engineering Corporation | 997 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | IVU2PR | RGB | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | - | Active | - | 0°C ~ 40°C | - | - | IVU | - | - | - | - | - | - | - | Imaging Camera | - | - | - | 10 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | 12 VDC to 30 VDC | - | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | Integrated (Red) | - | - | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() IVU2PRBR06 Banner Engineering Corporation | 527 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | IVU2PR | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | - | Active | - | 0°C ~ 40°C | - | - | IVU | - | - | - | - | - | - | - | Imaging Camera | - | - | - | 10 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | - | - | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | Integrated (Red) | - | - | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() FQ2-S25100F Omron Automation and Safety | 779 | - | Datasheet | 2 Weeks | Standard | Chassis Mount | - | - | - | - | - | 0.353lb 160.12g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | - | 2013 | FQ2-S2 | - | - | Active | 1 (Unlimited) | - | - | - | Imaging Camera | - | - | - | 24VDC | - | IP67 - Dust Tight, Waterproof | - | - | Circular | - | - | - | - | 752 x 480 (350,000 Pixels) | CMOS | - | Integrated (White) | - | - | - | 220.0mm ~ 970.0mm | 153.0mm x 240.0mm | 33.0mm x 53.0mm | Color | - | - | Non-RoHS Compliant | - | ||
![]() IVU2PRGW12 Banner Engineering Corporation | 567 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | IVU2PR | RGB | - | - | - | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | - | Active | Non-Compliant | 0°C ~ 40°C | - | - | IVU | - | - | - | - | - | - | - | Imaging Camera | - | - | - | 10 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | 12 VDC to 30 VDC | - | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | Integrated (White) | - | - | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() IVU2PTGW12 Banner Engineering Corporation | 741 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | IVU2PT | - | - | - | - | - | - | Banner Engineering Corporation | - | - | Box | - | - | Active | Non-Compliant | 0°C ~ 40°C | - | - | IVU | - | - | - | - | - | - | - | Imaging Camera | - | - | - | 10 ~ 30VDC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | - | - | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | Integrated (White) | - | - | Software Included | - | - | - | Monochrome | - | - | - | - | ||
![]() ZFV-R5025 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Standard | Chassis Mount | - | - | - | - | - | 1.1lbs 499g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~40°C | - | 2001 | ZFV | - | - | Active | 1 (Unlimited) | - | - | - | Imaging Camera | - | - | - | 15VDC | - | IP65 - Dust Tight, Water Resistant | - | - | Cable with Connector | 24V | - | - | - | - | CCD | - | Integrated (Red) | - | - | Amplifier Included | 38.0mm ~ 194.0mm | 9.2mm x 10.0mm | 46.0mm x 50.0mm | - | - | - | RoHS Compliant | IP65 | ||
![]() ZFV-R5020 Omron Automation and Safety | In Stock | - | Datasheet | 45 Weeks | Standard | Chassis Mount | - | - | - | - | - | 1.1lbs 499g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~40°C | - | 2013 | ZFV | - | - | Active | 1 (Unlimited) | - | - | - | Imaging Camera | - | - | - | 15VDC | - | IP65 - Dust Tight, Water Resistant | - | - | Cable with Connector | - | - | - | - | - | CCD | - | Integrated (Red) | - | - | Amplifier Included | 38.0mm ~ 194.0mm | 9.2mm x 10.0mm | 46.0mm x 50.0mm | - | - | - | RoHS Compliant | - | ||
![]() FZ-SC2M Omron Automation and Safety | 913 | - | Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | 0.168lb 76.2g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~40°C | - | 2013 | FZ | - | - | Active | 1 (Unlimited) | - | - | - | Imaging Camera | - | - | - | - | - | - | - | - | Circular | - | - | - | - | 1600 x 1200 (19,200,000 Pixels) | CCD | - | External | - | - | - | Lens Required | Lens Required | Lens Required | Color | 30 scans/s | - | RoHS Compliant | - | ||
![]() FHV7H-C004-S06-MC Omron | 759 | - | - | - | - | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | -- | - | FHV7H | - | - | - | - | -- | - | Omron Automation and Safety | - | - | Bulk | - | - | Active | - | -55°C ~ 155°C | Digi-Reel® | - | CRA04 | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | Active | -- | - | ±200ppm/°C | - | - | - | -- | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | -- | - | 68 | -- | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | ||
![]() 7411-1300-0100 Omron | In Stock | - | - | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | 7411-1300 | - | Gold | Copper Alloy | - | - | - | Glenair | - | - | Retail Package | - | Metal | Active | - | -65°C ~ 175°C | - | - | 806 | - | - | - | - | Solder | - | Plug, Male Pins | - | Silver | - | Threaded | - | A | - | Nickel/PTFE | 44-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-1133-2003 Omron | 717 | - | - | - | - | - | - | - | - | - | - | - | 7312-1133 | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-2000-0004 Omron | 816 | - | - | - | - | - | - | - | - | - | - | - | 7312-2000 | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |