- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Type
- Manufacturer
- Mounting Type
- Features
- Package / Case
- Resolution
Attribute column
Categories
Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Body Orientation | Interface Type | Mfr | Package | Product Status | Qualification | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Voltage - Supply | Ingress Protection | Resistor Type | Termination Style | Number of Contacts | Failure Rate | Interface | Power Dissipation | Program Memory Size | Manufacturer Size Code | Data Bus Width | Resolution | ESR | Sensor Type | Channel Type | Resistance Tolerance | Light Source | Features | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | Product Length | Product Width | Device Core |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE202G2A Banner Engineering Corporation | 714 |
| - | Chassis Mount | - | VE202G | - | - | Banner Engineering Corporation | Box | Active | - | 0°C ~ 50°C | VE | - | Imaging Camera | - | - | - | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | - | - | - | - | - | - | - | 2MP, 1600 x 1200 (1,920,000 Pixels) | - | CMOS | - | - | External | Software Included | Lens Required | Lens Required | Lens Required | Monochrome | - | - | - | - | ||
![]() VE201G1B Banner Engineering Corporation | 924 |
| - | Chassis Mount | - | - | - | Ethernet | Banner Engineering Corporation | Box | Active | - | 0°C ~ 50°C | VE | - | Imaging Camera | - | - | - | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | - | - | - | - | - | - | - | 1.3MP, 1280 x 1024 (1,310,720 Pixels) | - | CMOS | - | - | External | Software Included | Lens Required | Lens Required | Lens Required | Monochrome | - | - | - | - | ||
![]() VE201G1C Banner Engineering Corporation | 659 |
| - | Chassis Mount | - | - | - | - | Banner Engineering Corporation | Box | Active | - | 0°C ~ 50°C | VE | - | Imaging Camera | - | - | - | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | - | - | - | - | - | - | - | 1.3MP, 1280 x 1024 (1,310,720 Pixels) | - | CMOS | - | - | External | Software Included | Lens Required | Lens Required | Lens Required | Monochrome | - | - | - | - | ||
![]() VE205G1C Banner Engineering Corporation | 971 |
| - | Chassis Mount | - | - | - | - | Banner Engineering Corporation | Box | Active | - | 0°C ~ 50°C | VE | - | Imaging Camera | - | - | - | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | - | - | - | - | - | - | - | 5.3MP, 2592 x 2048 (5,308,416 Pixels) | - | CMOS | - | - | External | Software Included | Lens Required | Lens Required | Lens Required | Monochrome | - | - | - | - | ||
![]() BD-100 Autonics | In Stock | - | - | Chassis Mount | - | - | - | - | Autonics | Box | Active | - | -10°C ~ 50°C | BD | - | 2D Laser Displacement Sensor | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Cable with Connector | - | - | - | - | - | - | - | - | - | - | - | - | Integrated (Red) | Amplifier Included | 70.0mm ~ 130.0mm | - | - | - | - | - | - | - | ||
![]() 7211-2050-0103 Omron | 755 | - | - | - | - | 7211-2050 | - | - | Omron Automation and Safety | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.333 | - | - | - | - | - | - | N Channel | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-1300-0101 Omron | In Stock | - | - | - | - | 7312-1300 | - | - | Omron Automation and Safety | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7212-1081-0000 Omron | 931 | - | - | - | - | 7212-1081 | - | - | Omron Automation and Safety | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-1050-1005 Omron | 775 | - | - | - | - | 7312-1050 | - | - | Omron Automation and Safety | Bulk | Active | - | - | * | - | - | - | - | 56 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.5 x 0.56 | - | ||
![]() 8013-0000-0102 Omron | 780 | - | - | - | - | 8013-0000 | - | - | Omron Automation and Safety | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7313-1081-0004 Omron | 943 | - | - | - | - | 7313-1081 | - | - | Omron Automation and Safety | Bulk | Active | - | - | * | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1 mm | 2.1 x 1.25 x 0.813 | - | ||
![]() FHV7H-C063R-H06 Omron | 868 | - | - | - | - | FHV7H | - | - | Omron Automation and Safety | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7411-2102-2104 Omron | In Stock | - | - | - | - | 7411-2102 | - | - | Omron Automation and Safety | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/SCI/SPI | - | 128 KB | - | 16 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S12X | ||
![]() 7411-1102-2003 Omron | In Stock | - | - | - | - | 7411-1102 | Straight | - | Omron Automation and Safety | Bulk | Obsolete | - | - | * | - | Housing | - | Pin | - | - | - | - | - | - | 3 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7411-1064-1003 Omron | In Stock | - | - | - | - | 7411-1064 | - | - | Omron Automation and Safety | Bulk | Obsolete | MIL-PRF-55365/4 | - | * | - | - | - | - | 1.5 uF | - | - | - | - | - | - | B | - | - | - | B | - | - | 8 Ohm | - | - | - | - | - | - | - | - | - | - | 3.81 mm | 3.81 x 1.27 x 1.27 | - | ||
![]() 7312-2064-2002 Omron | 591 | - | - | - | - | 7312-2064 | - | - | Omron Automation and Safety | Bulk | Active | - | - | * | 50 ppm/K | - | 41.2 kOhm | - | - | 0.0625 W | - | - | Semi-Precision | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 7212-3064-0005 Omron | 607 | - | - | - | - | 7212-3064 | - | - | Omron Automation and Safety | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHV7H-C016-S09-MC Omron | 744 | - | - | - | - | FHV7H | - | - | Omron Automation and Safety | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7311-1081-0000 Omron | 777 | - | - | - | - | 7311-1081 | - | - | Omron Automation and Safety | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHV7H-M004-H06-IR Omron | 946 | - | - | - | - | FHV7H | - | - | Omron Automation and Safety | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |