- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Type
- Manufacturer
- Mounting Type
- Features
- Package / Case
- Resolution
Attribute column
Categories
Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Base Product Number | Color Sensing | Image Size | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of frames per second | Package | Pixel Size - W x H | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Pitch | Voltage - Supply | Ingress Protection | Pin Count | Termination Style | Operating Supply Voltage | Resolution | Sensor Type | Light Source | Features | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | Product Length | Product Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LG10A65PUQ Banner Engineering Corporation | 512 |
| - | - | - | - | - | LG10A65 | - | - | - | Banner Engineering Corporation | - | - | Box | - | Obsolete | - | -10°C ~ 50°C | - | LG10 | - | - | 2D Laser Displacement Sensor | - | 12 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | - | - | - | - | - | 73.7mm ~ 124.5mm | 0.6mm x 0.8mm | - | - | - | - | - | - | - | ||
![]() IVU2PTGI08 Banner Engineering Corporation | 761 |
| - | - | - | Chassis Mount | - | IVU2PT | RGB | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | Active | - | 0°C ~ 40°C | - | IVU | - | - | Imaging Camera | - | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | 12 VDC to 30 VDC | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | Integrated (Infrared) | Software Included | - | - | - | Monochrome | - | - | - | - | - | ||
![]() IVU2PRBR25 Banner Engineering Corporation | 973 |
| - | - | - | Chassis Mount | - | IVU2PR | Monochrome | 752 H x 480 V | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | - | Active | - | 0°C ~ 40°C | - | IVU | - | - | Imaging Camera | - | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | 10 VDC to 30 VDC | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | Integrated (Red) | Software Included | - | - | - | Monochrome | - | - | - | - | - | ||
![]() IVU2PRGX08 Banner Engineering Corporation | 998 |
| - | - | - | Chassis Mount | - | IVU2PR | RGB | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | Active | - | 0°C ~ 40°C | - | IVU | - | - | Imaging Camera | - | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | 12 VDC to 30 VDC | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | Software Included | - | - | - | Monochrome | - | - | - | - | - | ||
![]() IVU2PTGR16 Banner Engineering Corporation | 955 |
| - | - | - | Chassis Mount | - | IVU2PT | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | 0°C ~ 40°C | - | IVU | - | - | Imaging Camera | - | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | Integrated (Red) | Software Included | - | - | - | Monochrome | - | - | - | - | - | ||
![]() IVU2PRGB08 Banner Engineering Corporation | 721 |
| - | - | - | Chassis Mount | - | IVU2PR | RGB | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | Active | - | 0°C ~ 40°C | - | IVU | - | - | Imaging Camera | - | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | 12 VDC to 30 VDC | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | Integrated (Blue) | Software Included | - | - | - | Monochrome | - | - | - | - | - | ||
![]() IVU2PRGX12 Banner Engineering Corporation | 771 |
| - | - | - | Chassis Mount | - | IVU2PR | RGB | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | Active | - | 0°C ~ 40°C | - | IVU | - | - | Imaging Camera | - | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | 12 VDC to 30 VDC | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | - | Software Included | - | - | - | Monochrome | - | - | - | - | - | ||
![]() IVU2PRGR16 Banner Engineering Corporation | 716 |
| - | - | - | Chassis Mount | - | IVU2PR | RGB | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | Active | - | 0°C ~ 40°C | - | IVU | - | - | Imaging Camera | - | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | 12 VDC to 30 VDC | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | Integrated (Red) | Software Included | - | - | - | Monochrome | - | - | - | - | - | ||
![]() IVU2PRGI12 Banner Engineering Corporation | 508 |
| - | - | - | Chassis Mount | - | IVU2PR | RGB | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | Active | - | 0°C ~ 40°C | - | IVU | - | - | Imaging Camera | - | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | 12 VDC to 30 VDC | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | Integrated (Infrared) | Software Included | - | - | - | Monochrome | - | - | - | - | - | ||
![]() IVU2PRBR06 Banner Engineering Corporation | 740 |
| - | - | - | Chassis Mount | - | IVU2PR | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | - | 0°C ~ 40°C | - | IVU | - | - | Imaging Camera | - | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | Integrated (Red) | Software Included | - | - | - | Monochrome | - | - | - | - | - | ||
![]() FQ2-S25100F Omron Automation and Safety | 733 | - | Datasheet | 2 Weeks | Standard | Chassis Mount | 0.353lb 160.12g | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | 2013 | FQ2-S2 | Active | 1 (Unlimited) | Imaging Camera | - | 24VDC | IP67 - Dust Tight, Waterproof | - | Circular | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | 220.0mm ~ 970.0mm | 153.0mm x 240.0mm | 33.0mm x 53.0mm | Color | - | - | - | Non-RoHS Compliant | - | ||
![]() IVU2PRGW12 Banner Engineering Corporation | 598 |
| - | - | - | Chassis Mount | - | IVU2PR | RGB | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Box | 752 x 480 pixels | Active | Non-Compliant | 0°C ~ 40°C | - | IVU | - | - | Imaging Camera | - | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | 12 VDC to 30 VDC | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | Integrated (White) | Software Included | - | - | - | Monochrome | - | - | - | - | - | ||
![]() IVU2PTGW12 Banner Engineering Corporation | 725 |
| - | - | - | Chassis Mount | - | IVU2PT | - | - | - | Banner Engineering Corporation | - | - | Box | - | Active | Non-Compliant | 0°C ~ 40°C | - | IVU | - | - | Imaging Camera | - | 10 ~ 30VDC | IP67 - Dust Tight, Waterproof | - | Cable with Connector | - | 0.4MP, 752 x 480 (360,960 Pixels) | CMOS | Integrated (White) | Software Included | - | - | - | Monochrome | - | - | - | - | - | ||
![]() ZFV-R5025 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Standard | Chassis Mount | 1.1lbs 499g | - | - | - | - | - | - | - | - | - | - | - | 0°C~40°C | 2001 | ZFV | Active | 1 (Unlimited) | Imaging Camera | - | 15VDC | IP65 - Dust Tight, Water Resistant | - | Cable with Connector | 24V | - | CCD | Integrated (Red) | Amplifier Included | 38.0mm ~ 194.0mm | 9.2mm x 10.0mm | 46.0mm x 50.0mm | - | - | - | - | RoHS Compliant | IP65 | ||
![]() ZFV-R5020 Omron Automation and Safety | In Stock | - | Datasheet | 45 Weeks | Standard | Chassis Mount | 1.1lbs 499g | - | - | - | - | - | - | - | - | - | - | - | 0°C~40°C | 2013 | ZFV | Active | 1 (Unlimited) | Imaging Camera | - | 15VDC | IP65 - Dust Tight, Water Resistant | - | Cable with Connector | - | - | CCD | Integrated (Red) | Amplifier Included | 38.0mm ~ 194.0mm | 9.2mm x 10.0mm | 46.0mm x 50.0mm | - | - | - | - | RoHS Compliant | - | ||
![]() FZ-SC2M Omron Automation and Safety | 537 | - | Datasheet | 2 Weeks | - | Chassis Mount | 0.168lb 76.2g | - | - | - | - | - | - | - | - | - | - | - | 0°C~40°C | 2013 | FZ | Active | 1 (Unlimited) | Imaging Camera | - | - | - | - | Circular | - | 1600 x 1200 (19,200,000 Pixels) | CCD | External | - | Lens Required | Lens Required | Lens Required | Color | 30 scans/s | - | - | RoHS Compliant | - | ||
![]() 7212-2300-0100 Omron | In Stock | - | - | - | - | - | - | 7212-2300 | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IVU2PTG604 Banner Engineering | In Stock | - | - | - | - | - | - | - | RGB | - | + 40 C | Banner Engineering Corporation | 0 C | 60 fps | Bulk | 752 x 480 pixels | Active | - | - | - | * | - | - | CMOS Image Sensor | - | - | - | - | - | 12 VDC to 30 VDC | 1650 × 1050 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7212-3064-0002 Omron | In Stock | - | - | - | - | - | - | 7212-3064 | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-1300-0003 Omron | 828 | - | - | - | - | - | - | 7312-1300 | - | - | - | Omron Automation and Safety | - | - | Bulk | - | Active | - | -40 to 85 °C | - | * | - | - | - | 2.1000 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - |