- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Type
- Manufacturer
- Mounting Type
- Features
- Package / Case
- Resolution
Attribute column
Categories
Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Interface | Resolution | Sensor Type | Light Source | Resolution (height) | Resolution (width) | Features | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIS-0003-0219G Omron Automation and Safety | In Stock | - | - | 10 Weeks | - | Chassis Mount | 0.126lb 57.15g | 0°C~50°C | - | - | MS-3 | Active | 1 (Unlimited) | Bar Code Reader | 5VDC | - | Circular | - | - | - | - | - | - | - | 51.0mm ~ 254.0mm | - | - | - | 1000 scans/s | RoHS Compliant | ||
![]() FIS-6300-0002 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | 0.126lb 57.15g | 0°C~40°C | - | - | Quadrus MINI | Active | 1 (Unlimited) | Imaging Camera | - | IP54 - Dust Protected, Water Resistant | Cable with Connector | - | 1280 x 1024 (1,300,000 Pixels) | - | Integrated (Blue, Green) | - | - | - | 23.0mm ~ 267.0mm | 142.0mm x 142.0mm | 79.0mm x 79.0mm | - | 10 scans/s | RoHS Compliant | ||
![]() FIS-6700-0006-0400 Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | 0.75lb 340.19g | 0°C~40°C | - | 2006 | Quadrus EZ | Active | 1 (Unlimited) | Imaging Camera | - | IP65 - Dust Tight, Water Resistant | Circular, D-Sub | - | 659 x 494 (325,500 Pixels) | CCD | Integrated (Blue, Green) | - | - | - | 57.2mm ~ 254.0mm | 45.2mm x 45.2mm | 11.2mm x 11.2mm | - | 60 scans/s | RoHS Compliant | ||
![]() FIS-HS21-0001G Omron Automation and Safety | In Stock | - | - | 6 Weeks | - | Handheld | 0.243lb 110.22g | -20°C~55°C | - | - | HS-21 | Obsolete | 1 (Unlimited) | Imaging Camera | 5VDC | IP54 - Dust Protected, Water Resistant | Cable with Connector | - | 1280 x 960 (1,200,000 Pixels) | CMOS | Integrated (Blue) | - | - | - | 38.0mm ~ 394.0mm | - | - | Monochrome | - | RoHS Compliant | ||
![]() FZD-STC2M Omron Automation and Safety | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount | 2.9lbs 1.3kg | 0°C~40°C | - | 2009 | Xpectia FZD | Active | 1 (Unlimited) | 3D Inspection Camera | - | - | Circular | - | 1600 x 1200 (19,200,000 Pixels) | - | External | - | - | - | Lens Required | Lens Required | Lens Required | Color | 30 scans/s | RoHS Compliant | ||
![]() FQ-S15100N Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | - | 2010 | FQ | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | - | 32.0mm ~ 380.0mm | 18.0mm x 29.0mm | 191.0mm x 300.0mm | Color | - | RoHS Compliant | ||
![]() FQ-S20010F Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | Standard | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | - | 2010 | FQ | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | - | 38.0mm ~ 57.0mm | 8.2mm x 13.0mm | 4.7mm x 7.5mm | Color | - | RoHS Compliant | ||
![]() V400-R2CF125 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Chassis Mount | 0.198lb 89.81g | 0°C~45°C | - | - | V400-R | Active | 1 (Unlimited) | Multi Code Reader | 5VDC | IP65 - Dust Tight, Water Resistant | Circular | - | 754 x 480 (360,000 Pixels) | CMOS | Integrated (Red) | - | - | - | 125.0mm | 93.0mm x 59.0mm | - | Monochrome | - | Non-RoHS Compliant | ||
![]() FIS-6300-00013G Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.126lb 57.15g | 0°C~40°C | Bulk | - | Quadrus MINI | Active | 1 (Unlimited) | Imaging Camera | - | IP54 - Dust Protected, Water Resistant | Cable with Connector | - | 1280 x 1024 (1,300,000 Pixels) | - | Integrated (Blue, Green) | - | - | - | 25.0mm ~ 279.0mm | 241.0mm x 241.0mm | 81.0mm x 81.0mm | - | 10 scans/s | RoHS Compliant | ||
![]() FIS6801-1210G Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.617lb 279.87g | 0°C~50°C | - | - | QX Hawk | Active | 1 (Unlimited) | Imaging Camera | 5V~28VDC | IP65 - Dust Tight, Water Resistant | Circular | - | 752 x 480 (360,000 Pixels) | CMOS | Integrated (Blue, Green) | - | - | - | 51.0mm ~ 813.0mm | 417.0mm x 417.0mm | 33.0mm x 33.0mm | - | 60 scans/s | RoHS Compliant | ||
![]() FIS-830-1001G Omron Automation and Safety | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | 0.467lb 211.83g | 0°C~50°C | - | - | QX-830 | Active | 1 (Unlimited) | Imaging Camera | - | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | - | - | - | - | 102.0mm ~ 762.0mm | - | - | - | 1400 scans/s | RoHS Compliant | ||
![]() FIS-6100-0054G Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | Handheld | 0.249lb 112.94g | 0°C~50°C | Bulk | 2011 | MS-Q Quadrus | Active | 1 (Unlimited) | Imaging Camera | 5VDC | - | - | - | 1280 x 1024 (1,300,000 Pixels) | CMOS | Integrated (Red) | - | - | - | 76.0mm ~ 406.0mm | 92.7mm x 46.4mm | 38.6mm x 30.0mm | - | 10 scans/s | RoHS Compliant | ||
![]() OD1-B100H50I14 SICK, Inc. | In Stock | - | - | 3 Weeks | - | Chassis Mount | - | -10°C~40°C | - | - | OD Mini | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Connector | - | - | - | - | - | - | - | 50.0mm ~ 150.0mm | - | - | - | - | - | ||
![]() ANPD065-25 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | Handheld | 1.5lbs 680.4g | 0°C~40°C | - | 2006 | PD65 | Obsolete | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | USB | Parallel, Serial | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | 288 pixel | 352 pixel | - | - | 25.0mm x 20.0mm | - | - | - | RoHS Compliant | ||
![]() ANPD050-15 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Chassis Mount | 0.882lb 400.07g | 0°C~40°C | - | 2006 | PD50 | Obsolete | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | - | - | Guide Light (Red) | 60.0mm | 15.0mm x 12.0mm | - | - | - | RoHS Compliant | ||
![]() OD1-B015H05A14 SICK, Inc. | In Stock | - | - | 3 Weeks | - | Chassis Mount | - | -10°C~40°C | - | - | OD Mini | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Connector | - | - | - | - | - | - | - | 10.0mm ~ 20.0mm | - | - | - | - | - | ||
![]() FQ-S15100F Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | - | 2010 | FQ | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | - | 220.0mm ~ 970.0mm | 33.0mm x 53.0mm | 153.0mm x 240.0mm | Color | - | RoHS Compliant | ||
![]() OD1-B015C05A15 SICK, Inc. | In Stock | - | - | 3 Weeks | - | Chassis Mount | - | -10°C~40°C | - | - | OD Mini | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | - | - | - | - | 10.0mm ~ 20.0mm | - | - | - | - | - | ||
![]() FQ-S20050F Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | Standard | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | - | 2010 | FQ | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | - | 56.0mm ~ 215.0mm | 8.2mm x 13.0mm | 33.0mm x 53.0mm | Color | - | RoHS Compliant | ||
![]() V530-L2002 Omron Automation and Safety | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount | 0.22lb 99.79g | 0°C~50°C | - | 2004 | V530-L | Active | 1 (Unlimited) | 2D Code Reader | - | - | Cable with Connector | - | - | - | Integrated (White) | - | - | - | 105.0mm | 40.0mm x 40.0mm | 20.0mm x 20.0mm | - | - | RoHS Compliant |