- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Type
- Manufacturer
- Mounting Type
- Features
- Package / Case
- Resolution
Attribute column
Categories
Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Resolution | Sensor Type | Light Source | Features | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FZ-SLC15 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | 1.5lbs 680.4g | 0°C~50°C | - | 2013 | FZ | Active | 1 (Unlimited) | Imaging Camera | - | - | Circular | 640 x 480 (300,000 Pixels) | CCD | External | - | Lens Required | Lens Required | Lens Required | Color | 80 scans/s | RoHS Compliant | ||
![]() OD1-B150F0AQ14 SICK, Inc. | In Stock | - | - | 3 Weeks | - | Chassis Mount | - | -10°C~40°C | - | - | OD Mini | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Connector | - | - | - | - | 50.0mm ~ 250.0mm | - | - | - | - | - | ||
![]() OD1-B015H05I14 SICK, Inc. | In Stock | - | - | 3 Weeks | - | Chassis Mount | - | -10°C~40°C | - | - | OD Mini | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Connector | - | - | - | - | 10.0mm ~ 20.0mm | - | - | - | - | - | ||
![]() FQ-S10100F Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | - | 2010 | FQ | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | 220.0mm ~ 970.0mm | 33.0mm x 53.0mm | 153.0mm x 240.0mm | Color | - | RoHS Compliant | ||
![]() OD1-B035H15A15 SICK, Inc. | In Stock | - | - | 3 Weeks | - | Chassis Mount | - | -10°C~40°C | - | - | OD Mini | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | - | 20.0mm ~ 50.0mm | - | - | - | - | - | ||
![]() OD1-B100H50A15 SICK, Inc. | In Stock | - | - | 3 Weeks | - | Chassis Mount | - | -10°C~40°C | - | - | OD Mini | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | - | 50.0mm ~ 150.0mm | - | - | - | - | - | ||
![]() OD1-B100H50U25 SICK, Inc. | In Stock | - | - | 3 Weeks | - | Chassis Mount | - | -10°C~40°C | - | - | OD Mini | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | - | 50.0mm ~ 150.0mm | - | - | - | - | - | ||
![]() FQ-S20100F Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | Standard | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | - | 2010 | FQ | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | 220.0mm ~ 970.0mm | 33.0mm x 53.0mm | 153.0mm x 240.0mm | Color | - | RoHS Compliant | ||
![]() FIS-6100-1013 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Handheld | 0.249lb 112.94g | 0°C~50°C | - | 2011 | MS-Q Quadrus | Active | 1 (Unlimited) | Imaging Camera | 5VDC | - | - | 1280 x 1024 (1,300,000 Pixels) | CMOS | Integrated (Red) | - | 44.4mm ~ 165.1mm | 61.2mm x 37.6mm | 18.8mm x 11.6mm | - | 10 scans/s | RoHS Compliant | ||
![]() V400-R1CF Omron Automation and Safety | In Stock | - | - | - | Front | Chassis Mount | 0.595lb 269.89g | 0°C~45°C | - | 2015 | V400-R | Obsolete | 1 (Unlimited) | Multi Code Reader | 5VDC | IP54 - Dust Protected, Water Resistant | Circular | - | CMOS | Integrated (Red) | - | 60.0mm | 52.0mm x 41.0mm | - | - | - | RoHS Compliant | ||
![]() IVU2PTBR08 Banner Engineering Corporation | 615 |
| - | - | - | Chassis Mount | - | 0°C~45°C | Bulk | - | IVU | Active | 1 (Unlimited) | Bar Code Reader | 10V~30VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | 752 x 480 (360,000 Pixels) | CMOS | Integrated (Red) | Software Included | - | - | - | Monochrome | - | ROHS3 Compliant | ||
![]() ZFX-SC Omron Automation and Safety | In Stock | - | - | 15 Weeks | - | Chassis Mount | 0.595lb 269.89g | 0°C~40°C | - | - | ZFX | Active | 1 (Unlimited) | Imaging Camera | 15VDC | IP65 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | - | Lens Required | Lens Required | Lens Required | Color | - | RoHS Compliant | ||
![]() ZFV-SH50 Omron Automation and Safety | 761 | - | - | 45 Weeks | - | - | - | - | - | - | ZFV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ZS-LD15GT 2M Omron Automation and Safety | 664 | - | - | 2 Weeks | - | Chassis Mount | 0.882lb 400.07g | 0°C~50°C | - | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | - | Cable with Connector | - | - | - | - | 15.0mm | 0.025mm x 0.9mm | - | - | - | RoHS Compliant | ||
![]() IVU2PTBR12 Banner Engineering Corporation | 538 |
| - | - | - | Chassis Mount | - | 0°C~45°C | Bulk | - | IVU | Active | 1 (Unlimited) | Bar Code Reader | 10V~30VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | 752 x 480 (360,000 Pixels) | CMOS | Integrated (Red) | Software Included | - | - | - | Monochrome | - | ROHS3 Compliant | ||
![]() VE202G1A Banner Engineering Corporation | 747 | - | - | - | - | Chassis Mount | - | 0°C~50°C | Bulk | - | VE | Active | 1 (Unlimited) | Imaging Camera | 12V~30VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | 1600 x 1200 (2,000,000 Pixels) | CMOS | External | Software Included | Lens Required | Lens Required | Lens Required | Monochrome | - | ROHS3 Compliant | ||
![]() ZS-LD40T 0.5M Omron Automation and Safety | 738 | - | - | 15 Weeks | - | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP66 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | - | 30.0mm ~ 40.0mm | 2.0mm x 0.035mm | - | - | - | RoHS Compliant | ||
![]() ZFX-S Omron Automation and Safety | In Stock | - | - | 15 Weeks | - | Chassis Mount | 0.595lb 269.89g | 0°C~40°C | - | - | ZFX | Active | 1 (Unlimited) | Imaging Camera | 15VDC | IP65 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | - | Lens Required | Lens Required | Lens Required | Monochrome | - | RoHS Compliant | ||
![]() ZS-LD10GT 2M Omron Automation and Safety | 619 | - | - | 14 Weeks | - | Chassis Mount | 0.882lb 400.07g | 0°C~50°C | - | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | - | Cable with Connector | - | - | - | - | 10.0mm | 0.025mm x 0.9mm | - | - | - | RoHS Compliant | ||
![]() F150-SL50A Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | 0.298lb 135.17g | 0°C~50°C | - | 2003 | F150 | Obsolete | 1 (Unlimited) | Imaging Camera | 12VDC | - | Cable with Connector | 659 x 494 (325,500 Pixels) | CCD | Integrated (Red) | - | 66.0mm ~ 76.0mm | 50.0mm x 50.0mm | - | - | - | RoHS Compliant |