- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Type
- Manufacturer
- Mounting Type
- Features
- Package / Case
- Resolution
Attribute column
Categories
Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Resolution | Sensor Type | Light Source | Features | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANPD050-30 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | 0.882lb 400.07g | 0°C~40°C | - | 2006 | PD50 | Obsolete | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | Guide Light (Red) | 55.0mm | 30.0mm x 25.0mm | - | - | - | - | ||
![]() FIS-HS41X-0106G Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IS220-16/EC Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~40°C | - | - | IS220 | Obsolete | 1 (Unlimited) | Bar Code Reader | 4.75V~5.25VDC | - | Connector | - | - | Integrated (Red) | - | - | - | - | - | 4000 scans/s | - | ||
![]() IS220-16 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~40°C | - | - | IS220 | Obsolete | 1 (Unlimited) | Bar Code Reader | 4.75V~5.25VDC | - | Connector | - | - | Integrated (Red) | - | - | - | - | - | 4000 scans/s | - | ||
![]() FIS-HS51X-0102G Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VE200G1A Banner Engineering Corporation | 908 |
| - | - | Chassis Mount | - | 0°C~50°C | Bulk | - | VE | Active | 1 (Unlimited) | Imaging Camera | 12V~30VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | 752 x 480 (360,000 Pixels) | CMOS | External | Software Included | Lens Required | Lens Required | Lens Required | Monochrome | - | ROHS3 Compliant | ||
![]() OD2-P30W04U0 SICK, Inc. | In Stock | - | - | 3 Weeks | Chassis Mount | - | -10°C~40°C | - | - | OD Value | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Connector | - | - | - | - | 26.0mm ~ 34.0mm | - | - | - | - | - | ||
![]() OD2-N50W10I0 SICK, Inc. | In Stock | - | - | 3 Weeks | Chassis Mount | - | -10°C~40°C | - | - | OD Value | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Connector | - | - | - | - | 40.0mm ~ 60.0mm | - | - | - | - | - | ||
![]() OD2-N120W60I0 SICK, Inc. | In Stock | - | - | 3 Weeks | Chassis Mount | - | -10°C~40°C | - | - | OD Value | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Connector | - | - | - | - | 60.0mm ~ 180.0mm | - | - | - | - | - | ||
![]() OD1-B100C50I14 SICK, Inc. | In Stock | - | - | - | Chassis Mount | - | -10°C~40°C | - | - | OD Mini | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Connector | - | - | - | - | 50.0mm ~ 150.0mm | - | - | - | - | - | ||
![]() ZS-LD200 0.5M Omron Automation and Safety | 786 | - | - | 15 Weeks | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP66 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | - | 200.0mm | 0.9mm x 0.1mm | - | - | - | RoHS Compliant | ||
![]() ZS-LD20ST 2M Omron Automation and Safety | 690 | - | - | 15 Weeks | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | - | 6.3mm ~ 20.0mm | 0.025mm Dia | - | - | - | RoHS Compliant | ||
![]() ZS-HLDS2T 2M Omron Automation and Safety | 668 | - | - | 15 Weeks | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | - | ZS-HL | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP64 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | - | 5.2mm ~ 20.0mm | 1.0mm x 0.02mm | - | - | - | RoHS Compliant | ||
![]() ANPD050-25 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | 0.882lb 400.07g | 0°C~40°C | - | 2006 | PD50 | Obsolete | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | Guide Light (Red) | 105.0mm | 25.0mm x 20.0mm | - | - | - | - | ||
![]() ZS-HLDS2VT 2M Omron Automation and Safety | 841 | - | - | 15 Weeks | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | - | ZS-HL | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | - | 25.0mm | 2.2mm x 0.045mm | - | - | - | RoHS Compliant | ||
![]() ANPD050-20 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | 0.882lb 400.07g | 0°C~40°C | - | 2006 | PD50 | Obsolete | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | Guide Light (Red) | 80.0mm | 20.0mm x 16.0mm | - | - | - | - | ||
![]() ANPD060-25 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | 1.1lbs 499g | 0°C~40°C | - | 2006 | PD60 | Obsolete | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | USB | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | Guide Light (Red) | 200.0mm | 25.0mm x 20.0mm | - | - | - | - | ||
![]() ANPD050-10 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | 0.882lb 400.07g | 0°C~40°C | - | 2006 | PD50 | Obsolete | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | Guide Light (Red) | 45.0mm | 10.0mm x 8.0mm | - | - | - | - | ||
![]() ANPD060-12 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | 1.1lbs 499g | 0°C~40°C | - | 2006 | PD60 | Obsolete | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | USB | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | Guide Light (Red) | 110.0mm | 12.0mm x 10.0mm | - | - | - | - | ||
![]() IS220-16/US Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~40°C | - | - | IS220 | Obsolete | 1 (Unlimited) | Bar Code Reader | 4.75V~5.25VDC | - | Connector | - | - | Integrated (Red) | - | - | - | - | - | 4000 scans/s | - |