- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Type
- Manufacturer
- Mounting Type
- Features
- Package / Case
- Resolution
Attribute column
Categories
Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Resolution | Sensor Type | Light Source | Features | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD2-N120W60U0 SICK, Inc. | In Stock | - | - | 3 Weeks | Chassis Mount | - | -10°C~40°C | - | - | OD Value | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Connector | - | - | - | - | 60.0mm ~ 180.0mm | - | - | - | - | ||
![]() ZS-LD350S 2M Omron Automation and Safety | 533 | - | - | 2 Weeks | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | - | 350.0mm | 0.24mm Dia | - | - | RoHS Compliant | ||
![]() ZS-HLDS5T 0.5M Omron Automation and Safety | 618 | - | - | 15 Weeks | Chassis Mount | 1.3lbs 589.7g | 0°C~50°C | - | - | ZS-HL | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP66 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | - | 44.0mm ~ 50.0mm | 1.0mm x 0.06mm | - | - | RoHS Compliant | ||
![]() ANPD050-05 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | 0.882lb 400.07g | 0°C~40°C | - | 2006 | PD50 | Obsolete | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | Guide Light (Red) | 25.0mm | 5.0mm x 4.0mm | - | - | - | ||
![]() ANE2030 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | 0.661lb 299.82g | 0°C~40°C | - | 2007 | LightPix AE20 | Obsolete | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | Guide Light (Red) | 170.0mm | 80.0mm x 70.0mm | - | - | - | ||
![]() ZS-LD20T 0.5M Omron Automation and Safety | 776 | - | - | 15 Weeks | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP66 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | - | 6.3mm ~ 20.0mm | 0.9mm x 0.025mm | - | - | RoHS Compliant | ||
![]() ANE2010 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | 0.661lb 299.82g | 0°C~40°C | - | 2007 | LightPix AE20 | Obsolete | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | Guide Light (Red) | 2.5mm ~ 45.0mm | 10.0mm x 8.0mm | - | - | - | ||
![]() ANE2020 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | 0.661lb 299.82g | 0°C~40°C | - | 2007 | LightPix AE20 | Obsolete | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | Guide Light (Red) | 5.0mm ~ 55.0mm | 30.0mm x 25.0mm | - | - | - | ||
![]() ZS-HLDS2T 0.5M Omron Automation and Safety | 548 | - | - | 45 Weeks | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | - | ZS-HL | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP64 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | - | 5.2mm ~ 20.0mm | 1.0mm x 0.02mm | - | - | RoHS Compliant | ||
![]() FIS-HS41X-0006G Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FIS-HS41X-0008G Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ABR71L9-RSE2 Banner Engineering Corporation | 798 |
| - | - | Chassis Mount | - | 0°C~45°C | Bulk | - | ABR7000 | Active | 1 (Unlimited) | Bar Code Reader | 10V~30VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | 1280 x 1024 (1,300,000 Pixels) | CMOS | Integrated (Red) | Software Included | - | - | - | Monochrome | ROHS3 Compliant | ||
![]() 7312-1000-0005 Omron Automation and Safety | 944 | - | - | 9 Weeks | - | - | - | - | - | MicroHAWK® | Active | Not Applicable | Bar Code Reader | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ZS-LD130 2M Omron Automation and Safety | 909 | - | - | 2 Weeks | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | - | 130.0mm | 0.6mm x 0.07mm | - | - | RoHS Compliant | ||
![]() ZS-LD50S 0.5M Omron Automation and Safety | 830 | - | - | 15 Weeks | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP66 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | - | 47.0mm ~ 50.0mm | 0.05mm Dia | - | - | RoHS Compliant | ||
![]() ANPD060S25 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | 1.1lbs 499g | 0°C~40°C | - | 2006 | PD60 | Obsolete | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | USB | 352 x 288 (100,000 Pixels) | CMOS | Integrated (White) | Guide Light (Red) | 105.0mm | 25.0mm x 20.0mm | - | - | RoHS Compliant | ||
![]() 741240000005 Omron Automation and Safety | In Stock | - | - | 9 Weeks | - | - | - | - | - | MicroHAWK® | Active | Not Applicable | Bar Code Reader | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ANPVC2040 Panasonic Industrial Automation Sales | In Stock | - | - | - | Chassis Mount | 0.143lb 64.86g | 0°C~45°C | - | - | ImageChecker®, PV200 | Obsolete | 1 (Unlimited) | Imaging Camera | 12VDC | - | Circular, D-Sub | 659 x 494 (325,500 Pixels) | CCD | External | - | Lens Required | Lens Required | Lens Required | Color | - | ||
![]() PD65 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() OD2-P85W20A0 SICK, Inc. | In Stock | - | - | 3 Weeks | Chassis Mount | - | -10°C~40°C | - | - | OD Value | Active | - | 2D Laser Displacement Sensor | 12V~24VDC | IP67 - Dust Tight, Waterproof | Connector | - | - | - | - | 65.0mm ~ 105.0mm | - | - | - | - |