Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
EPM570T100A5N Intel | 3240 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | 76 | - | -40°C~125°C TJ | Tray | - | MAX® II | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | MATTE TIN (472) OVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 40 | EPM570 | - | S-PQFP-G100 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | - | - | 1.2mm | 14mm | 14mm | - | RoHS Compliant | - | ||
EPM570GT100C3N Intel | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | 76 | - | 0°C~85°C TJ | Tray | - | MAX® II | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | MATTE TIN (472) OVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 40 | EPM570 | - | S-PQFP-G100 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 5.4 ns | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 5.4ns | 570 | - | - | 1.2mm | 14mm | 14mm | - | RoHS Compliant | - | ||
![]() LC4064V-10TN100I Lattice Semiconductor Corporation | 203 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | EEPROM | 64 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 125MHz | 30 | LC4064 | 100 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | 10 ns | 10 ns | - | 36 | - | - | 272 | - | - | MACROCELL | 64 | YES | 10 | 3V~3.6V | - | 4 | - | - | 1.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
EPM3064ATI100-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | 66 | - | -40°C~85°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 235 | 3.3V | 0.5mm | - | 30 | EPM3064 | - | S-PQFP-G100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 100MHz | 10 ns | - | - | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | - | 3V~3.6V | 10ns | 4 | - | - | 1.27mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM1270GF256C5N Intel | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | 212 | - | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | 40 | EPM1270 | - | S-PBGA-B256 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | - | - | 2.2mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() LC4032V-10TN44I Lattice Semiconductor Corporation | 9600 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | EEPROM | 30 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 125MHz | 40 | LC4032 | 44 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 11.8mA | - | - | 10 ns | 10 ns | - | - | 800 | - | - | 36 | - | MACROCELL | 32 | YES | 2 | 3V~3.6V | - | 2 | - | - | - | 10mm | 10mm | No | ROHS3 Compliant | Lead Free | ||
![]() XC9572XL-7VQG44I Xilinx Inc. | 347 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | FLASH | 34 | - | -40°C~85°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 30 | XC9572XL | 44 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | 7.5 ns | 7.5 ns | - | 4 | 1600 | 125MHz | - | - | 7 | MACROCELL | 72 | YES | - | 3V~3.6V | - | - | - | - | 1.2mm | 10mm | 10mm | - | ROHS3 Compliant | - | ||
EPM7128STC100-6 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 235 | 5V | 0.5mm | - | 30 | EPM7128 | - | S-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 166.7MHz | 6 ns | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 6ns | 8 | - | - | 1.27mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() EPM7512AETC144-7N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | 120 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 144 | 3A991 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 40 | EPM7512 | - | S-PQFP-G144 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 116.3MHz | 7.5 ns | - | - | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 7.5ns | 32 | - | - | 1.6mm | 20mm | 20mm | - | RoHS Compliant | - | ||
![]() EPM7128AEFC100-10 Intel | 20 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 100-LBGA | YES | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 100 | 3A991 | Tin/Lead (Sn/Pb) | YES | - | BOTTOM | BALL | 235 | 3.3V | 1mm | - | 30 | EPM7128 | - | S-PBGA-B100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 10ns | 8 | - | - | 1.7mm | 11mm | 11mm | - | Non-RoHS Compliant | - | ||
![]() EPM7128SQC100-6 Intel | 32 | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 220 | 5V | 0.65mm | - | 30 | EPM7128 | - | R-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 166.7MHz | 6 ns | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 6ns | 8 | - | - | 3.65mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() LC4032V-25TN44C Lattice Semiconductor Corporation | 1209 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | EEPROM | 30 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 454.5MHz | 40 | LC4032 | 44 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 11.8mA | 11.8mA | - | 2.5 ns | 2.5 ns | - | 36 | 800 | - | 128 | - | - | MACROCELL | 32 | YES | 2 | 3V~3.6V | - | 2 | - | - | - | 10mm | 10mm | No | ROHS3 Compliant | Lead Free | ||
![]() XA2C256-7VQG100I Xilinx Inc. | 5622 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | 80 | Automotive grade | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | REAL DIGITAL DESIGN TECHNOLOGY, XILIK00225-1 | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 30 | XA2C256 | 100 | - | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | 16 | 6000 | 152MHz | - | - | 7 | MACROCELL | 256 | YES | - | 1.7V~1.9V | 7ns | - | - | - | 1.2mm | 14mm | 14mm | - | ROHS3 Compliant | - | ||
![]() EPM7128AETC144-5N Intel | 2952 |
| Datasheet | - | - | - | Surface Mount | 144-LQFP | YES | - | - | 100 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 144 | 3A991 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 40 | EPM7128 | - | S-PQFP-G144 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 192.3MHz | 5 ns | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 5ns | 8 | - | - | 1.6mm | 20mm | 20mm | - | RoHS Compliant | - | ||
LC4256V-5FTN256AC Lattice Semiconductor Corporation | 13 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | - | EEPROM | 128 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | 40 | LC4256 | 256 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12.5mA | 12.5mA | - | 5 ns | - | - | - | - | 322MHz | 160 | - | - | MACROCELL | 256 | YES | 4 | 3V~3.6V | 5ns | 16 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
GAL16V8D-15LJ Lattice Semiconductor Corporation | 184 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 8 | - | 0°C~75°C TA | Bulk | 2000 | GAL®16V8 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | 62.5MHz | 30 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 90mA | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | - | 4.572mm | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() XCR3032XL-5VQ44C Xilinx Inc. | 1355 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | EEPROM | 36 | - | 0°C~70°C TA | Tray | 2003 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 44 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | - | 30 | XCR3032XL | 44 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 5 ns | - | - | 2 | 750 | 213MHz | - | - | 5 | MACROCELL | 32 | YES | - | 3V~3.6V | 4.5ns | - | - | - | - | 10mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LC4064V-75TN44I Lattice Semiconductor Corporation | 27 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | EEPROM | 30 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 178.57MHz | 40 | LC4064 | 44 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | 7.5 ns | - | - | 36 | - | - | 388 | - | - | MACROCELL | 64 | YES | 2 | 3V~3.6V | - | 4 | - | 1mm | - | 10mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() EPM7256SRC208-15 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP Exposed Pad | YES | - | - | 164 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.5mm | - | 30 | EPM7256 | - | S-PQFP-G208 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 100MHz | 15 ns | - | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | - | 4.75V~5.25V | 15ns | 16 | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() EPM2210F256C3N Intel | 13 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | 204 | - | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | - | 40 | EPM2210 | - | S-PBGA-B256 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 2.5V 3.3V | 7ns | 2210 | - | - | 2.2mm | 17mm | 17mm | - | RoHS Compliant | - |


Product
Brand
Articles
Tools