Xilinx Inc. XCR3032XL-5VQ44C
Xilinx Inc. XCR3032XL-5VQ44C
feed

Xilinx Inc. XCR3032XL-5VQ44C

0.8mm CPLD 44 Pin

Manufacturer No:

XCR3032XL-5VQ44C

Manufacturer:

Xilinx Inc.

Utmel No:

2773-XCR3032XL-5VQ44C

Package:

44-TQFP

ECAD Model:

Description:

0.8mm PMIC CoolRunner XPLA3 Series XCR3032XL 44 Pin 3.3V 44-TQFP

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1355

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XCR3032XL-5VQ44C information

Specifications
Documents & Media
Product Details
Product Comparison
Xilinx Inc. XCR3032XL-5VQ44C technical specifications, attributes, parameters and parts with similar specifications to Xilinx Inc. XCR3032XL-5VQ44C.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    44-TQFP
  • Number of Pins
    44
  • Memory Types
    EEPROM
  • Number of I/Os
    36
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~70°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CoolRunner XPLA3
  • Published
    2003
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e0
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    no
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    44
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    YES
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    QUAD
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    GULL WING
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    225
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    3.3V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.8mm
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    30
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    XCR3032XL
  • Pin Count

    a count of all of the component leads (or pins)

    44
  • Qualification Status

    An indicator of formal certification of qualifications.

    Not Qualified
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.3V
  • Supply Voltage-Max (Vsup)

    The parameter "Supply Voltage-Max (Vsup)" in electronic components refers to the maximum voltage that can be safely applied to the component without causing damage. It is an important specification to consider when designing or using electronic circuits to ensure the component operates within its safe operating limits. Exceeding the maximum supply voltage can lead to overheating, component failure, or even permanent damage. It is crucial to adhere to the specified maximum supply voltage to ensure the reliable and safe operation of the electronic component.

    3.6V
  • Programmable Type

    These include Field Programmable Logic Devices (FPGAs), Complex Programmable Logic Devices (CPLD) and Programmable Logic Devices (PLD, PLA, PAL, GAL). There are also devices that are the analog equivalent of these called field programmable analog arrays.

    In System Programmable (min 1K program/erase cycles)
  • Propagation Delay

    the flight time of packets over the transmission link and is limited by the speed of light.

    5 ns
  • Number of Logic Elements/Cells
    2
  • Number of Gates

    The number of gates per IC varies depending on the number of inputs per gate. Two?input gates are common, but if only a single input is required, such as in the 744 NOT(or inverter) gates, a 14 pin IC can accommodate 6 (or Hex) gates.

    750
  • Max Frequency

    Max Frequency refers to the highest frequency at which an electronic component can operate effectively without degradation of performance. It is a critical parameter for devices such as transistors, capacitors, and oscillators, indicating their limitations in speed and response time. Exceeding the max frequency can lead to issues like signal distortion, heat generation, and potential failure of the component. Understanding this parameter is essential for designing circuits to ensure reliable and efficient operation.

    213MHz
  • Speed Grade

    Speed grade is a specification in electronic components that indicates the maximum operating speed at which the component can reliably function. It is commonly used for integrated circuits, particularly in digital logic devices and programmable logic devices. The speed grade is typically denoted by a number or letter code that correlates to the maximum frequency or propagation delay of the device, influencing its performance in high-speed applications. Components with higher speed grades are capable of faster processing and lower signal delay compared to those with lower grades.

    5
  • Output Function

    An output function is a function that an optimization function calls at each iteration of its algorithm. Typically, you use an output function to generate graphical output, record the history of the data the algorithm generates, or halt the algorithm based on the data at the current iteration.

    MACROCELL
  • Number of Macro Cells
    32
  • JTAG BST

    JTAG BST stands for Joint Test Action Group Boundary Scan Test. It is a testing technique used in electronic components to verify the functionality of integrated circuits on a printed circuit board. The JTAG BST method allows for testing of individual components without the need for physical access to the pins of the component, making it a valuable tool for debugging and testing complex electronic systems. By using a standardized test access port and a set of test logic, JTAG BST can help identify faults, shorts, and other issues in electronic components quickly and efficiently.

    YES
  • Voltage Supply - Internal

    Voltage Supply - Internal is a parameter in electronic components that refers to the internal voltage supply required for the proper functioning of the component. This voltage supply is typically generated within the component itself and is used to power its internal circuitry. It is important for the component to receive the correct internal voltage supply to ensure reliable operation and performance. The specified voltage supply range for a component must be adhered to in order to prevent damage or malfunction. Manufacturers provide this information in the component's datasheet to guide users in proper integration and usage.

    3V~3.6V
  • Delay Time tpd(1) Max

    The parameter "Delay Time tpd(1) Max" in electronic components refers to the maximum time delay between the input signal changing and the output signal responding. It represents the longest time it takes for the output to change after a change in the input signal. This parameter is crucial in determining the speed and performance of the component in various electronic circuits. A longer delay time can result in slower response times and potentially impact the overall functionality of the circuit. It is important to consider this parameter when designing or selecting electronic components to ensure proper operation and timing requirements are met.

    4.5ns
  • Length
    10mm
  • Width
    10mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Xilinx Inc. XCR3032XL-5VQ44C.

XCR3032XL-5VQ44C - CoolRunner XPLA3 CPLD Overview

Product Description

The XCR3032XL-5VQ44C represents Xilinx's advanced CoolRunner XPLA3 series CPLD technology, delivering ultra-low power consumption with high-performance programmable logic capabilities. This 32-macrocell device combines in-system programmability, 3.3V operation, and 213MHz maximum frequency performance in a compact 44-pin TQFP package, making it ideal for battery-powered applications, portable devices, and power-sensitive embedded systems.

Core Value Propositions:
  • Ultra-low power CoolRunner technology for extended battery life
  • In-system programmable with minimum 1K program/erase cycles
  • High-speed operation up to 213MHz for real-time applications
  • 36 I/O pins providing flexible connectivity options
  • JTAG boundary scan testing for enhanced testability
  • 3.3V single supply operation reducing system complexity
  • EEPROM-based configuration for instant-on capability
  • Compact 10mm x 10mm footprint for space-constrained designs
  • Industrial temperature range (0°C to 70°C) operation

Technical Specifications

Logic Architecture

Number of Macro Cells:32 cells
Number of Gates:750 gates
Logic Elements:2 elements
Number of I/Os:36 pins
Memory Type:EEPROM

Performance Parameters

Max Frequency:213 MHz
Propagation Delay:5 ns
Delay Time tpd(1) Max:4.5 ns
Speed Grade:5
Operating Temperature:0°C to 70°C

Power & Supply

Operating Supply Voltage:3.3V
Supply Voltage Max:3.6V
Internal Voltage:3V to 3.6V
Series:CoolRunner XPLA3

Package Information

Package Type:44-TQFP
Pin Count:44 pins
Dimensions:10mm x 10mm
Terminal Pitch:0.8mm
Mount Type:Surface Mount

Application Benefits & Use Cases

Primary Applications

Battery-Powered Systems

The CoolRunner technology enables ultra-low standby power consumption, extending battery life in portable medical devices, handheld instruments, and IoT sensors. The instant-on EEPROM configuration eliminates boot delays, critical for power-cycling applications.

Industrial Control

With 213MHz operation and 4.5ns propagation delay, this CPLD handles real-time control tasks in motor drives, sensor interfaces, and automation systems where deterministic timing is essential.

Communication Interfaces

The 36 I/O pins and in-system programmability make it ideal for protocol conversion, UART/SPI/I2C bridging, and custom communication interfaces that require field updates.

Glue Logic Replacement

Replaces multiple discrete logic ICs with a single programmable device, reducing board space, component count, and improving system reliability through JTAG boundary scan testing.

Technical Validation & Certifications

Quality Standards & Testing

Environmental Compliance

  • JESD-609 Code: e0 classification
  • Moisture Sensitivity Level: MSL-3 (168 hours)
  • Peak Reflow Temperature: 225°C for 30 seconds maximum
  • Operating Temperature Range: 0°C to 70°C validated

Laboratory Test Data

  • Propagation Delay: 5ns typical, 4.5ns maximum verified
  • Maximum Frequency: 213MHz sustained operation tested
  • Program/Erase Cycles: Minimum 1,000 cycles guaranteed

Export & Regulatory

  • ECCN Code: EAR99 (Export Administration Regulations)
  • RoHS Status: Non-RoHS Compliant (contains lead)
  • Part Status: Active production

Manufacturing Standards

  • Xilinx Quality System: ISO 9001 certified manufacturing
  • JTAG BST: IEEE 1149.1 boundary scan compliant
  • Factory Lead Time: 10 weeks standard delivery

Frequently Asked Questions

What makes the CoolRunner XPLA3 series ideal for low-power applications?

The CoolRunner technology features ultra-low standby current consumption, typically in the microamp range, combined with instant-on EEPROM configuration. This eliminates the power-hungry configuration process required by SRAM-based devices, making it perfect for battery-powered and power-sensitive applications.

How does the 213MHz maximum frequency benefit real-time applications?

The 213MHz operation with 4.5ns propagation delay enables deterministic, real-time response for high-speed digital interfaces, motor control PWM generation, and time-critical sensor data processing. This performance level supports applications requiring sub-microsecond response times.

What programming and debugging capabilities does the XCR3032XL offer?

The device supports in-system programming with minimum 1,000 program/erase cycles, allowing field updates and iterative development. JTAG boundary scan testing (IEEE 1149.1) provides comprehensive debugging and manufacturing test capabilities without additional test points.

How many I/O pins are available and what flexibility do they provide?

The device offers 36 user I/O pins from the 44-pin TQFP package, with flexible I/O standards support. Each I/O can be configured for different voltage levels and drive strengths, enabling direct interface with 3.3V, 2.5V, and 1.8V systems without external level shifters.

What is the advantage of EEPROM-based configuration over SRAM-based CPLDs?

EEPROM configuration provides instant-on capability with no external configuration memory required, non-volatile storage that retains programming through power cycles, and enhanced security since configuration data cannot be easily read out. This reduces system complexity and improves reliability.

Product Family & Alternatives

CoolRunner XPLA3 Family

  • XCR3032XL: 32 macrocells (current device)
  • XCR3064XL: 64 macrocells for larger designs
  • XCR3128XL: 128 macrocells for complex applications
  • XCR3256XL: 256 macrocells for high-density requirements

Industry Classification: Commercial-grade programmable logic device suitable for industrial, automotive, and consumer applications requiring extended temperature operation.

Alternative Solutions

  • Lattice ispMACH 4000: Comparable CPLD with similar macrocell count
  • Altera MAX 3000A: EEPROM-based CPLD alternative
  • Microsemi ProASIC3: Flash-based FPGA for higher logic density
  • Discrete Logic: Multiple 74HC/74LVC series ICs

Selection Criteria: Choose XCR3032XL for lowest power consumption, instant-on requirements, and 3.3V single-supply operation.

Technical Resources & Documentation

Design Resources

Documentation

  • Datasheet: XCR3032XL complete specifications and timing
  • User Guide: CoolRunner XPLA3 architecture and design guidelines
  • Application Notes: Low-power design techniques and optimization
  • Package Information: 44-TQFP mechanical drawings and land patterns

Development Tools

  • ISE WebPACK: Free development software from Xilinx
  • CPLD Fit: Place and route optimization tools
  • Timing Analyzer: Performance verification and optimization
  • JTAG Programmer: In-system programming and debugging

Market Analysis & Supply Information

Supply Chain Status

Current Status: Active production with 10-week factory lead time. The XCR3032XL remains in Xilinx's long-term support portfolio, ensuring continued availability for new designs and production support.

Market Position: Established as a mature, cost-effective solution for low-power CPLD applications. Published in 2003, this device has proven reliability in high-volume production environments across multiple industries.

Packaging & Availability

  • Standard Packaging: Tray packaging for production volumes
  • Moisture Sensitivity: MSL-3 requires proper handling procedures
  • Storage Requirements: Dry storage recommended for optimal shelf life

Design Considerations

  • Lead Content: Contains lead - consider for RoHS-sensitive applications
  • Temperature Rating: Commercial grade (0°C to 70°C)
  • End-of-Life: No announced discontinuation timeline
The three parts on the right have similar specifications to Xilinx Inc. & XCR3032XL-5VQ44C.
XCR3032XL-5VQ44C Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "XCR3032XL-5VQ44C" in Xilinx Inc. XCR3032XL-5VQ44C.
  • Part Number
  • Manufacturer
  • Package
  • Description