- Manufacturer
- Base Part Number
- Battery Chemistry
- Capacity
- Frequency
- Lead Free
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Pins
- Operating Supply Voltage
- Operating Temperature
- Package / Case
Attribute column
Categories
Clock/Timing - IC Batteries
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Voltage | Lead Length | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Supply Voltage-Max (Vsup) | Lead Diameter | Load Capacitance | Frequency Tolerance | Battery Chemistry | Capacity | Number of Timers | Rechargeability | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4T32-BR12SH6 STMicroelectronics | 1725 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Through Hole | SOIC | 4 | 1.8g | -40°C~85°C TA | Bulk | Timekeeper®, Snaphat® | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Battery and Crystal | - | - | DUAL | PIN/PEG | 260 | 2.8V | 21.84mm | 32.768kHz | 40 | M4T32 | 4 | - | 2.8V | 2.29mm | 3V | 60kOhm | 3V | 560 μm | 12.5pF | 0.0035% | Lithium | 120mAh | 1 | Non-Rechargeable | 85°C | 8.51mm | 21.84mm | 18.03mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M4T32-BR12SH1 STMicroelectronics | 989 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | SOIC | 4 | 1.8g | 0°C~70°C TA | - | Timekeeper®, Snaphat® | e3 | Active | 1 (Unlimited) | 4 | - | EAR99 | Battery and Crystal | Tin (Sn) | - | DUAL | PIN/PEG | - | 2.8V | 18.03mm | 32.768kHz | - | M4T32 | 4 | - | 3V | 2.29mm | 2.8V | 60kOhm | - | 560 μm | 12.5pF | 0.0035% | Lithium | 120mAh | 1 | Non-Rechargeable | - | 8.51mm | 21.84mm | 18.03mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M4T28-BR12SH1 STMicroelectronics | 920 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount, Through Hole | SOIC | 28 | 2.214806g | 0°C~70°C TA | Bulk | Timekeeper®, Snaphat® | e4 | Active | 1 (Unlimited) | 4 | - | EAR99 | Battery and Crystal | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 2.8V | - | 32.768kHz | - | M4T28 | 4 | R-XDSS-P4 | - | - | 2.8V | - | 3V | - | 12.5pF | - | Lithium | 48mAh | 1 | Non-Rechargeable | - | 7.75mm | 21.84mm | 14.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BQ48SH-28X6NSH Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | PDIP | 4 | - | 0°C~70°C TA | Rail/Tube | Snaphat® | - | Obsolete | 1 (Unlimited) | - | - | - | Battery and Crystal | - | - | - | - | - | - | - | 32.768kHz | - | BQ48SH | - | - | - | - | 2.8V | - | - | - | 6pF | - | Lithium | 48mAh | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |


Product
Brand
Articles
Tools