- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Speed Grade | Output Function | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6SLX45-2FGG484C Xilinx Inc. | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 316 | 0°C~85°C TJ | Tray | 2008 | Spartan®-6 LX | e1 | yes | Active | 3 (168 Hours) | 484 | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 30 | XC6SLX45 | 484 | - | 316 | Not Qualified | 1.2V | - | - | 261kB | 667MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 43661 | 2138112 | - | 3411 | 2 | - | 54576 | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() XC3S400-4PQG208I Xilinx Inc. | 30 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | 141 | -40°C~100°C TJ | Tray | 2009 | Spartan®-3 | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Tin (Sn) | - | 1.14V~1.26V | QUAD | GULL WING | 245 | 1.2V | 0.5mm | - | 30 | XC3S400 | 208 | - | 141 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | 36kB | 630MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8064 | 294912 | 400000 | 896 | 4 | - | - | 0.61 ns | 896 | - | - | 3.6mm | - | 28mm | 28mm | - | - | ROHS3 Compliant | - | ||
![]() XC6SLX9-2CSG225I Xilinx Inc. | 500 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 225-LFBGA, CSPBGA | - | 225 | - | 160 | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LX | e1 | yes | Active | 3 (168 Hours) | 225 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 30 | XC6SLX9 | 225 | - | 160 | Not Qualified | 1.2V | - | - | 72kB | 667MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 9152 | 589824 | - | 715 | 2 | - | 11440 | - | 715 | - | - | - | 1.4mm | 13mm | 13mm | - | - | ROHS3 Compliant | - | ||
![]() EP1K100FI256-2 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 256-BBGA | YES | - | - | 186 | -40°C~85°C TA | Tray | - | ACEX-1K® | e0 | - | Obsolete | 3 (168 Hours) | 256 | 3A991 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | 2.375V~2.625V | BOTTOM | BALL | 220 | 2.5V | 1mm | - | 30 | EP1K100 | - | S-PBGA-B256 | 186 | Not Qualified | - | 2.52.5/3.3V | - | - | 37.5MHz | 0.5 ns | 186 | LOADABLE PLD | 4992 | 49152 | 257000 | 624 | - | MIXED | - | - | - | - | - | - | 2.1mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() XCV1000-4BG560C Xilinx Inc. | 513 | - | Datasheet | - | - | Surface Mount | Surface Mount | 560-LBGA Exposed Pad, Metal | - | - | - | 404 | 0°C~85°C TJ | Tray | 2000 | Virtex® | e0 | - | Obsolete | 3 (168 Hours) | 560 | EAR99 | Tin/Lead (Sn63Pb37) | - | 2.375V~2.625V | BOTTOM | BALL | 225 | 2.5V | 1.27mm | - | 30 | XCV1000 | 560 | S-PBGA-B560 | 404 | - | 2.5V | - | - | 16kB | 250MHz | - | 404 | FIELD PROGRAMMABLE GATE ARRAY | 27648 | 131072 | 1124022 | 6144 | 4 | - | - | 0.8 ns | - | - | - | - | 1.7mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC5VFX130T-2FFG1738I Xilinx Inc. | 200 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1738-BBGA, FCBGA | - | 1738 | - | 840 | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 FXT | e1 | - | Active | 4 (72 Hours) | - | 3A001.A.7.A | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | 1mm | not_compliant | 30 | XC5VFX130T | - | - | 840 | Not Qualified | - | - | - | 1.3MB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 131072 | 10985472 | - | 10240 | 2 | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() XCV50E-7FG256I Xilinx Inc. | 479 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 176 | -40°C~100°C TJ | Tray | 2006 | Virtex®-E | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 225 | 1.8V | 1mm | - | 30 | XCV50E | 256 | - | 176 | - | 1.8V | - | - | 8kB | 400MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1728 | 65536 | 71693 | 384 | 7 | - | - | 0.42 ns | 384 | - | - | - | 2mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC2S400E-6FGG456C Xilinx Inc. | 335 | - | Datasheet | - | - | Surface Mount | Surface Mount | 456-BBGA | - | 456 | - | 329 | 0°C~85°C TJ | Tray | 2008 | Spartan®-IIE | e1 | yes | Obsolete | 3 (168 Hours) | 456 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 250 | 1.8V | 1mm | - | 30 | XC2S400E | 456 | - | 410 | - | 1.8V | - | - | 20kB | 357MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 10800 | 163840 | 400000 | 2400 | 6 | - | - | 0.47 ns | - | - | 145000 | - | - | 23mm | 23mm | No | - | RoHS Compliant | Lead Free | ||
![]() XC2S100E-6FT256C Xilinx Inc. | 230 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 182 | 0°C~85°C TJ | Tray | 2008 | Spartan®-IIE | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 240 | 1.8V | 1mm | - | 30 | XC2S100E | 256 | - | 202 | - | 1.8V | - | - | 5kB | 357MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2700 | 40960 | 100000 | 600 | 6 | - | - | 0.47 ns | 600 | - | 37000 | - | 2mm | 17mm | 17mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC2S15-5CS144C Xilinx Inc. | 10 | - | Datasheet | - | - | Surface Mount | Surface Mount | 144-TFBGA, CSPBGA | - | 144 | - | 86 | 0°C~85°C TJ | Tray | 2004 | Spartan®-II | e0 | - | Obsolete | 3 (168 Hours) | 144 | - | Tin/Lead (Sn63Pb37) | - | 2.375V~2.625V | BOTTOM | BALL | 240 | 2.5V | 0.8mm | - | 30 | XC2S15 | 144 | - | 92 | - | 2.5V | - | - | 2kB | 263MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 432 | 16384 | 15000 | 96 | 5 | - | - | 0.7 ns | 96 | 432 | - | - | 1.2mm | 12mm | 12mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XCS10-3VQG100C Xilinx Inc. | 1500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-TQFP | - | - | - | 77 | 0°C~85°C TJ | Tray | 1999 | Spartan® | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | 8542.39.00.01 | 4.75V~5.25V | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 30 | XCS10 | 100 | S-PQFP-G100 | 112 | Not Qualified | - | 5V | - | 784B | 125MHz | - | 112 | FIELD PROGRAMMABLE GATE ARRAY | 466 | 6272 | 10000 | 196 | - | - | - | 1.6 ns | 196 | 196 | 3000 | - | 1.2mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() XCV600-4FG676C Xilinx Inc. | 3689 | - | Datasheet | - | - | Surface Mount | Surface Mount | 676-BBGA, FCBGA | - | 676 | - | 444 | 0°C~85°C TJ | Tray | 2000 | Virtex® | e0 | no | Obsolete | 3 (168 Hours) | 676 | EAR99 | Tin/Lead (Sn63Pb37) | - | 2.375V~2.625V | BOTTOM | BALL | 225 | 2.5V | 1mm | - | 30 | XCV600 | 676 | - | 444 | - | 2.5V | - | - | 12kB | 250MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 15552 | 98304 | 661111 | 3456 | 4 | - | - | 0.8 ns | - | - | - | - | 2.6mm | 27mm | 27mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC2V6000-5FFG1152I Xilinx Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1152-BBGA, FCBGA | - | 1152 | - | 824 | -40°C~100°C TJ | Tray | 2007 | Virtex®-II | e1 | yes | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | 1.425V~1.575V | BOTTOM | BALL | 245 | 1.5V | 1mm | - | 30 | XC2V6000 | - | - | 824 | - | 1.5V | - | - | 324kB | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 2654208 | 6000000 | 8448 | 5 | - | 67584 | 0.39 ns | - | 76032 | - | - | 3.4mm | - | - | No | - | RoHS Compliant | - | ||
![]() XC7VX485T-L2FFG1761E Xilinx Inc. | 120 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1760-BBGA, FCBGA | - | - | - | 700 | 0°C~100°C TJ | Tray | 2010 | Virtex®-7 XT | e1 | yes | Active | 4 (72 Hours) | 1761 | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | XC7VX485T | 1761 | S-PBGA-B1761 | 700 | - | 1V | 11.8V | - | 4.5MB | 1818MHz | - | 700 | FIELD PROGRAMMABLE GATE ARRAY | 485760 | 37969920 | - | 37950 | - | - | 607200 | 0.61 ns | - | - | - | - | 3.5mm | 42.5mm | 42.5mm | No | - | ROHS3 Compliant | - | ||
![]() XC7VX485T-3FFG1158E Xilinx Inc. | 677 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1156-BBGA, FCBGA | YES | 1158 | - | 350 | 0°C~100°C TJ | Tray | 2010 | Virtex®-7 XT | e1 | yes | Active | 4 (72 Hours) | - | 3A001.A.7.B | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | XC7VX485T | - | - | 350 | - | - | 11.8V | - | 4.5MB | 1818MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 485760 | 37969920 | - | 37950 | -3 | - | 607200 | 0.58 ns | - | - | - | - | 3.35mm | 35mm | 35mm | No | - | ROHS3 Compliant | - | ||
![]() XCKU115-2FLVF1924E Xilinx Inc. | 270 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1924-BBGA, FCBGA | - | - | - | 728 | 0°C~100°C TJ | Tray | 2013 | Kintex® UltraScale™ | e1 | - | Active | 4 (72 Hours) | - | 3A001.A.7.B | Tin/Silver/Copper (Sn/Ag/Cu) | - | 0.922V~0.979V | BOTTOM | BALL | NOT SPECIFIED | 0.95V | 1mm | - | NOT SPECIFIED | - | - | - | 728 | Not Qualified | 950mV | 0.95V | - | 9.5MB | - | - | 728 | FIELD PROGRAMMABLE GATE ARRAY | 1451100 | 77721600 | - | 82920 | 2 | - | 1.32672e+06 | - | - | - | - | - | 4.13mm | 45mm | 45mm | - | - | ROHS3 Compliant | - | ||
![]() XC7K160T-2FFG676C Xilinx Inc. | 495 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | - | Surface Mount | 676-BBGA, FCBGA | YES | 676 | - | 400 | 0°C~85°C TJ | Tray | 2010 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 676 | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | XC7K160 | 676 | - | 400 | - | - | 11.83.3V | - | 1.4MB | 1818MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 162240 | 11980800 | - | 12675 | -2 | - | 202800 | 0.61 ns | - | - | - | - | 3.37mm | 27mm | 27mm | No | - | ROHS3 Compliant | - | ||
![]() XC7A200T-2FBG484I Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | - | Surface Mount | 484-BBGA, FCBGA | YES | 484 | DDR3 | 285 | -40°C~100°C TJ | Tray | 2009 | Artix-7 | e1 | yes | Active | 4 (72 Hours) | 484 | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | - | NOT SPECIFIED | XC7A200T | 484 | - | 285 | Not Qualified | - | 1V | 1GB | 1.6MB | 1286MHz | - | - | FIELD PROGRAMMABLE GATE ARRAY | 215360 | 13455360 | - | 16825 | -2 | - | 269200 | 1.05 ns | - | - | - | - | 2.54mm | 23mm | 23mm | - | - | ROHS3 Compliant | - | ||
![]() XC7VX330T-3FFG1157E Xilinx Inc. | 29 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1156-BBGA, FCBGA | YES | - | - | 600 | 0°C~100°C TJ | Tray | 2010 | Virtex®-7 XT | e1 | yes | Active | 4 (72 Hours) | 1157 | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | XC7VX330T | 1157 | S-PBGA-B1157 | 600 | - | 1V | 11.8V | - | 3.3MB | 1818MHz | 90 ps | 600 | FIELD PROGRAMMABLE GATE ARRAY | 326400 | 27648000 | - | 25500 | -3 | - | 408000 | 0.58 ns | - | - | - | - | 3.35mm | 35mm | 35mm | No | - | ROHS3 Compliant | - | ||
![]() XC7A200T-2FFG1156C Xilinx Inc. | 594 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1156-BBGA, FCBGA | YES | - | DDR3 | 500 | 0°C~85°C TJ | Tray | 2009 | Artix-7 | e1 | yes | Active | 4 (72 Hours) | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8542.39.00.01 | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | - | NOT SPECIFIED | XC7A200T | - | S-PBGA-B1156 | 500 | Not Qualified | - | 1V | 1GB | 1.6MB | 1286MHz | - | 500 | FIELD PROGRAMMABLE GATE ARRAY | 215360 | 13455360 | - | 16825 | -2 | - | 269200 | 1.05 ns | - | - | - | - | 3.1mm | 35mm | 35mm | - | - | ROHS3 Compliant | - |