- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Insert Material | Backshell Material, Plating | Automotive | Base Product Number | Contact Finish Mating | Contact Materials | Core | Data Converters | Data RAM Size | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Package | PPAP | Primary Material | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Shell Finish | Shell Size - Insert | Operating Frequency | Operating Supply Voltage | Failure Rate | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Cable Opening | Data Bus Width | Protocol | EEPROM Size | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Controller Series | Features | Product Length | Product Width | ADC Resolution | Device Core | Height Seated (Max) | Contact Finish Thickness - Mating | Length (in) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32WLE4J8I6 STMicroelectronics | 21 |
| Datasheet | Surface Mount | 73-UFBGA | - | - | 73-UFBGA (5x5) | - | - | - | - | STM32 | - | - | - | - | - | - | 2940 | - | - | STMicroelectronics | - | - | - | Bulk | - | - | Active | - | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32WL | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.6V | - | - | - | 150MHz ~ 960MHz | - | - | - | - | - | - | 256kB Flash, 64kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | BPSK, FSK, GFSK, GMSK, MSK | 43 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WLE4C8U6 STMicroelectronics | 891 |
| Datasheet | Surface Mount | UFQFPN-48 | - | - | 48-UFQFPN (7x7) | - | - | - | - | STM32 | - | - | ARM Cortex M4 | - | 64 kB | - | 1560 | 48 MHz | + 85 C | STMicroelectronics | - 40 C | SMD/SMT | - | Tray | - | - | Active | - | Details | 3.6 V | 1.8 V | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32WL | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.6V | - | - | - | 150MHz ~ 960MHz | - | - | 150 MHz to 960 MHz | 1.8 V to 3.6 V | - | LPUART/Serial I2C/SP | 64kB Flash | - | - | - | - | - | - | - | - | - | 64 kB | - | - | 32 bit | LoRa, LoRaWAN 1.0, Sigfox | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.82mA | 21mA ~ 120mA | BPSK, FSK, GFSK, GMSK, MSK | 29 | - | - | - | - | 12 bit | ARM Cortex-M4 | - | - | - | - | - | ||
![]() STM32WLE4CCU6 STMicroelectronics | 21 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | - | - | 48-UFQFPN (7x7) | - | - | - | - | STM32 | - | - | - | - | - | - | 1560 | - | - | STMicroelectronics | - | - | - | Bulk | - | - | Active | - | Details | - | - | STM32 | - | -40°C ~ 105°C (TA) | Tray | STM32WL | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.6V | - | - | - | 150MHz ~ 960MHz | - | - | - | - | - | - | 256kB Flash, 64kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | BPSK, FSK, GFSK, GMSK, MSK | 29 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLZ4301-02-CSAI MaxLinear | In Stock | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM912I637AV1EP Freescale | 432 |
| - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN-EP (7x7) | - | - | - | - | MM912 | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | 8 | Bulk | - | - | Active | MIL-PRF-55681/8 | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | 680 pF | - | - | 2.25V ~ 5.5V | - | - | - | - | - | - | - | - | - | LIN, SCI, SPI | - | - | - | 6K x 8 | - | - | S12 | - | FLASH (96KB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCS12 | - | 3.2 mm | 3.2 x 1.6 x 1.3 | - | - | - | - | - | - | - | ||
![]() CY8C20647-24LQXI Infineon | In Stock | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | - | - | 48-QFN (6x6) | - | - | - | - | CY8C20647 | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | 33 | Tray | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | CapSense® Controllers | - | - | - | - | - | - | - | - | - | - | - | - | Capacitive Sensing | - | - | - | - | 1.71V ~ 5.5V | - | - | - | - | - | - | - | - | - | I2C/SPI | - | - | - | 2K x 8 | - | - | M8C | - | FLASH (16kB) | - | 16 KB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8C20xx7/S | - | - | - | - | M8C | - | - | - | - | - | ||
![]() CY8CTST200-24LQXIT Infineon | 8564 |
| Datasheet | Surface Mount | 24-UFQFN Exposed Pad | - | - | 24-QFN (4x4) | - | - | - | - | CY8CTST200 | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | 20 | Bulk | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | TrueTouch™ | - | - | - | - | - | - | - | - | - | - | - | - | Touchscreen Controller | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | I²C, SPI, UART/USART, USB | - | - | - | 2K x 8 | - | - | M8C | - | FLASH (32kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8CT | - | - | - | - | - | - | - | - | - | - | ||
![]() CYPD4136-24LQXQT Infineon | 2050 |
| Datasheet | Surface Mount | 24-UFQFN Exposed Pad | - | - | 24-QFN (4x4) | - | - | - | - | CYPD4136 | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | 11 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | EZ-PD™ CCG4 | - | - | - | - | - | - | - | - | - | - | - | - | USB Type C | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | I²C, SPI, UART/USART, USB | - | - | - | 8K x 8 | - | - | ARM® Cortex®-M0 | - | FLASH (128kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CYUSB | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C20346-24LQXI Infineon | In Stock | - | Datasheet | Surface Mount | 24-UFQFN Exposed Pad | - | - | 24-QFN (4x4) | - | - | - | - | CY8C20346 | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | 20 | Tube | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | CapSense® Controllers | - | - | - | - | - | - | - | - | - | - | - | - | Capacitive Sensing | - | - | - | - | 1.71V ~ 5.5V | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | 2K x 8 | - | - | M8C | - | FLASH (16kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8C20xx6 | - | - | - | - | - | - | - | - | - | - | ||
![]() CYUSB2302-BVXAT Infineon | In Stock | - | - | Surface Mount | 100-VFBGA | - | - | 100-VFBGA (6x6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | 10 | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | HX3 | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 Hub Controller | - | - | - | - | 1.14V ~ 1.26V, 2.5V ~ 2.7V, 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | I²C | - | - | - | 16K x 8 | - | - | ARM® Cortex®-M0 | - | ROM (32kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CYUSB | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTST241-LTI-01 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C20336-24LQXIT Infineon | In Stock | - | Datasheet | Surface Mount | 24-UFQFN Exposed Pad | - | - | 24-QFN (4x4) | - | - | - | - | CY8C20336 | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | 20 | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | CapSense® Controllers | - | - | - | - | - | - | - | - | - | - | - | - | Capacitive Sensing | - | - | - | - | 1.71V ~ 5.5V | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | 1K x 8 | - | - | M8C | - | FLASH (8kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8C20xx6 | - | - | - | - | - | - | - | - | - | - | ||
![]() CYPD2134-16SXIT Infineon | In Stock | - | Datasheet | - | - | - | - | - | Alloy Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/8 | - | - | ||
![]() CY8CTMA461LWS-33 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C63221A-PC Infineon | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | - | - | CY7C63221 | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | 8 | Tube | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | enCoRe™ | - | - | - | - | - | - | - | - | - | - | - | - | USB Microcontroller | - | - | - | - | 3.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | USB | - | - | - | 96 x 8 | - | - | M8B | - | OTP (3kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C632xx | - | - | - | - | - | - | - | - | - | - | ||
![]() ATPL210AA1UY Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CLED164-48PVXI Infineon | In Stock | - | - | Panel Mount | - | Flange | Composite | - | - | - | - | - | CTVP00RW | Gold | Copper Alloy | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | - | Composite | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 121 | - | Olive Drab | Military | - | - | Threaded | - | - | D | Shielded | Environment Resistant | - | Olive Drab Cadmium | 21-121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() ADM5120PX-AB-R-2 Lantiq | In Stock | - | - | - | 208-LQFP | - | - | PG-LQFP-208 | - | - | - | - | CY8CEBIKE | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Network Processor | - | - | - | - | 1.8V, 3.3V | - | - | - | - | - | - | - | - | - | Ethernet, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CLED08-48LFXI Infineon | 842 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | RS73G1ERT | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | 44 | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | 2 | - | ±50ppm/°C | - | - | 301 kOhms | - | Thick Film | - | HB LED Controller | 0.125W, 1/8W | - | - | - | 3V ~ 5.25V | - | - | - | - | - | - | - | - | - | I²C, SPI, UART/USART | - | - | - | 256 x 8 | - | - | M8C | - | FLASH (16KB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8CLED | Automotive AEC-Q200 | - | - | - | - | 0.016 (0.40mm) | - | - | - | AEC-Q200 | ||
![]() CY8CTMA884AA-13 Infineon | In Stock | - | Datasheet | - | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | RS73G1ERT | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | - | 2 | - | ±50ppm/°C | - | - | 1.37 kOhms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.016 (0.40mm) | - | - | - | AEC-Q200 |