pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_1
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_1
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_2
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_3
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_4
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_5
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_6
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_7
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_8
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_9
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_10
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_11
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_12
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_13
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf  Pinout Diagram_14
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf Outline Dimensions_1
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf Outline Dimensions_2
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf Outline Dimensions_3
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf Outline Dimensions_4
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf Outline Dimensions_5
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf Outline Dimensions_6
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf Outline Dimensions_7
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf Outline Dimensions_8
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf Outline Dimensions_9
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf Outline Dimensions_10
pid_31640505_stm32wle4c8u6-stmicroelectronics-datasheet-166545455.pdf Outline Dimensions_11
feed

STMicroelectronics STM32WLE4C8U6

Interface - UARTs (Universal Asynchronous Receiver Transmitter) Interface - UARTs (Universal Asynchronous Receiver Transmitter)

Manufacturer No:

STM32WLE4C8U6

Manufacturer:

STMicroelectronics

Utmel No:

2381-STM32WLE4C8U6

Package:

UFQFPN-48

ECAD Model:

Description:

Interface - UARTs (Universal Asynchronous Receiver Transmitter)

Quantity:

Unit Price: $4.829226

Ext Price: $4.83

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 891

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.829226

    $4.83

  • 10

    $4.555874

    $45.56

  • 100

    $4.297994

    $429.80

  • 500

    $4.054711

    $2,027.36

  • 1000

    $3.825199

    $3,825.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
STM32WLE4C8U6 information

Specifications
Documents & Media
Product Details
STMicroelectronics STM32WLE4C8U6 technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics STM32WLE4C8U6.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    UFQFPN-48
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    48-UFQFPN (7x7)
  • RoHS
    Details
  • Core
    ARM Cortex M4
  • Data RAM Size
    64 kB
  • Maximum Clock Frequency
    48 MHz
  • Supply Voltage-Min
    1.8 V
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Mounting Styles
    SMD/SMT
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    1560
  • Tradename
    STM32
  • Package
    Tray
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    STM32
  • Mfr
    STMicroelectronics
  • Product Status
    Active
  • Supply Voltage-Max
    3.6 V
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    STM32WL
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C (TA)
  • Type
    TxRx + MCU
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.8V ~ 3.6V
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    150MHz ~ 960MHz
  • Operating Frequency

    Operating frequency is the frequency at which the communications are being made with the total bandwidth occupied by the carrier signal with modulation. Usually bandwidth of the antenna will be wider than the bandwidth of the signal so that more than one center frequency the antenna can be put in to effective use.

    150 MHz to 960 MHz
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    1.8 V to 3.6 V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    LPUART/Serial I2C/SP
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    64kB Flash
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    64 kB
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    32 bit
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    LoRa, LoRaWAN 1.0, Sigfox
  • Power - Output

    Power Output in electronic components refers to the amount of electrical power that a device can deliver to a load. It is typically measured in watts and indicates the effectiveness of the component in converting electrical energy into usable work or signal. Power Output can vary based on the component's design, operating conditions, and intended application, making it a critical factor in the performance of amplifiers, power supplies, and other electronic devices. Understanding the Power Output helps in selecting appropriate components for specific applications to ensure efficiency and reliability.

    22dBm
  • RF Family/Standard

    The parameter "RF Family/Standard" in electronic components refers to the specific radio frequency (RF) technology or standard that the component complies with or is designed for. RF technology encompasses a wide range of frequencies used for wireless communication, such as Wi-Fi, Bluetooth, cellular networks, and more. Different RF standards dictate the frequency bands, modulation techniques, data rates, and other specifications for communication systems. Understanding the RF family/standard of a component is crucial for ensuring compatibility and optimal performance in RF applications.

    General ISM < 1GHz
  • Sensitivity

    Sensitivity in electronic components refers to the degree to which the output of a device responds to changes in input. It indicates how effectively a component translates a specific input signal into an observable output. High sensitivity means that even small variations in input can produce significant changes in output, making the device more responsive to signals. Sensitivity is crucial in applications where precise measurements or signal detection are required.

    -148dBm
  • Data Rate (Max)

    Data Rate (Max) refers to the maximum rate at which data can be transferred or processed within an electronic component or device. It is typically measured in bits per second (bps) or megabits per second (Mbps). This parameter is important for determining the speed and efficiency of data transmission or processing in various electronic applications such as computer systems, networking devices, and memory modules. A higher data rate indicates that the component is capable of handling larger volumes of data at a faster pace, leading to improved performance and responsiveness in electronic systems. It is crucial to consider the Data Rate (Max) specification when selecting electronic components to ensure compatibility and optimal functionality for specific applications.

    300kbps
  • Serial Interfaces

    A serial interface is a communication interface between two digital systems that transmits data as a series of voltage pulses down a wire. Essentially, the serial interface encodes the bits of a binary number by their "temporal" location on a wire rather than their "spatial" location within a set of wires.

    ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART
  • Current - Receiving

    Current - Receiving refers to the amount of electrical current that an electronic component or device is capable of accepting from a power source or another component in a circuit. It indicates the maximum current that can be safely received without causing damage or malfunction. This parameter is crucial for ensuring compatibility and reliability in electronic designs, as exceeding the rated receiving current can lead to overheating or failure of the component.

    4.82mA
  • Current - Transmitting

    Current - Transmitting is a parameter used to describe the maximum amount of electrical current that an electronic component can handle while in the transmitting mode. This parameter is crucial for components such as transistors, diodes, and integrated circuits that are involved in transmitting signals or power within a circuit. Exceeding the specified current transmitting rating can lead to overheating, component failure, or even damage to the entire circuit. Designers and engineers must carefully consider this parameter when selecting components to ensure the reliability and performance of the electronic system.

    21mA ~ 120mA
  • Modulation

    In electronic components, modulation refers to the process of varying one or more properties of a periodic waveform, known as the carrier signal, in order to encode information. This modulation technique is commonly used in communication systems to transmit data efficiently over long distances. By modulating the carrier signal, information such as audio, video, or data can be embedded onto the signal for transmission and then demodulated at the receiving end to retrieve the original information. There are various types of modulation techniques, including amplitude modulation (AM), frequency modulation (FM), and phase modulation (PM), each with its own advantages and applications in different communication systems.

    BPSK, FSK, GFSK, GMSK, MSK
  • GPIO

    GPIO stands for General Purpose Input/Output. It is a type of electronic pin found on microcontrollers, microprocessors, and other integrated circuits that can be configured to either input or output digital signals. GPIO pins can be used to connect and communicate with external devices such as sensors, LEDs, motors, and more. They provide a flexible way to interact with the physical world by allowing the device to both receive and send digital signals. GPIO pins can be programmed and controlled by software to perform various functions based on the specific requirements of the electronic system.

    29
  • ADC Resolution

    The ADC resolution is defined as the smallest incremental voltage that can be recognized and thus causes a change in the digital output.

    12 bit
  • Device Core

    Used in casting and moulding processes to produce internal cavities and reentrant angles (an interior angle that is greater than 18°).

    ARM Cortex-M4
0 Similar Products Remaining
Download datasheets and manufacturer documentation for STMicroelectronics STM32WLE4C8U6.

STM32WLE4C8U6 Overview

Due to its space-saving qualities, it is available in the UFQFPN-48 package.Mounted using Surface Mount.You can find it in the package of Tray.Application Specific Microcontroller is important to keep the temperature at -40°C ~ 85°C (TA) while working.By using a 1.8V ~ 3.6V voltage supply, high efficiency is possible.Part of the STM32WL series, this electrical component is used in a variety of applications.In order to store data and programs, the devices have a memory size of 64kB Flash.Using a frequency of 150MHz ~ 960MHz, it is very efficient.While employing 1.8 V to 3.6 V, designers can maximize its supply voltage adaptability.

STM32WLE4C8U6 Features

UFQFPN-48 package
Mounting type of Surface Mount

STM32WLE4C8U6 Applications

There are a lot of STMicroelectronics
STM32WLE4C8U6 Microcontroller applications.


  • Robots
  • Radio
  • Television
  • Heater/Fan
  • Calculator
  • Kindle
  • Christmas lights
  • 3D printers
  • Washing machine
  • Microwave ovens
STM32WLE4C8U6 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "STM32WLE4C8U6" in STMicroelectronics STM32WLE4C8U6.
  • Part Number
  • Manufacturer
  • Package
  • Description