- Manufacturer
- Packaging
- Series
- Package / Case
- Number of I/Os
- Architecture
- Connectivity
- Core Processor
- Operating Temperature
- Peripherals
- Primary Attributes
- RAM Size
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Connectivity | Architecture | Number of Inputs | Organization | Programmable Logic Type | Core Architecture | Max Frequency | Number of Logic Blocks (LABs) | Primary Attributes | Number of Equivalent Gates | Flash Size | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IB915AF-6300 iBASE Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCM85625IFSBG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1SX280LN3F43I2VP Intel | 580 | - | Datasheet | 16 Weeks | 1760-BBGA, FCBGA | - | - | - | -40°C~100°C TJ | - | - | Stratix® 10 SX | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | MICROPROCESSOR CIRCUIT | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | FPGA - 2800K Logic Elements | - | - | - | - | - | - | ||
![]() A2F060M3E-CS288 Microsemi Corporation | In Stock | - | Datasheet | - | 288-TFBGA, CSPBGA | - | 288-CSP (11x11) | MCU - 28, FPGA - 68 | 0°C~85°C TJ | Tray | - | SmartFusion® | - | Obsolete | 3 (168 Hours) | - | - | 85°C | 0°C | - | - | - | - | - | - | 80MHz | - | A2F060M3E | - | - | - | - | - | EBI/EMI, I2C, SPI, UART, USART | - | - | 80MHz | 16KB | - | ARM® Cortex®-M3 | DMA, POR, WDT | EBI/EMI, I2C, SPI, UART/USART | MCU, FPGA | - | - | - | ARM | 100MHz | 8 | ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops | - | 128KB | - | - | - | Non-RoHS Compliant | ||
![]() A2F060M3E-CSG288I Microsemi Corporation | In Stock | - | Datasheet | - | 288-TFBGA, CSPBGA | YES | - | MCU - 28, FPGA - 68 | -40°C~100°C TJ | Tray | - | SmartFusion® | e1 | Obsolete | 3 (168 Hours) | 288 | TIN SILVER COPPER | - | - | BOTTOM | BALL | 260 | 1.5V | 0.5mm | - | 80MHz | 30 | A2F060M3E | 68 | Not Qualified | 1.5V | - | - | EBI/EMI, I2C, SPI, UART, USART | 1.575V | 1.425V | - | 16KB | - | ARM® Cortex®-M3 | DMA, POR, WDT | EBI/EMI, I2C, SPI, UART/USART | MCU, FPGA | 68 | 1536 CLBS, 60000 GATES | FIELD PROGRAMMABLE GATE ARRAY | ARM | - | 8 | ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops | 60000 | 128KB | 1.05mm | 11mm | 11mm | RoHS Compliant | ||
![]() 5ASTFD5K3F40I5NES Intel | In Stock | - | Datasheet | - | 1517-BBGA, FCBGA | - | 1517-FBGA, FC (40x40) | MCU - 208, FPGA - 540 | -40°C~100°C TJ | Tray | - | Arria V ST | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 5ASTFD5 | - | - | - | - | - | - | - | - | 800MHz | 64KB | - | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | FPGA - 462K Logic Elements | - | - | - | - | - | - | ||
![]() A2F060M3E-CS288I Microsemi Corporation | In Stock | - | Datasheet | 12 Weeks | 288-TFBGA, CSPBGA | YES | - | MCU - 28, FPGA - 68 | -40°C~100°C TJ | Tray | 2015 | SmartFusion® | e0 | Obsolete | 3 (168 Hours) | 288 | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | BOTTOM | BALL | 235 | 1.5V | 0.5mm | - | 80MHz | 20 | A2F060M3E | 68 | Not Qualified | - | 1.575V | 1.425V | EBI/EMI, I2C, SPI, UART, USART | - | - | - | 16KB | - | ARM® Cortex®-M3 | DMA, POR, WDT | EBI/EMI, I2C, SPI, UART/USART | MCU, FPGA | 68 | 1536 CLBS, 60000 GATES | FIELD PROGRAMMABLE GATE ARRAY | ARM | - | 8 | ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops | 60000 | 128KB | 1.05mm | 11mm | 11mm | Non-RoHS Compliant | ||
![]() 1SX280LU3F50E2VGS1 Intel | In Stock | - | Datasheet | - | 2397-BBGA, FCBGA | - | - | 704 | 0°C~100°C TJ | Tray | - | Stratix® 10 SX | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | MICROPROCESSOR CIRCUIT | Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ | DMA, WDT | EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | MCU, FPGA | - | - | - | - | - | - | FPGA - 2800K Logic Elements | - | - | - | - | - | RoHS Compliant | ||
![]() A2F060M3E-1CS288I Microsemi Corporation | In Stock | - | Datasheet | 99 Weeks | 288-TFBGA, CSPBGA | - | 288-CSP (11x11) | MCU - 28, FPGA - 68 | -40°C~100°C TJ | Tray | 2015 | SmartFusion® | - | Obsolete | 3 (168 Hours) | - | - | 100°C | -40°C | - | - | - | - | - | - | 100MHz | - | A2F060M3E | - | - | - | - | - | EBI/EMI, I2C, SPI, UART, USART | - | - | 100MHz | 16KB | - | ARM® Cortex®-M3 | DMA, POR, WDT | EBI/EMI, I2C, SPI, UART/USART | MCU, FPGA | - | - | - | ARM | 100MHz | 8 | ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops | - | 128KB | - | - | - | Non-RoHS Compliant | ||
![]() A2F060M3E-CSG288 Microsemi Corporation | In Stock | - | Datasheet | 2 Weeks | 288-TFBGA, CSPBGA | - | 288-CSP (11x11) | MCU - 28, FPGA - 68 | 0°C~85°C TJ | Tray | 2015 | SmartFusion® | - | Obsolete | 3 (168 Hours) | - | - | 85°C | 0°C | - | - | - | - | - | - | 80MHz | - | A2F060M3E | - | - | - | - | - | EBI/EMI, I2C, SPI, UART, USART | - | - | 80MHz | 16KB | - | ARM® Cortex®-M3 | DMA, POR, WDT | EBI/EMI, I2C, SPI, UART/USART | MCU, FPGA | - | - | - | ARM | 100MHz | 8 | ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops | - | 128KB | - | - | - | RoHS Compliant | ||
![]() BCM60321SB01 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCM60321SB02 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCM6803SH01 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCM65116SA05 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCM60321SC01 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCM954811S_EVAL Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5ASXMB3G4F40C5G Intel | 547 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5ASXMB3E4F31C5G Intel | 933 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5ASXMB3E4F31I5G Intel | 844 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5ASXBB5D6F40C6G Intel | 637 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | RoHS Compliant |