- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM3032ATC44-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | - | - | - | 34 | 0°C~70°C TA | Tray | 1998 | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 235 | 3.3V | 0.8mm | - | - | 30 | EPM3032 | - | S-PQFP-G44 | - | Not Qualified | - | 3.6V | - | 3V | In System Programmable | - | - | - | - | - | 103.1MHz | 10 ns | - | - | - | - | 600 | - | - | MACROCELL | 32 | YES | - | 3V~3.6V | 10ns | 2 | - | - | 10mm | 10mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7256AEQC208-10N Intel | 12 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | 164 | 0°C~70°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 208 | 3A991 | MATTE TIN (472) OVER COPPER | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 3.3V | 0.5mm | - | - | 40 | EPM7256 | - | S-PQFP-G208 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 95.2MHz | 10 ns | - | - | - | - | 5000 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 10ns | 16 | - | 4.1mm | 28mm | 28mm | - | - | RoHS Compliant | - | ||
![]() EPM3128ATC100-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 80 | 0°C~70°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 235 | 3.3V | 0.5mm | - | - | 30 | EPM3128 | - | S-PQFP-G100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 129.9MHz | 7.5 ns | - | - | - | - | 2500 | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 7.5ns | 8 | - | 1.27mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7064AETC100-4 Intel | 2163 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | QUAD | GULL WING | 235 | 3.3V | 0.5mm | not_compliant | - | 30 | EPM7064 | - | S-PQFP-G100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 222.2MHz | - | - | - | - | - | 1250 | - | - | MACROCELL | 64 | YES | - | 3V~3.6V | 4.5ns | 4 | - | 1.27mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM7064SLC44-10N Intel | 130 | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | 36 | 0°C~70°C TA | Tray | 1998 | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | J BEND | 245 | 5V | 1.27mm | compliant | - | 40 | EPM7064 | - | - | - | Not Qualified | - | 5.25V | 5V | - | In System Programmable | - | - | - | - | - | 125MHz | 10 ns | - | - | - | - | 1250 | - | - | MACROCELL | 64 | NO | - | 4.75V~5.25V | 10ns | 4 | - | - | 16.5862mm | 16.5862mm | - | - | RoHS Compliant | - | ||
![]() EPM570ZM100C7N Intel | 47 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TFBGA | YES | - | - | - | 76 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 40 | EPM570 | - | S-PBGA-B100 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | - | 15.1 ns | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 9ns | 570 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EPM7256AETC144-10 Intel | 20 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 120 | 0°C~70°C TA | Tray | 1998 | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 144 | 3A991 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 220 | 3.3V | 0.5mm | not_compliant | - | 30 | EPM7256 | - | S-PQFP-G144 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 95.2MHz | 10 ns | - | - | - | - | 5000 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 10ns | 16 | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM240T100C4N Intel | 20 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 80 | 0°C~85°C TJ | Tray | 2003 | MAX® II | e3 | - | Active | 3 (168 Hours) | 100 | - | MATTE TIN (472) OVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 40 | EPM240 | - | S-PQFP-G100 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | - | 6.1 ns | - | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 2.5V 3.3V | 4.7ns | 240 | - | 1.2mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() XC95288XL-7TQG144C Xilinx Inc. | 2 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | FLASH | 117 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 125MHz | 30 | XC95288XL | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 7.5 ns | 7.5 ns | - | - | 16 | 6400 | - | 7 | MACROCELL | 288 | YES | - | 3V~3.6V | - | - | - | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GAL16V8D-15LJN Lattice Semiconductor Corporation | 9073 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | 8 | 0°C~75°C TA | Tray | 1996 | GAL®16V8 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | - | - | QUAD | J BEND | 250 | 5V | 1.27mm | - | 62.5MHz | 40 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 90mA | 90mA | - | 15 ns | 15 ns | PAL-TYPE | 16 | - | - | - | 15 | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | 4.572mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() XC95108-15PQ100C Xilinx Inc. | 48 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-BQFP | - | 100 | - | FLASH | 81 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 5V | - | - | - | 30 | XC95108 | 100 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 15 ns | 15 ns | - | - | 8 | 2400 | 55.6MHz | 15 | MACROCELL | 108 | YES | - | 4.75V~5.25V | - | 6 | - | 3.4mm | 20mm | 14mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LC4064ZE-5TN48C Lattice Semiconductor Corporation | 5000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 9.071791g | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 277.78MHz | - | LC4064 | 48 | - | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 80μA | - | - | - | 5.8 ns | 5.8 ns | - | - | 4 | - | - | - | MACROCELL | 64 | YES | 4 | 1.7V~1.9V | - | - | - | 1.2mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EPM7256AETI100-7N Intel | 12 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 84 | -40°C~85°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 100 | 3A991 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 40 | EPM7256 | - | S-PQFP-G100 | 84 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 126.6MHz | 7.5 ns | - | PLA-TYPE | 84 | - | 5000 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 7.5ns | 16 | - | 1.27mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() EPM570M100C5N Intel | 458 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TFBGA | YES | - | - | - | 76 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 0.5mm | - | - | 40 | EPM570 | - | S-PBGA-B100 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | - | 8.7 ns | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC9572XL-5VQG44C Xilinx Inc. | 92 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | FLASH | 34 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 178.6MHz | 30 | XC9572XL | 44 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | - | 5 ns | 5 ns | - | - | 4 | 1600 | - | 5 | MACROCELL | 72 | YES | - | 3V~3.6V | - | - | - | 1.2mm | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() XCR3032XL-7VQ44C Xilinx Inc. | 320 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | EEPROM | 36 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | - | - | 30 | XCR3032XL | 44 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 7.5 ns | - | - | - | 2 | 750 | 119MHz | 7 | MACROCELL | 32 | YES | - | 3V~3.6V | 7ns | - | - | - | 10mm | 10mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM3256ATI144-10N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 116 | -40°C~85°C TA | Tray | - | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | compliant | - | 40 | EPM3256 | - | S-PQFP-G144 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 95.2MHz | 10 ns | - | - | - | - | 5000 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 10ns | 16 | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() EPM7192SQC160-10N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BQFP | YES | - | - | - | 124 | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 245 | 5V | 0.65mm | compliant | - | 40 | EPM7192 | - | S-PQFP-G160 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | - | - | 10 ns | - | - | - | - | 3750 | - | - | MACROCELL | 192 | YES | - | 4.75V~5.25V | 10ns | 12 | - | 4.07mm | 28mm | 28mm | - | - | RoHS Compliant | - | ||
![]() XC9536-5VQ44C Xilinx Inc. | 80 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | FLASH | 34 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | YES | - | QUAD | GULL WING | 225 | 5V | - | - | - | 30 | XC9536 | 44 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 5 ns | - | - | - | 8 | 800 | 100MHz | 5 | MACROCELL | 36 | YES | - | 4.75V~5.25V | - | 2 | - | - | 10mm | 10mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM240M100C5N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TFBGA | YES | - | - | - | 80 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 0.5mm | - | - | 40 | EPM240 | - | S-PBGA-B100 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | - | 7.5 ns | - | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 2.5V 3.3V | 4.7ns | 240 | - | - | - | - | - | - | RoHS Compliant | - |