- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of Logic Cells | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP2AGX190EF29C5G Intel | 961 |
| Datasheet | 12 Weeks | - | Surface Mount | 780-BBGA, FCBGA | - | - | 780-FBGA (29x29) | 372 | 0°C~85°C TJ | Tray | - | Arria II GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 0.87V~0.93V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 181165 | 10177536 | - | - | 7612 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5SGXMA4K3F35C2LN Intel | 659 | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 432 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXMA4 | - | S-PBGA-B1152 | 432 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 432 | 15850 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 420000 | 37888000 | - | - | 158500 | - | - | - | - | 3.6mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() 5SGXEA4K3F40I3LN Intel | 404 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 696 | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA4 | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 696 | 15850 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 420000 | 37888000 | - | - | 158500 | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() EP4CE75F23C8 Intel | 665 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-BGA | YES | - | - | 292 | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 484 | - | TIN LEAD | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | 30 | EP4CE75 | - | S-PBGA-B484 | 295 | Not Qualified | - | 1.21.2/3.32.5V | - | - | 472.5MHz | - | 295 | - | FIELD PROGRAMMABLE GATE ARRAY | 75408 | 2810880 | - | - | 4713 | - | - | - | - | 2.4mm | 23mm | 23mm | - | Non-RoHS Compliant | - | ||
![]() XC6SLX75-3FG676C Xilinx Inc. | 301 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 676-BBGA, FCBGA | - | 676 | - | 408 | 0°C~85°C TJ | Tray | 2008 | Spartan®-6 LX | e0 | no | Active | 4 (72 Hours) | 676 | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | not_compliant | 30 | XC6SLX75 | 676 | - | 400 | Not Qualified | 1.2V | - | - | 387kB | 862MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 74637 | 3170304 | - | - | 5831 | 3 | 93296 | 0.21 ns | - | 2.44mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() XC6VSX475T-1FF1156C Xilinx Inc. | 586 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1156-BBGA, FCBGA | - | - | - | 600 | 0°C~85°C TJ | Tray | 2008 | Virtex®-6 SXT | e0 | no | Active | 4 (72 Hours) | - | - | Tin/Lead (Sn63Pb37) | - | 0.95V~1.05V | BOTTOM | BALL | - | 1V | - | - | - | XC6VSX475T | - | - | 600 | - | 1V | - | - | 4.7MB | - | 250 ps | 600 | - | FIELD PROGRAMMABLE GATE ARRAY | 476160 | 39223296 | - | - | 37200 | 1 | - | 5.08 ns | - | 3.5mm | 35mm | 35mm | No | Non-RoHS Compliant | - | ||
![]() 5SGSMD4K2F40C2N Intel | 38 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 696 | 0°C~85°C TJ | Tray | - | Stratix® V GS | - | - | Active | 3 (168 Hours) | - | - | - | - | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGSMD4 | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 696 | 13584 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 360000 | 19456000 | - | - | 135840 | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 5SGXEA7K3F40I3LN Intel | 370 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 696 | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA7 | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 696 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | - | 234720 | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 5SGXEA5K2F35C3N Intel | 671 | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 432 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA5 | - | S-PBGA-B1152 | 432 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 432 | 18500 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 46080000 | - | - | 185000 | - | - | - | - | 3.6mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() 5SGXEA5K3F40C2LN Intel | 285 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 696 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA5 | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 696 | 18500 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 46080000 | - | - | 185000 | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 5SGXEA3K3F35I4N Intel | 378 | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 432 | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA3 | - | S-PBGA-B1152 | 432 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 432 | 12830 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 340000 | 19456000 | - | - | 128300 | - | - | - | - | 3.6mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() 5SGXEA3K3F40C3N Intel | 93 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 696 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA3 | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 696 | 12830 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 340000 | 19456000 | - | - | 128300 | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 5SGXEA3K3F40C2N Intel | 648 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 696 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXEA3 | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 696 | 12830 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 340000 | 19456000 | - | - | 128300 | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 5SGXEA3K3F35C4N Intel | 873 | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 432 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA3 | - | S-PBGA-B1152 | 432 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 432 | 12830 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 340000 | 19456000 | - | - | 128300 | - | - | - | - | 3.6mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() 5SGXMA7K2F40C1N Intel | 801 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 696 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXMA7 | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.91.52.52.5/31.2/3V | - | - | - | - | 696 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | - | 234720 | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 5SGXEB5R3F40I3LN Intel | 211 | - | Datasheet | 8 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 432 | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEB5 | - | S-PBGA-B1517 | 432 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 432 | 18500 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 41984000 | - | - | 185000 | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 5SGXEA5K1F35C1N Intel | 302 | - | Datasheet | 8 Weeks | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 432 | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXEA5 | - | S-PBGA-B1152 | 432 | Not Qualified | - | 0.91.52.52.5/31.2/3V | - | - | - | - | 432 | 18500 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 490000 | 46080000 | - | - | 185000 | - | - | - | - | 3.6mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() LFE2-35SE-6FN484C Lattice Semiconductor Corporation | 2049 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 331 | 0°C~85°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 30 | LFE2-35 | 484 | - | 331 | Not Qualified | 1.2V | - | 49.5kB | 41.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 32000 | 339968 | - | 357MHz | 4000 | - | - | - | 35000 | 2.6mm | 23mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() XCV200-5PQ240C Xilinx Inc. | 2518 | - | Datasheet | - | Surface Mount | Surface Mount | 240-BFQFP | - | 240 | - | 166 | 0°C~85°C TJ | Tray | 2002 | Virtex® | e0 | no | Obsolete | 3 (168 Hours) | 240 | EAR99 | - | - | 2.375V~2.625V | QUAD | GULL WING | 225 | 2.5V | - | - | 30 | XCV200 | 240 | - | 166 | - | 2.5V | - | - | 7kB | 294MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5292 | 57344 | 236666 | - | 1176 | 5 | - | 0.7 ns | - | 4.1mm | 32mm | 32mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5SGSED6K2F40I3LN Intel | 484 | - | Datasheet | 12 Weeks | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 696 | -40°C~100°C TJ | Tray | - | Stratix® V GS | - | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGSED6 | - | S-PBGA-B1517 | 696 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | 696 | 22000 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 583000 | 46080000 | - | - | 220000 | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - |