- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Data Converters | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Subcategory | Frequency | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Nominal Supply Current | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | Product Type | Core Architecture | EEPROM Size | Number of A/D Converters | Number of UART Channels | Number of D/A Converters | Number of I2C Channels | Number of SPI Channels | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32C031K6T6TR STMicroelectronics | 5307 | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | - | A/D 18x12b SAR | - | - | - | - | - | - | STMicroelectronics | - | - | 30 | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | - | - | - | - | - | - | External, Internal | - | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32C031C4U6 STMicroelectronics | 271 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | - | A/D 21x12b SAR | 12 kB | - | I2C | - | 48 MHz | + 85 C | STMicroelectronics | - 40 C | SMD/SMT | 45 | Tray | Active | - | 3.6 V | 2 V | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | - | - | 2 V to 3.6 V | - | - | - | External, Internal | - | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 16KB (16K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32 bit | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32C031C4T6 STMicroelectronics | 31500 | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | A/D 21x12b SAR | 12 kB | - | I2C | - | 48 MHz | + 85 C | STMicroelectronics | - 40 C | SMD/SMT | 45 | Tray | Active | - | 3.6 V | 2 V | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | - | - | 2 V to 3.6 V | - | - | - | External, Internal | - | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 16KB (16K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32 bit | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G0C1RCT6TR STMicroelectronics | 38 |
| Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | A/D 19x12b SAR; D/A 2x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 60 | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | External, Internal | - | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST7FLIT35F2DAKTR STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32L4P5VGT6TR STMicroelectronics | 29 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | - | A/D 16x12b SAR; D/A 2x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 83 | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32L4 | - | - | - | - | - | - | - | - | External, Internal | - | 120MHz | 320K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32C011F4P6TR STMicroelectronics | 240 | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | - | A/D 15x12b SAR | - | - | - | - | - | - | STMicroelectronics | - | - | 18 | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | - | - | - | - | - | - | External, Internal | - | 48MHz | 6K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 16KB (16K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32L431RCI6TR STMicroelectronics | 11200 |
| Datasheet | Surface Mount | 64-UFBGA | 64-UFBGA (5x5) | - | STMicroelectronics | A/D 16x12b SAR; D/A 2x12b | - | 5000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 52 | Tape & Reel (TR) | Active | Details | - | - | - | -40°C ~ 85°C (TA) | Reel | STM32L4 | - | - | Microcontrollers - MCU | - | - | - | - | - | External, Internal | - | 80MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | ||
![]() STM32C031G4U6 STMicroelectronics | 2700 | - | Datasheet | Surface Mount | 28-UFQFN | 28-UFQFPN (4x4) | - | - | A/D 17x12b SAR | - | - | - | - | - | - | STMicroelectronics | - | - | 26 | Tray | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | - | - | - | - | - | - | External, Internal | - | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 16KB (16K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32C011F6P6 STMicroelectronics | 1386 | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | - | A/D 15x12b SAR | 6 kB | - | I2C, I2S, SPI, USART | - | 48 MHz | + 85 C | STMicroelectronics | - 40 C | SMD/SMT | 18 | Tray | Active | - | 3.6 V | 2 V | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | - | - | 2 V to 3.6 V | - | - | - | External, Internal | - | 48MHz | 6K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32 bit | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32C011J4M6 STMicroelectronics | 10 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | - | - | A/D 7x12b SAR | - | - | - | - | - | - | STMicroelectronics | - | - | 6 | Tray | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | - | - | - | - | - | - | External, Internal | - | 48MHz | 6K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 16KB (16K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32C031K6U7TR STMicroelectronics | 2000 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | - | A/D 18x12b SAR | - | - | - | - | - | - | STMicroelectronics | - | - | 30 | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32C0 | - | - | - | - | - | - | - | - | External, Internal | - | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32C031G6U6 STMicroelectronics | 5171 | - | Datasheet | Surface Mount | 28-UFQFN | 28-UFQFPN (4x4) | - | - | A/D 17x12b SAR | 12 kB | - | I2C | - | 48 MHz | + 85 C | STMicroelectronics | - 40 C | SMD/SMT | 26 | Tray | Active | - | 3.6 V | 2 V | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | - | - | 2 V to 3.6 V | - | - | - | External, Internal | - | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32 bit | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32F439BIT7 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 168 | - | - | Non-Compliant | - | - | - | - | - | - | 105 °C | -40 °C | - | 180 MHz | - | 24 | 3.6 V | 1.7 V | - | 1.7 µA | - | 256 kB | - | - | - | - | - | - | - | - | 2 | - | ARM Cortex-M4 | - | 3 | 4 | 2 | 3 | 6 | - | ||
![]() STM32C031K6U7 STMicroelectronics | 162 | - | Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | - | A/D 18x12b SAR | - | - | - | - | - | - | STMicroelectronics | - | - | 30 | Bulk | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32C0 | - | - | - | - | - | - | - | - | External, Internal | - | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H503RBT6 STMicroelectronics | 4800 | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | A/D 16x12b; D/A 1x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 49 | Tray | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32H5 | - | - | - | - | - | - | - | - | External, Internal | - | 250MHz | 32K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, I²S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, FIFO, I²C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32L562VET3 STMicroelectronics | 43 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | - | A/D 16x12b SAR; D/A 2x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 83 | Bulk | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | STM32L5 | - | - | - | - | - | - | - | - | External, Internal | - | 110MHz | 256K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | AES, Brown-out Detect/Reset, DMA, LVD, PWM, SHA, TRNG, Temp Sensor, Voltage Detect, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I²C, IrDA, LINbus, MMC/SD, SAI, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM8AF6226UDY STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | STM8 | STMicroelectronics | A/D 7x10b SAR | - | 2940 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 28 | Tray | Obsolete | Details | - | - | - | -40°C ~ 150°C (TA) | Tray | Automotive, AEC-Q100, STM8A | - | - | Microcontrollers - MCU | - | - | - | - | - | Internal | - | 16MHz | 1K x 8 | 3V ~ 5.5V | STM8A | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, LINbus, SPI, UART/USART | - | - | 8-bit Microcontrollers - MCU | - | 640 x 8 | - | - | - | - | - | 8-bit Microcontrollers - MCU | ||
![]() STM32F722IEK7 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | ITT Cannon | - | - | 1 | - | ITT Cannon | - | - | - | - | - | 140 | - | - | Details | - | - | - | - | - | - | 105 °C | -40 °C | Circular Connectors | 216 MHz | - | 24 | 3.6 V | 1.7 V | - | - | - | 256 kB | - | - | - | - | - | - | - | - | 2 | Circular MIL Spec Connector | - | - | 3 | 4 | 2 | 4 | 5 | Circular MIL Spec Connector | ||
![]() STM32G473RET3TR STMicroelectronics | 10000 |
| Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | STMicroelectronics | A/D 26x12b SAR; D/A 7x12b | - | 1000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 52 | Tape & Reel (TR) | Active | Non-Compliant | - | - | STM32 | -40°C ~ 105°C (TA) | Reel | STM32G4 | - | - | - | - | - | - | - | - | External, Internal | - | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | STMicroelectronics |