pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_1
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_1
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_2
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_3
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_4
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_5
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_6
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_7
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_8
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_9
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_10
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_11
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf  Pinout Diagram_12
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_1
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_2
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_3
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_4
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_5
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_6
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_7
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_8
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_9
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_10
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_11
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_12
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_13
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_14
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_15
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_16
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_17
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_18
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_19
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_20
pid_50793308_stm32c011f6p6-stmicroelectronics-datasheet-168218614.pdf Outline Dimensions_21
feed

STMicroelectronics STM32C011F6P6

Microcontroller STM32C0 Series 20-TSSOP (0.173, 4.40mm Width)

Manufacturer No:

STM32C011F6P6

Manufacturer:

STMicroelectronics

Utmel No:

2381-STM32C011F6P6

Package:

20-TSSOP (0.173, 4.40mm Width)

ECAD Model:

Description:

32KB (32K x 8) FLASH ARM® Cortex®-M0+ 32-Bit Microcontroller STM32C0 Series 20-TSSOP (0.173, 4.40mm Width)

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1386

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
STM32C011F6P6 information

Specifications
Documents & Media
Product Details
STMicroelectronics STM32C011F6P6 technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics STM32C011F6P6.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    20-TSSOP (0.173, 4.40mm Width)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    20-TSSOP
  • Number of I/Os
    18
  • Package
    Tray
  • Mfr
    STMicroelectronics
  • Data Converters
    A/D 15x12b SAR
  • Product Status
    Active
  • Maximum Clock Frequency
    48 MHz
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Supply Voltage-Max
    3.6 V
  • Minimum Operating Temperature
    - 40 C
  • Supply Voltage-Min
    2 V
  • Mounting Styles
    SMD/SMT
  • Interface Type
    I2C, I2S, SPI, USART
  • Data RAM Size
    6 kB
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C (TA)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    STM32C0
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    2 V to 3.6 V
  • Oscillator Type

    Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.

    External, Internal
  • Speed

    In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.

    48MHz
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    6K x 8
  • Voltage - Supply (Vcc/Vdd)

    Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.

    2V ~ 3.6V
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    ARM® Cortex®-M0+
  • Peripherals

    In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.

    Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    FLASH
  • Core Size

    Core size in electronic components refers to the physical dimensions of the core material used in devices such as inductors and transformers. The core size directly impacts the performance characteristics of the component, including its inductance, saturation current, and frequency response. A larger core size typically allows for higher power handling capabilities and lower core losses, while a smaller core size may result in a more compact design but with limitations on power handling and efficiency. Designers must carefully select the core size based on the specific requirements of the application to achieve optimal performance and efficiency.

    32-Bit
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    32KB (32K x 8)
  • Connectivity

    In electronic components, "Connectivity" refers to the ability of a component to establish and maintain connections with other components or devices within a circuit. It is a crucial parameter that determines how easily signals can be transmitted between different parts of a circuit. Connectivity can be influenced by factors such as the number of input and output ports, the type of connectors used, and the overall design of the component. Components with good connectivity are essential for ensuring reliable and efficient operation of electronic systems.

    I²C, IrDA, LINbus, SPI, UART/USART
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    32 bit
  • EEPROM Size

    EEPROM Size refers to the amount of memory capacity available in an Electrically Erasable Programmable Read-Only Memory (EEPROM) chip. This parameter indicates the total storage space in bytes or bits that can be used to store data in a non-volatile manner. The EEPROM size determines the maximum amount of information that can be written, read, and erased from the memory chip. It is an important specification to consider when selecting an EEPROM for a particular application, as it directly impacts the amount of data that can be stored and accessed by the electronic component.

    -
0 Similar Products Remaining
Download datasheets and manufacturer documentation for STMicroelectronics STM32C011F6P6.

Product Description:

The STM32C011F6P6 is a highly integrated microcontroller from STMicroelectronics, designed to provide a robust and efficient solution for a wide range of applications. This 32-bit ARM Cortex-M0+ based microcontroller features a 6 kB data RAM, 32 kB program memory, and a variety of interfaces including I2C, I2S, SPI, and USART.

Features:

  • 32-bit ARM Cortex-M0+ core with up to 48 MHz clock frequency
  • 6 kB data RAM and 32 kB program memory
  • Multiple interfaces: I2C, I2S, SPI, and USART
  • Peripheral features: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
  • Operating temperature range: -40°C to 85°C
  • Supply voltage range: 2 V to 3.6 V
  • Package: 20-TSSOP (0.173, 4.40mm Width)

Applications:

  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Consumer electronics
  • Home automation systems

Secondary Applications:

  • Industrial automation
  • Building automation
  • Aerospace and defense systems

Alternative Parts:

  • STM32C011F6P6: Similar to the STM32C011F6P6, but with a different package or pinout.
  • STM32C011F6P8: Similar to the STM32C011F6P6, but with a different program memory size.

Embedded Modules:

  • The STM32C011F6P6 is used in various embedded modules, including:
    • Industrial control systems
    • Medical devices
    • Automotive systems

FAQs:

Q: What is the maximum clock frequency of the STM32C011F6P6? A: The maximum clock frequency is 48 MHz.

Q: What is the operating temperature range of the STM32C011F6P6? A: The operating temperature range is -40°C to 85°C.

Q: What is the supply voltage range of the STM32C011F6P6? A: The supply voltage range is 2 V to 3.6 V.

Q: What is the package type of the STM32C011F6P6? A: The package type is 20-TSSOP (0.173, 4.40mm Width).

Q: What is the core processor of the STM32C011F6P6? A: The core processor is ARM Cortex-M0+.

STM32C011F6P6 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "STM32C011F6P6" in STMicroelectronics STM32C011F6P6.
  • Part Number
  • Manufacturer
  • Package
  • Description