- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Data Converters | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Subcategory | Operating Supply Voltage | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Product Type | EEPROM Size | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC584C70E5QM01X STMicroelectronics | 31 |
| Datasheet | Surface Mount | 144-TQFP Exposed Pad | 144-eTQFP (20x20) | STMicroelectronics | A/D 10/12b SAR | - | 800 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, SPC58 | Microcontrollers - MCU | - | External, Internal | 180MHz | 448K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit | 2MB (2M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | 32-bit Microcontrollers - MCU | 128K x 8 | 32-bit Microcontrollers - MCU | ||
![]() STM32G031C8U3TR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | STMicroelectronics | A/D 19x12b SAR | - | 2500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 44 | Tape & Reel (TR) | Active | Details | - | - | STM32 | -40°C ~ 125°C (TA) | Reel | STM32G0 | - | - | Internal | 64MHz | 8K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | - | STMicroelectronics | ||
![]() STM32L431KBU3TR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | STMicroelectronics | A/D 10x12b SAR; D/A 2x12b | - | 3000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 26 | Tape & Reel (TR) | Active | Details | - | - | STM32 | -40°C ~ 125°C (TA) | Reel | STM32L4 | - | - | External, Internal | 80MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, SWPMI, UART/USART | - | - | - | STMicroelectronics | ||
![]() STM32U575VIT6TR STMicroelectronics | 31 | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STMicroelectronics | A/D 20x12/14b SAR; D/A 2x12b | - | 1000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 82 | Tape & Reel (TR) | Active | Details | - | - | STM32 | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | STMicroelectronics | ||
![]() STM32L451REI6TR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 64-UFBGA | 64-UFBGA (5x5) | STMicroelectronics | A/D 16x12b SAR; D/A 1x12b | - | 5000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 52 | Tape & Reel (TR) | Active | Details | - | - | STM32 | -40°C ~ 85°C (TA) | Reel | STM32L4 | - | - | External, Internal | 80MHz | 160K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LVD, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SMBus, SPI, UART/USART | - | - | - | STMicroelectronics | ||
![]() STM32U575VGT3 STMicroelectronics | 6000 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STMicroelectronics | A/D 20x12/14b SAR; D/A 2x12b | - | 540 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 82 | Bulk | Active | Details | - | - | STM32 | -40°C ~ 125°C (TA) | Tray | STM32U5 | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | STMicroelectronics | ||
![]() STM32G431KBT3 STMicroelectronics | 31 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | STMicroelectronics | A/D 11x12b SAR; D/A 4x12b | - | 1500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 26 | Bulk | Active | - | - | - | STM32 | -40°C ~ 125°C (TA) | - | STM32G4 | - | - | Internal | 170MHz | 32K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | STMicroelectronics | ||
![]() STM32G431KBT3TR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | STMicroelectronics | A/D 11x12b SAR; D/A 4x12b | - | 2400 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 26 | Tape & Reel (TR) | Active | Details | - | - | STM32 | -40°C ~ 125°C (TA) | Reel | STM32G4 | - | - | Internal | 170MHz | 32K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | STMicroelectronics | ||
![]() STM32U585QII6QTR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 132-UFBGA | 132-UFBGA (7x7) | STMicroelectronics | A/D 24x12/14b SAR; D/A 2x12b | - | 2500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 106 | Tape & Reel (TR) | Active | Details | - | - | STM32 | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | STMicroelectronics | ||
![]() STM32U585AII6TR STMicroelectronics | 6000 |
| Datasheet | Surface Mount | 169-UFBGA | 169-UFBGA (7x7) | STMicroelectronics | A/D 24x12/14b SAR; D/A 2x12b | - | 2500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 136 | Tape & Reel (TR) | Active | Details | - | - | STM32 | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | STMicroelectronics | ||
![]() STM32L431VCI7 STMicroelectronics | 31 |
| Datasheet | Surface Mount | 100-UFBGA | 100-UFBGA (7x7) | STMicroelectronics | A/D 16x12b SAR; D/A 2x12b | - | 2496 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 83 | Bulk | Active | Details | - | - | STM32 | -40°C ~ 105°C (TA) | Tray | STM32L4 | - | - | External, Internal | 80MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART | - | - | - | STMicroelectronics | ||
![]() SPC584C70E5QMC1X STMicroelectronics | 31 |
| Datasheet | Surface Mount | 144-TQFP Exposed Pad | 144-TQFP (20x20) | STMicroelectronics | A/D 10/12b SAR | - | 800 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, SPC58 | Microcontrollers - MCU | - | External, Internal | 180MHz | 448K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit | 2MB (2M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | 32-bit Microcontrollers - MCU | 128K x 8 | 32-bit Microcontrollers - MCU | ||
![]() STM32G051K8T7TR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | STMicroelectronics | A/D 18x12b SAR; D/A 2x12b | - | 2400 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 30 | Tape & Reel (TR) | Active | Details | - | - | STM32 | -40°C ~ 105°C (TA) | Reel | STM32G0 | - | - | External, Internal | 64MHz | 18K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | STMicroelectronics | ||
![]() STM32L010R8T6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | STMicroelectronics | A/D 16x12b | - | 1000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 51 | Tape & Reel (TR) | Active | Details | - | - | STM32 | -40°C ~ 85°C (TA) | Reel | STM32L0 | - | - | Internal | 32MHz | 8K x 8 | 1.8V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, SPI, UART/USART | - | - | 256 x 8 | STMicroelectronics | ||
![]() STM32G0B1KBT3TR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | STMicroelectronics | A/D 13x12b SAR; D/A 2x12b | - | 2400 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 30 | Tape & Reel (TR) | Active | Details | - | - | STM32 | -40°C ~ 125°C (TA) | Reel | STM32G0 | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | STMicroelectronics | ||
![]() STM32C031K6U7 STMicroelectronics | 162 | - | Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | A/D 18x12b SAR | - | - | - | - | - | - | STMicroelectronics | - | - | 30 | Bulk | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32C0 | - | - | External, Internal | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | ||
![]() STM32U585AII6QTR STMicroelectronics | 21 |
| Datasheet | Surface Mount | 169-UFBGA | 169-UFBGA (7x7) | - | A/D 24x12/14b SAR; D/A 2x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 133 | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32U5 | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | ||
![]() STM32C031G4U6 STMicroelectronics | 2700 | - | Datasheet | Surface Mount | 28-UFQFN | 28-UFQFPN (4x4) | - | A/D 17x12b SAR | - | - | - | - | - | - | STMicroelectronics | - | - | 26 | Tray | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | External, Internal | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 16KB (16K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | ||
![]() STM32C011F6P6 STMicroelectronics | 1386 | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | A/D 15x12b SAR | 6 kB | - | I2C, I2S, SPI, USART | - | 48 MHz | + 85 C | STMicroelectronics | - 40 C | SMD/SMT | 18 | Tray | Active | - | 3.6 V | 2 V | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | 2 V to 3.6 V | External, Internal | 48MHz | 6K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32 bit | - | - | - | ||
![]() STM32H503RBT6 STMicroelectronics | 4800 | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | A/D 16x12b; D/A 1x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 49 | Tray | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32H5 | - | - | External, Internal | 250MHz | 32K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, I²S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, FIFO, I²C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - |