- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Number of Cores | Bus Compatibility | Security Features | Display & Interface Controllers | Number of DMA Channels | SATA | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX351AJQ5C NXP USA Inc. | 68 |
| Datasheet | 15 Weeks | - | - | - | 400-LFBGA | YES | - | - | - | 3 | Automotive grade | -40°C~85°C TA | Tray | 2005 | i.MX35 | - | - | Active | 3 (168 Hours) | 400 | 5A992 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | - | - | MCIMX351 | - | S-PBGA-B400 | - | - | 1.47V | - | 1.33V | - | - | 532MHz | - | - | ARM1136JF-S | - | - | - | - | - | - | - | - | YES | - | AEC-Q100 | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | - | Multimedia; VFP | - | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; SPI; UART; USB | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | - | - | 1.6mm | 17mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6X3EVK10AB NXP USA Inc. | 200 |
| Datasheet | 15 Weeks | - | - | - | 400-LFBGA | YES | - | - | - | - | - | -20°C~105°C TJ | Tray | 2002 | i.MX6SX | e1 | - | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | - | 40 | - | - | S-PBGA-B400 | - | - | 1.5V | - | 1.35V | - | - | 227MHz, 1GHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | - | 15 | - | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 2.8V 3.15V | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | - | Multimedia; NEON™ MPE | - | - | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD, LVDS | - | - | - | 1.3mm | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() P1022NSE2LFB NXP USA Inc. | 2000 | - | Datasheet | 12 Weeks | - | - | - | 689-BBGA Exposed Pad | YES | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | - | 40 | P1022 | - | S-PBGA-B689 | - | - | 1.05V | - | 0.95V | - | - | 1.055GHz | - | MICROPROCESSOR, RISC | PowerPC e500v2 | 133MHz | 32 | - | - | - | - | 16 | - | YES | YES | - | 64 | FLOATING POINT | YES | - | - | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | - | Security; SEC | - | - | Cryptography, Random Number Generator | LCD | - | SATA 3Gbps (2) | - | 2.46mm | 31mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6S8DVM10AC NXP USA Inc. | 11 |
| Datasheet | 15 Weeks | - | - | - | 624-LFBGA | YES | - | - | - | - | - | 0°C~95°C TJ | Tray | 2002 | i.MX6S | - | - | Active | 3 (168 Hours) | 624 | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 0.8mm | - | - | NOT SPECIFIED | MCIMX6 | - | S-PBGA-B624 | - | - | 1.5V | - | 1.35V | - | - | 1.0GHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | 26 | - | YES | YES | - | 32 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | - | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | 1.6mm | 21mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8241LVR200D NXP USA Inc. | 27 | - | Datasheet | 12 Weeks | - | - | - | 357-BBGA | YES | - | - | - | - | - | 0°C~105°C TA | Tray | 1998 | MPC82xx | e1 | - | Obsolete | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | - | 30 | MPC8241 | - | S-PBGA-B357 | - | - | 1.9V | - | 1.7V | - | - | 200MHz | - | MICROPROCESSOR, RISC | PowerPC 603e | 66MHz | 32 | - | - | - | - | 32 | - | YES | YES | - | 64 | FLOATING POINT | YES | - | 3.3V | - | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | - | - | - | 2.56mm | 25mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8247VRPIEA NXP USA Inc. | 2411 |
| Datasheet | 12 Weeks | - | - | - | 516-BBGA | YES | - | - | - | 57 | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e2 | - | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | - | - | 30 | MPC8247 | - | S-PBGA-B516 | - | - | 1.575V | 1.53.3V | 1.425V | - | - | 300MHz | - | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | - | NO | 30 | - | - | - | - | 64 | - | - | - | 3.3V | - | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | - | - | - | - | 27mm | - | - | - | ROHS3 Compliant | - | ||
![]() AM4372BZDNA80 Texas Instruments | 1350 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | 491-LFBGA | YES | 491 | - | - | - | - | -40°C~105°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 491 | 5A992C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | - | 1.26V | 0.65mm | - | - | - | AM4372 | - | - | - | - | 1.326V | - | 1.21V | - | - | 800MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | 26MHz | 32 | - | - | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | 65536 | 1.8V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART | - | Multimedia; NEON™ SIMD | - | - | Crypto Accelerator | TSC, WXGA | 64 | - | 1.3mm | - | 17mm | 17mm | 900μm | - | ROHS3 Compliant | Lead Free | ||
![]() MCIMX6L2EVN10AC NXP USA Inc. | 10 |
| Datasheet | 15 Weeks | - | - | - | 432-TFBGA | YES | - | - | - | - | - | -40°C~105°C TA | Tray | 2017 | i.MX6SL | - | - | Active | 3 (168 Hours) | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.5mm | - | - | 40 | - | - | S-PBGA-B | - | - | 1.5V | - | 1.375V | - | - | 1.0GHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V 1.8V 3.0V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | 1.1mm | 13mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX6Y2CVM08AA NXP USA Inc. | 70 |
| - | 52 Weeks | - | - | - | 289-LFBGA | YES | - | - | - | - | - | -40°C~105°C TJ | Tray | 2015 | i.MX6 | - | - | Obsolete | 3 (168 Hours) | 289 | - | - | - | - | BOTTOM | BALL | - | - | 0.8mm | compliant | - | - | - | - | S-PBGA-B289 | - | - | 1.5V | - | 1.325V | - | - | 792MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 792MHz | - | - | - | - | - | 16 | - | YES | - | - | 16 | - | - | - | 1.8V 2.8V 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | 1 | Multimedia; NEON™ MPE | - | ETHERNET, I2C, PCI, SPI, UART, USB | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | - | - | 1.32mm | 14mm | - | - | - | RoHS Compliant | - | ||
![]() MPC8315ECVRAGDA NXP USA Inc. | 22 | - | Datasheet | 10 Weeks | - | - | - | 620-BBGA Exposed Pad | YES | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | - | Active | 3 (168 Hours) | 620 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | - | 40 | MPC8315 | - | S-PBGA-B620 | - | - | 1.05V | 11.8/2.53.3V | 0.95V | - | - | 400MHz | - | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | 32 | - | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, PCI, SPI, TDM | - | Security; SEC 3.3 | - | - | Cryptography, Random Number Generator | - | - | SATA 3Gbps (2) | - | 2.46mm | 29mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCIMX253CJM4A NXP USA Inc. | 722 | - | Datasheet | 15 Weeks | - | - | - | 400-LFBGA | YES | - | - | - | 6 | - | -40°C~85°C TA | Tray | 2005 | i.MX25 | e1 | - | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | - | - | 40 | MCIMX253 | - | S-PBGA-B400 | - | - | 1.52V | 1.2/1.51.8/3.3V | 1.38V | - | - | 400MHz | - | MICROPROCESSOR | ARM926EJ-S | 24MHz | 32 | - | - | - | - | 26 | - | YES | YES | - | 16 | FIXED POINT | YES | 128000 | 2.0V 2.5V 2.7V 3.0V 3.3V | - | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART | - | - | - | I2C; USB | - | Keypad | - | - | - | 1.6mm | 17mm | - | - | - | ROHS3 Compliant | - | ||
![]() AM3356BZCEA60 Texas Instruments | 7 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Silver, Tin | Surface Mount | 298-LFBGA | - | 298 | - | - | - | - | -40°C~105°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 298 | 5A992C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.2V | - | - | 600MHz | NOT SPECIFIED | AM3356 | - | - | - | - | - | - | - | - | I2C, SPI, UART, USB | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | 32 | - | - | 32b | - | - | ARM | YES | YES | - | - | FIXED POINT | YES | - | 1.8V 3.3V | 6 | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | 1 | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | 1.3mm | - | 13mm | 13mm | 890μm | - | ROHS3 Compliant | Lead Free | ||
![]() AM4376BZDN80 Texas Instruments | 20 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | Surface Mount | 491-LFBGA | - | 491 | - | - | - | - | 0°C~90°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 491 | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | - | 1.26V | - | - | 800MHz | - | AM4376 | 491 | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | 32 | - | - | 32b | - | - | ARM | YES | YES | - | - | FLOATING POINT | YES | - | 1.8V 3.3V | 6 | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART | - | Multimedia; NEON™ SIMD | 1 | - | Crypto Accelerator | TSC, WXGA | - | - | 1.3mm | - | 17mm | 17mm | 900μm | - | ROHS3 Compliant | Lead Free | ||
![]() AM5726BABCXAR Texas Instruments | 7 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | 760-BFBGA, FCBGA | YES | 760 | - | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | - | Sitara™ | e1 | - | Active | 3 (168 Hours) | 760 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | - | 1.15V | 0.8mm | - | - | - | AM5726 | - | - | - | - | 1.2V | - | 1.11V | - | - | 1.5GHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A15 | 38.4MHz | - | - | - | - | - | - | - | YES | YES | - | - | FLOATING POINT | NO | - | 1.8V 3.3V | 10 | GbE | 2 Core 32-Bit | No | DDR3, SRAM | USB 2.0 (1), USB 3.0 (1) | - | - | DSP, IPU, VPE | - | - | - | - | - | SATA 3Gbps (1) | 2.96mm | - | 23mm | 23mm | 2.39mm | - | ROHS3 Compliant | Lead Free | ||
![]() MCIMX27LVOP4A NXP USA Inc. | 1966 |
| Datasheet | - | - | - | - | 404-LFBGA | YES | - | - | - | - | - | -20°C~85°C TA | Tray | 2004 | i.MX27 | - | - | Not For New Designs | 3 (168 Hours) | 404 | 5A992.C | Tin/Silver/Copper - with Nickel barrier | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.65mm | - | - | 40 | MCIMX27 | - | S-PBGA-B404 | Not Qualified | - | 1.52V | - | 1.38V | - | - | 400MHz | - | MICROPROCESSOR | ARM926EJ-S | 26MHz | 32 | - | - | - | - | 26 | - | YES | YES | - | 16 | FIXED POINT | YES | - | 2.0V 2.5V 2.7V 3.0V | - | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR | USB 2.0 + PHY (3) | 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART | - | Security; SAHARAH2 | - | - | Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory | Keypad, LCD | - | - | - | 1.4mm | 17mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC8270VVUPEA NXP USA Inc. | 2782 | - | Datasheet | 18 Weeks | - | - | - | 480-LBGA Exposed Pad | YES | - | - | - | - | - | 0°C~105°C TA | Tray | 1997 | MPC82xx | e1 | - | Active | 4 (72 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1.27mm | - | - | 40 | MPC8270 | - | S-PBGA-B480 | - | - | 1.6V | 1.53.3V | 1.45V | - | - | 450MHz | - | MICROPROCESSOR, RISC | PowerPC G2_LE | 100MHz | 32 | - | - | - | - | 32 | - | YES | NO | - | 64 | FLOATING POINT | YES | - | 3.3V | - | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | - | - | - | 1.65mm | 37.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MPC885VR80 NXP USA Inc. | 62 |
| Datasheet | 12 Weeks | - | - | - | 357-BBGA | YES | - | - | - | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | - | Last Time Buy | 3 (168 Hours) | 357 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.8V | 1.27mm | - | - | 40 | MPC885 | - | S-PBGA-B357 | - | - | 1.9V | 1.83.3V | 1.7V | - | - | 80MHz | - | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | - | 32 | - | YES | YES | - | 32 | FIXED POINT | YES | - | 3.3V | - | 10Mbps (3), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM, Security; SEC | - | - | Cryptography | - | - | - | - | 2.52mm | 25mm | - | - | - | ROHS3 Compliant | - | ||
![]() AM3357BZCZA60 Texas Instruments | 30 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Copper, Silver, Tin | - | 324-LFBGA | YES | 324 | 1.713814g | Cache, RAM, ROM | - | - | -40°C~105°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 324 | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.1V | 0.8mm | - | 600MHz | NOT SPECIFIED | AM3357 | - | - | Not Qualified | 1.1V | - | - | - | 1.144V | CAN, Ethernet, I2C, SPI, UART, USB | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | 32 | - | - | 32b | - | - | ARM | YES | YES | - | - | FIXED POINT | YES | - | 1.8V 3.3V | 6 | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | 1 | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | 1.4mm | - | 15mm | 15mm | 900μm | - | ROHS3 Compliant | Lead Free | ||
![]() LS1043AXE7QQB NXP USA Inc. | 651 | - | Datasheet | 18 Weeks | - | - | - | 621-FBGA, FCBGA | YES | - | - | - | - | - | -40°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | - | Active | 3 (168 Hours) | 621 | - | - | ALSO OPERATES AT 1V NOMINAL SUPPLY | - | BOTTOM | BALL | 250 | 0.9V | 0.8mm | - | - | 30 | - | - | S-PBGA-B621 | - | - | 0.93V | - | 0.87V | - | - | 1.4GHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A53 | - | 64 | - | - | - | - | 16 | - | YES | YES | - | 32 | FIXED POINT | YES | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | - | - | - | Secure Boot, TrustZone® | - | - | SATA 6Gbps (1) | - | 2.07mm | 21mm | - | - | - | ROHS3 Compliant | - | ||
![]() AM3357BZCZA30 Texas Instruments | 20 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Copper, Silver, Tin | - | 324-LFBGA | YES | 324 | 1.713814g | Cache, RAM, ROM | - | - | -40°C~105°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 324 | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.1V | 0.8mm | - | 300MHz | - | AM3357 | - | - | - | 1.1V | - | - | - | 1.144V | CAN, Ethernet, I2C, SPI, UART, USB | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | 32 | - | - | 32b | - | - | ARM | YES | YES | - | - | FIXED POINT | YES | - | 1.8V 3.3V | 6 | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | 1 | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | 1.4mm | - | 15mm | 15mm | 900μm | No | ROHS3 Compliant | Lead Free |