- Manufacturer
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Core Processor
- Graphics Acceleration
- Number of Cores/Bus Width
- Operating Temperature
- Part Status
- RAM Controllers
- Series
- USB
Attribute column
Categories
Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Memory Types | Number of I/Os | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Halogen Free | Number of Timers/Counters | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Number of ADC Channels | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | ROM Programmability | Number of Cores | Number of External Interrupts | Number of PWM Channels | Number of I2C Channels | Security Features | Display & Interface Controllers | Number of SPI Channels | Number of DMA Channels | Number of USB Channels | Number of Ethernet Channels | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM1806BZWTD4 Texas Instruments | 81723 | - | Datasheet | - | - | Copper, Silver, Tin | Surface Mount | 361-LFBGA | - | 361 | - | - | - | - | - | - | -40°C~90°C TJ | Tray | - | Sitara™ | e1 | - | Obsolete | 3 (168 Hours) | 361 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.3V | 0.8mm | 456MHz | - | AM1806 | 361 | - | 1.3V | - | - | 1.35V | I2C, PWM, SPI, UART, USB | 1.35V | 1.25V | - | - | - | 8kB | MICROPROCESSOR, RISC | ARM926EJ-S | - | - | 32 | - | - | - | 32b | - | - | 4 | 23 | ARM | YES | YES | - | FIXED POINT | YES | - | 1.8V 3.3V | 3 | - | - | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 + PHY (1) | I2C, McASP, McBSP, SPI, MMC/SD, UART | - | System Control; CP15 | - | - | - | - | - | - | LCD | - | - | - | - | - | - | 16mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() KMPC852TCZT100A Freescale Semiconductor, Inc. (NXP Semiconductors) | 22 | - | - | - | - | - | - | BGA | YES | 256 | - | 1.724048g | 100MHz | - | - | - | - | Bulk | - | - | e0 | - | - | 3 (168 Hours) | 256 | - | - | TIN LEAD | 100°C | -40°C | ALSO REQUIRES 3.3V SUPPLY | - | BOTTOM | BALL | 220 | 1.8V | - | 100MHz | 30 | - | 256 | Not Qualified | 1.8V | - | - | - | - | - | - | - | - | - | 8kB | MICROPROCESSOR, RISC | - | - | - | 32 | - | - | - | 32b | - | Not Halogen Free | - | 32 | - | YES | YES | - | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | 23mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 79RC32K438-300BBG Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | - | - | 416-BGA | - | - | 416-PBGA (27x27) | - | - | - | - | - | 0°C~70°C TA | Tray | - | Interprise™ | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79RC32 | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | - | MIPS32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | 10/100Mbps (2) | 1 Core 32-Bit | No | DDR | - | I2C, PCI, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N80C186XL20 Intel | 99 | - | Datasheet | - | - | - | Surface Mount | PLCC | - | 68 | - | - | - | - | - | - | - | Bulk | - | - | e0 | - | - | - | 68 | - | 3A991.A.2 | - | 70°C | 0°C | DRAM REFRESH CONTROLLER; 3 PROGRAMMABLE TIMERS; NUMERIC COPROCESSOR INTERFACE | 8542.31.00.01 | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | 20MHz | NOT SPECIFIED | - | 68 | Not Qualified | 5V | 5V | COMMERCIAL | 5V | - | 5.5V | 4.5V | - | - | - | - | MICROPROCESSOR | - | - | 90mA | 16 | 20 μs | - | - | - | - | - | - | 20 | - | NO | YES | 16 | FIXED POINT | NO | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | 2 | - | - | - | 4.83mm | 24.2316mm | 24.2316mm | - | - | - | RoHS Compliant | - | ||
![]() MCIMX6Y2DVM05AB NXP USA Inc. | 10636 | - | Datasheet | 18 Weeks | - | - | - | 289-LFBGA | - | - | - | - | - | - | - | - | 0°C~95°C TJ | Tray | 2015 | i.MX6 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 528MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.8V 3.3V | - | - | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | - | Multimedia; NEON™ MPE | - | - | - | - | - | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT91SAM9260B-CU Microchip Technology | 20 | - | Datasheet | 12 Weeks | - | Copper, Silver, Tin | Surface Mount | 217-LFBGA | - | 217 | - | - | - | FLASH, ROM, SRAM | 96 | Yes | -40°C~85°C TA | Tray | 1997 | AT91SAM | e1 | yes | Active | 3 (168 Hours) | 217 | SMD/SMT | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.8V | 0.8mm | 180MHz | 40 | AT91SAM9260 | - | - | - | - | - | - | 2-Wire, EBI/EMI, Ethernet, I2C, MMC, SPI, UART, USART, USB | 1.95V | 1.65V | 32kB | Internal | - | 8kB | MICROCONTROLLER, RISC | ARM926EJ-S | POR, WDT | - | 32 | - | YES | YES | 32b | - | - | 6 | - | ARM | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 4 | 10/100Mbps | 1 Core 32-Bit | No | SDRAM, SRAM | USB 2.0 (2) | EBI/EMI, I2C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | - | - | - | 2 | - | - | - | - | - | - | 1 | 900μm | - | 15mm | 15.05mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT91SAM9260B-QU Microchip Technology | 480 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | 208-BFQFP | - | 208 | - | - | - | ROM | 96 | Yes | -40°C~85°C TA | Tray | 1997 | AT91SAM | e3 | yes | Active | 3 (168 Hours) | 208 | - | - | - | - | - | - | - | QUAD | GULL WING | 260 | 1.8V | 0.5mm | 180MHz | 40 | AT91SAM9260 | - | - | 3.3V | - | - | - | 2-Wire, EBI/EMI, Ethernet, I2C, I2S, MMC, SPI, UART, USART, USB | 3.6V | 1.65V | 32kB | Internal | - | 8kB | MICROCONTROLLER, RISC | ARM926EJ-S | POR, WDT | - | 32 | - | YES | YES | 32b | YES | - | 6 | - | ARM | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 4 | 10/100Mbps | 1 Core 32-Bit | No | SDRAM, SRAM | USB 2.0 (2) | EBI/EMI, I2C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | FLASH | - | - | - | - | - | - | 2 | - | - | 1 | 3.6mm | - | 28mm | 28mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATSAMA5D31A-CU Microchip Technology | 4560 | - | Datasheet | 10 Weeks | - | - | - | 324-LFBGA | YES | 324 | - | - | - | FLASH, ROM | 160 | Yes | -40°C~85°C TA | Tray | 2015 | SAMA5D3 | e1 | yes | Active | 3 (168 Hours) | 324 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | - | 1.2V | 0.8mm | 536MHz | - | ATSAMA5D31 | - | - | 1.2V | - | - | - | CAN, Ethernet, LIN, SPI, UART, USB | 1.32V | 1.08V | 160kB | - | - | 128kB | MICROPROCESSOR, RISC | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | 32 | - | - | - | 32b | - | - | 2 | - | ARM | YES | YES | - | FLOATING POINT | YES | - | 1.2V 1.8V 3.3V | 7 | 12 | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, LPDDR2, DDR2 | USB 2.0 (3) | I2C, MMC/SD/SDIO, SPI, SSC, UART, USART | - | - | - | - | - | 4 | 3 | AES, SHA, TDES, TRNG | LCD, Touchscreen | 6 | - | - | 1 | 1.1mm | - | 15.05mm | 15.05mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATSAMA5D36A-CU Microchip Technology | In Stock | - | Datasheet | 10 Weeks | - | - | - | 324-LFBGA | - | 324 | - | - | - | L1 Cache, ROM, SRAM | 160 | - | -40°C~85°C TA | Tray | 2015 | SAMA5D3 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 536MHz | - | ATSAMA5D36 | - | - | 1.2V | - | - | - | 2-Wire, CAN, EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 1.32V | 1.08V | 160kB | Internal | - | 128kB | - | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | - | - | - | - | 32b | - | - | 2 | - | ARM | - | - | - | - | - | - | 1.2V 1.8V 3.3V | - | - | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | LPDDR, LPDDR2, DDR2 | USB 2.0 (3) | CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART | - | - | - | 1 | - | - | - | AES, SHA, TDES, TRNG | LCD, Touchscreen | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT91SAM9G25-CU Microchip Technology | 5 | - | Datasheet | 10 Weeks | - | Copper, Silver, Tin | Surface Mount | 217-LFBGA | - | 217 | - | - | - | FLASH, ROM | 105 | Yes | -40°C~85°C TA | Tray | 2004 | SAM9G | e1 | yes | Active | 3 (168 Hours) | 217 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1V | 0.8mm | 400MHz | 40 | AT91SAM9G25 | - | - | - | - | - | - | 2-Wire, EBI/EMI, Ethernet, I2C, IrDA, LIN, MMC, SPI, UART, USART, USB | 1.1V | 900mV | 64kB | Internal | - | 32kB | MICROCONTROLLER, RISC | ARM926EJ-S | DMA, POR, PWM, WDT | - | 32 | - | YES | YES | 32b | - | - | 6 | - | ARM | - | - | - | - | - | - | 1.8V 3.3V | - | 12 | 10/100Mbps | 1 Core 32-Bit | No | DDR2, SDRAM, SRAM | USB 2.0 (3) | EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | - | - | - | 4 | - | - | - | - | - | 1 | - | 900μm | - | 15.05mm | 15.05mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AM3352BZCZ100 Texas Instruments | 6669 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | - | 324-LFBGA | YES | 324 | - | 1.713814g | - | Cache, RAM, ROM | - | - | 0°C~90°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 324 | - | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.325V | 0.8mm | 1GHz | - | AM3352 | - | - | - | - | - | 1.144V | CAN, Ethernet, I2C, SPI, UART, USB | 1.378V | 912mV | - | - | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | - | 32 | - | - | - | 32b | - | - | - | - | ARM | YES | YES | - | FIXED POINT | YES | - | 1.8V 3.3V | 6 | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | - | 1 | - | - | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | - | - | 1.4mm | - | 15mm | 15mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT91SAM9X25-CU Microchip Technology | 5040 | - | Datasheet | 10 Weeks | - | Copper, Silver, Tin | Surface Mount | 217-LFBGA | - | 217 | - | - | - | FLASH, ROM | 105 | Yes | -40°C~85°C TA | Tray | 1997 | SAM9X | - | yes | Active | 3 (168 Hours) | 217 | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1V | 0.8mm | 400MHz | - | AT91SAM9X25 | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, I2C, I2S, LIN, MMC, SPI, UART, USART, USB | 1.1V | 900mV | 64kB | Internal | - | 32kB | MICROCONTROLLER, RISC | ARM926EJ-S | DMA, POR, PWM, WDT | - | 32 | - | YES | YES | 32b | - | - | 6 | - | ARM | - | - | - | - | - | - | 1.8V 2.5V 3.0V 3.3V | - | 12 | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR, LPDDR2, DDR2, DDR, SDR, SRAM | USB 2.0 (3) | CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | - | - | - | 4 | - | - | - | - | - | 1 | - | 900μm | - | 15.05mm | 15.05mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AM3352BZCZA100 Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 324-LFBGA | YES | 324 | - | 1.713814g | - | Cache, RAM, ROM | - | - | -40°C~105°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 324 | - | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.325V | 0.8mm | 1GHz | - | AM3352 | - | - | - | - | - | 1.144V | CAN, Ethernet, I2C, SPI, UART, USB | 1.378V | 912mV | - | - | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | - | 32 | - | - | - | 32b | - | - | - | - | ARM | YES | YES | - | FIXED POINT | YES | - | 1.8V 3.3V | 6 | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | - | 1 | - | - | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | - | - | 1.4mm | - | 15mm | 15mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AM3358BZCZ100 Texas Instruments | 1260 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | - | 324-LFBGA | YES | 324 | - | 1.713814g | - | Cache, RAM, ROM | - | - | 0°C~90°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 324 | - | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.325V | 0.8mm | 1GHz | - | AM3358 | - | - | - | - | - | 1.144V | CAN, Ethernet, I2C, SPI, UART, USB | 1.378V | 912mV | - | - | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | - | 32 | - | - | - | 32b | - | - | - | - | ARM | YES | YES | - | FIXED POINT | YES | - | 1.8V 3.3V | 6 | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | - | 1 | - | - | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | - | - | 1.4mm | - | 15mm | 15mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AM3352BZCZA60 Texas Instruments | 10000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver, Tin | - | 324-LFBGA | YES | 324 | - | - | - | Cache, RAM, ROM | - | - | -40°C~105°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 324 | - | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.1V | 0.8mm | 600MHz | - | AM3352 | - | - | 1.1V | - | - | 1.144V | CAN, Ethernet, I2C, SPI, UART, USB | - | - | - | - | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | - | 32 | - | - | - | 32b | - | - | - | - | ARM | YES | YES | - | FIXED POINT | YES | - | 1.8V 3.3V | 6 | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | - | 1 | - | - | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | - | - | 1.4mm | - | 15mm | 15mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AM3352BZCZ60 Texas Instruments | 82 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver, Tin | - | 324-LFBGA | YES | 324 | - | - | - | ROM | - | - | 0°C~90°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 324 | - | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.1V | 0.8mm | 600MHz | - | AM3352 | - | - | - | - | - | 1.144V | CAN, Ethernet, I2C, SPI, UART, USB | 1.144V | 912mV | 64kB | - | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | - | 32 | - | - | - | 32b | - | - | 10 | - | ARM | YES | YES | - | FIXED POINT | YES | - | 1.8V 3.3V | 6 | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | - | 1 | - | - | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | - | - | 1.4mm | - | 15mm | 15mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AM3358BZCZA100 Texas Instruments | 4100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | - | 324-LFBGA | YES | 324 | - | 1.713814g | - | Cache, RAM, ROM | - | - | -40°C~105°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 324 | - | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.325V | 0.8mm | 1GHz | - | AM3358 | - | - | - | - | - | 1.144V | CAN, Ethernet, I2C, SPI, UART, USB | 1.378V | 912mV | - | - | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | 400mA | 32 | - | - | - | 32b | - | - | - | - | ARM | YES | YES | - | FIXED POINT | YES | - | 1.8V 3.3V | 6 | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | - | Multimedia; NEON™ SIMD | - | 1 | - | - | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | - | - | 1.4mm | - | 15mm | 15mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AM3359BZCZA80 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | - | 324-LFBGA | YES | 324 | - | - | - | - | - | - | -40°C~105°C TJ | Tray | - | Sitara™ | e1 | yes | Active | 3 (168 Hours) | 324 | - | 5A992.C | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.26V | 0.8mm | 800MHz | - | AM3359 | - | - | - | - | - | 1.144V | CAN, I2C, SPI, UART, USB | 1.326V | 912mV | 64kB | - | - | 64kB | MICROPROCESSOR, RISC | ARM® Cortex®-A8 | - | - | 32 | - | - | - | 32b | - | - | 10 | - | ARM | YES | YES | - | FIXED POINT | YES | - | 1.8V 3.3V | 6 | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | 4 | Multimedia; NEON™ SIMD | - | 1 | - | - | - | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | - | - | 1.4mm | - | 15mm | 15mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATSAMA5D33A-CU Microchip Technology | 33000 | - | Datasheet | 10 Weeks | - | - | - | 324-LFBGA | - | 324 | - | - | - | ROM | 160 | Yes | -40°C~85°C TA | Tray | 2014 | SAMA5D3 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 536MHz | - | ATSAMA5D33 | - | - | 1.2V | - | - | - | CAN, Ethernet, LIN, SPI, UART, USB | 1.32V | 1.08V | 160kB | - | - | 128kB | - | ARM® Cortex®-A5 | DMA, LCD, POR, PWM, WDT | - | - | - | - | - | 32b | - | - | 5 | - | ARM | - | - | - | - | - | - | 1.2V 1.8V 3.3V | - | - | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | LPDDR, LPDDR2, DDR2 | USB 2.0 (3) | I2C, SPI, SSC, USART | - | - | - | - | - | - | - | AES, SHA, TDES, TRNG | LCD, Touchscreen | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATSAMA5D35A-CU Microchip Technology | 2000 | - | Datasheet | 10 Weeks | - | - | - | 324-LFBGA | - | 324 | - | - | - | FLASH, ROM | 160 | Yes | -40°C~85°C TA | Tray | 2014 | SAMA5D3 | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 536MHz | - | ATSAMA5D35 | - | - | 1.2V | - | - | - | CAN, Ethernet, LIN, SPI, UART, USB | 1.32V | 1.08V | 160kB | - | - | 128kB | - | ARM® Cortex®-A5 | DMA, POR, PWM, WDT | - | - | - | - | - | 32b | - | - | - | - | ARM | - | - | - | - | - | - | 1.2V 1.8V 3.3V | 7 | 12 | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | LPDDR, LPDDR2, DDR2 | USB 2.0 (3) | CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART | - | - | - | - | - | 4 | 3 | AES, SHA, TDES, TRNG | Touchscreen | 6 | - | - | 2 | 1.1mm | - | 15.05mm | 15.05mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools