- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Current - Output (Max) | Element Configuration | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Max Output Voltage | Switch Type | Min Input Voltage | Max Input Voltage | Output Characteristics | Halogen Free | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Threshold Voltage | Output Polarity | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Input Characteristics | Voltage - Load | Max Dual Supply Voltage | Interface IC Type | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Max Junction Temperature (Tj) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Ambient Temperature Range High | Output Current Flow Direction | Features | On-State Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
NCV8402ADDR2G ON Semiconductor | 994 | - | Datasheet | 47 Weeks | ACTIVE (Last Updated: 5 hours ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 1 | - | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 165mOhm | Tin (Sn) | - | - | - | - | 1.62W | - | GULL WING | - | 2 | - | - | - | - | - | NCV8402 | 8 | - | 2 | - | - | N-Channel | 4.8A | - | - | - | - | - | - | - | On/Off | - | - | - | - | Dual | - | - | Low Side | 800mW | - | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | Halogen Free | 2A | - | - | 42V | - | - | - | - | 2A | 1.8V | - | 1:1 | 14V | - | 42V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 55V | - | - | 4.8A | 165m Ω | - | 165mOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | SINK | Auto Restart | - | - | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS22913CYZVR Texas Instruments | 12213 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-XFBGA, DSBGA | - | 4 | - | - | - | - | - | - | 6.6 μs | - | -40°C~85°C TA | Cut Tape (CT) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | 80mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.5V | 0.5mm | - | - | - | TPS22913 | 4 | - | 1 | - | - | P-Channel | 2A | 5.5V | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | 2A | Not Required | - | - | - | 2μA | Non-Inverting | 770 μs | - | General Purpose | 1.4V | 5.5V | OPEN-DRAIN | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 1:1 | - | STANDARD | 1.4V~5.5V | - | - | 1 | Reverse Current, UVLO | - | - | - | - | 60m Ω | - | - | - | TRANSIENT; UNDER VOLTAGE | - | - | Load Discharge, Slew Rate Controlled | - | 500μm | - | 0m | 0m | 350μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC94164YCS-TR Microchip Technology | 6000 | - | Datasheet | 2 Weeks | - | - | - | Surface Mount | 6-WFBGA, WLCSP | - | 6 | 6-WLCSP (1x1.5) | - | - | - | - | - | 25 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | 17.5mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | MIC94164 | - | - | 1 | - | - | P-Channel | 3A | 5.5V | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | - | - | 35μA | - | - | - | Non-Inverting | 10 μs | - | General Purpose | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 1:1 | - | - | 1.7V~5.5V | - | - | - | Reverse Current | - | - | - | - | 14.5mOhm | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
FPF2281BUCX-F130 ON Semiconductor | 291 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 12-UFBGA, WLCSP | - | 12 | - | 63mg | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 12 | - | - | - | - | - | - | - | - | - | BOTTOM | BALL | - | - | - | 0.4mm | - | - | - | - | - | - | 1 | Not Qualified | - | N-Channel | - | 13.5V | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | 2.5V | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.5V~13.5V | - | - | 1 | Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | - | - | - | Power Good | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TBD62064APG Toshiba | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | NO | - | - | - | - | - | 85°C | -40°C | - | - | - | - | 2016 | - | - | - | - | - | 16 | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 5V | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDIP-T16 | - | - | - | - | - | - | 25V | - | INDUSTRIAL | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 1.25A | - | - | - | - | TRANSIENT | - | SINK | - | - | - | 4.45mm | 19.25mm | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
FPF2411BUCX-F130 ON Semiconductor | 20980 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 12-UFBGA, WLCSP | YES | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | IntelliMAX™ | e1 | yes | Active | 1 (Unlimited) | 12 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.8V | 0.4mm | - | - | NOT SPECIFIED | FPF2411 | - | - | 1 | - | - | P-Channel | - | - | 5.5V | - | - | 2.3V | 1 | - | On/Off | - | - | SPST | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.3V~5.5V | - | - | - | Reverse Current | - | - | - | - | 10m Ω | - | - | - | - | - | - | Slew Rate Controlled | - | - | 0.625mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UDN2981A Allegro MicroSystems | 10 | - | Datasheet | - | - | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | 2V | - | - | - | - | - | -20°C~85°C TA | Tube | 2004 | - | e0 | - | Obsolete | 3 (168 Hours) | 18 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | - | 240 | 8 | 15V | 2.54mm | unknown | - | NOT SPECIFIED | UDN2981 | 18 | - | 8 | Not Qualified | - | Bipolar | 500mA | - | - | - | - | 5V | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | -500mA | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | OPEN-EMITTER | - | 120mA | - | - | - | - | - | 50V | 500mA | - | - | TRUE | 1:1 | - | STANDARD | 5V~50V | - | - | 8 | - | - | - | 2 μs | 0.5A | - | - | - | 10 μs | TRANSIENT | - | - | - | - | 3.3mm | - | 22.86mm | 6.35mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
NUD3160LT1G ON Semiconductor | 35640 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | 1 | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2005 | MicroIntegration™ | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 2.4Ohm | Tin (Sn) | - | - | - | - | 225mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 200mA | 40 | NUD3160 | 3 | - | - | - | 61V | N-Channel | 150mA | - | - | - | - | - | - | - | On/Off | - | - | - | - | Single | - | - | Low Side | 225mW | 200mA | Not Required | - | - | 1.16 μs | - | - | - | - | Relay, Solenoid Driver | - | - | - | Halogen Free | - | 600ns | - | 60V | 622 ns | - | - | - | 150mA | - | - | 1:1 | 12V | - | 61V Max | - | - | 1 | - | 60V | - | - | - | 1.8 Ω (Max) | 150°C | 1.8Ohm | - | TRANSIENT | 125°C | - | - | - | 1.11mm | - | 3.04mm | 1.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2052BDR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | 585.82mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2052 | 8 | - | 2 | - | - | N-Channel | - | - | - | 3/5V | - | - | 2 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | Not Required | - | NO | - | - | Non-Inverting | - | - | General Purpose | 2.7V | 5.5V | - | - | - | - | 0.09mA | - | - | 5.5V | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 70m Ω | - | - | - | - | - | - | Status Flag | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2051BDGNR Texas Instruments | 8624 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | - | 10 ms | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | 1.7123W | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | TPS2051 | 8 | - | 1 | - | - | N-Channel | - | - | - | - | - | 2.7V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | 43μA | - | High Side | - | 500mA | Not Required | - | NO | - | - | Non-Inverting | 3 ms | - | General Purpose | - | - | - | - | - | - | 0.07mA | - | - | 5.5V | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 70m Ω | 125°C | - | - | - | 85°C | - | Status Flag | 70mOhm | 1.1mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2044BD Texas Instruments | 22 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 141.690917mg | - | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | 898.47mW | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | TPS2044 | 16 | - | 4 | - | 6V | N-Channel | 500mA | - | - | - | - | - | 4 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | 898mW | 500mA | Not Required | - | NO | - | - | Non-Inverting | - | 6V | General Purpose | 2.7V | 5.5V | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 2 x 1:2 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 70m Ω | - | - | - | - | - | - | Status Flag | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VND14NV04TR-E STMicroelectronics | 314766 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | - | - | - | - | 450 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | - | OMNIFET II™, VIPower™ | e3 | - | Active | 3 (168 Hours) | 2 | - | EAR99 | 35mOhm | Matte Tin (Sn) - annealed | - | - | - | - | 74W | - | GULL WING | 260 | 1 | - | 2.25mm | - | - | - | VND14 | 3 | R-PSSO-G2 | - | - | - | N-Channel | 12A | - | - | - | - | - | - | - | On/Off | - | - | - | - | Single | 100μA | - | Low Side | 74W | 12A | Not Required | 100μA | - | - | - | Non-Inverting | 80 ns | - | General Purpose | - | - | - | - | - | 350ns | - | - | 150 ns | - | - | - | 12A | - | - | 1:1 | - | - | 36V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40V | 1 | 4.5 μs | 18A | 35m Ω (Max) | - | 35mOhm | 25 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | 2.63mm | - | 5.1mm | 4.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2042BDR Texas Instruments | 59412 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | 585.82mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2042 | 8 | - | 2 | - | - | N-Channel | 500mA | - | - | - | - | - | 2 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | 500mA | Not Required | - | NO | - | - | Non-Inverting | - | - | General Purpose | 2.7V | 5.5V | - | - | - | - | 0.09mA | - | - | 5.5V | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 70m Ω | - | - | - | - | - | - | Status Flag | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BTS4175SGAXUMA1 Infineon Technologies | 360 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 1.5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.5V | - | - | - | NOT SPECIFIED | BTS4175 | 8 | - | 1 | Not Qualified | - | N-Channel | - | - | 52V | - | - | 6V | - | - | On/Off | - | - | - | - | - | - | - | High Side | 1.5W | 1.3A | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | Halogen Free | - | - | - | - | - | 16V | - | - | - | - | - | 1:1 | - | - | 6V~52V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 1.3A | 175m Ω | - | - | 200 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | Status Flag | - | - | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VN5160STR-E STMicroelectronics | 82500 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | e4 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 13V | - | - | - | 30 | VN5160 | 8 | - | 1 | - | - | N-Channel | 3.8A | 36V | - | - | - | - | - | 36V | On/Off | - | - | - | - | - | 2μA | 5A | High Side | - | 5.4A | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 13V | - | - | - | - | TRUE | 1:1 | - | - | 4.5V~36V | - | - | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 160m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | Auto Restart | - | 1.65mm | - | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2026-2YM-TR Microchip Technology | 2500 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | 100 μs | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 90mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1.25A | - | MIC2026 | - | - | 2 | - | - | N-Channel | 500mA | - | - | - | - | - | - | - | On/Off | 5.5V | 2.7V | - | 500mA | - | 20μA | - | High Side | - | - | Not Required | - | - | - | - | Non-Inverting | 5 ms | - | General Purpose | 2.7V | 5.5V | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 90mOhm | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | 1.63mm | - | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BTS432E2E3062ABUMA1 Infineon Technologies | 5 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | 5 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | PROFET® | e3 | no | Last Time Buy | 3 (168 Hours) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 125W | SINGLE | GULL WING | - | 1 | 12V | - | - | - | - | BTS432E2 | 3 | - | 1 | - | - | N-Channel | - | - | 42V | - | - | - | - | - | On/Off | - | - | - | - | - | 1.1mA | - | High Side | 125W | 9A | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | Not Halogen Free | - | - | - | - | - | 6V | - | - | - | - | - | 1:1 | - | - | 4.5V~42V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 300 µs | 44A | 30m Ω | - | - | 80 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | Auto Restart, Status Flag | - | - | - | 9.9mm | 9.2mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MIC2026-1YM Microchip Technology | 570 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | 100 μs | Industrial grade | -40°C~85°C TA | Tube | 2010 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 90mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 1.25A | 40 | MIC2026 | - | - | 2 | - | 6V | N-Channel | 500mA | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | 5μA | - | High Side | - | 500mA | Not Required | - | - | - | - | Non-Inverting | 5 ms | - | General Purpose | 2.7V | 5.5V | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 5000 μs | 0.9A | 90m Ω | - | 140mOhm | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | 85°C | - | Slew Rate Controlled, Status Flag | - | 1.73mm | - | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BTS409L1E3062ABUMA1 Infineon Technologies | 4 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | 5 | - | - | - | - | - | - | 200 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | PROFET® | e3 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 18W | SINGLE | GULL WING | NOT SPECIFIED | 1 | 12V | - | not_compliant | - | NOT SPECIFIED | - | - | R-PSSO-G6 | - | - | - | N-Channel | - | - | 34V | - | - | 5V | - | - | On/Off | - | - | - | - | - | 1.8mA | - | High Side | - | - | Not Required | - | - | - | - | - | 200 μs | - | General Purpose | - | - | - | Not Halogen Free | - | - | - | - | - | 43V | - | - | - | - | - | 1:1 | - | - | 5V~34V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | 1 | 400 μs | 7.5A | 160m Ω | 150°C | - | 400 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE | Auto Restart | - | 4.7mm | - | 9.9mm | 9.2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BTS3410GXUMA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1998 | HITFET® | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 800mW | DUAL | GULL WING | NOT SPECIFIED | 2 | 12V | - | - | - | NOT SPECIFIED | BTS3410 | 8 | - | 2 | Not Qualified | - | N-Channel | 1.3A | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | 2mA | - | Low Side | 800mW | 1.3A | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | Halogen Free | - | - | - | 42V | - | 10V | - | - | - | - | - | 1:1 | - | - | 42V Max | 42V | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 100 μs | 7.5A | 150m Ω | - | - | 100 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | Auto Restart | - | - | 1.75mm | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools