- Manufacturer
- Analog IC - Other Type
- Base Part Number
- ECCN Code
- Input Voltage-Nom
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Number of Pins
- Number of Terminations
- Operating Temperature
- Output Configuration
- Output Type
Attribute column
Categories
PMIC - Voltage Regulators - DC DC Switching Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Operating Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Synchronous Rectifier | Fall Time (Typ) | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Frequency | Max Duty Cycle | Isolation | Input Current | Duty Cycle (Max) | Clock Sync | Duty Cycle | Output Phases | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E-L6919ETR STMicroelectronics | 986 | - | Datasheet | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | L6919 | Step-Down | 2 | 1.55V | Transistor Driver | - | 6.5V | 12V | SWITCHING CONTROLLER | - | Positive | - | - | 7.5V~15V | - | 10mA | Frequency Control, Phase Control, Power Good | - | - | Buck | - | CURRENT-MODE | 150kHz | 13.8V | - | - | PULSE WIDTH MODULATION | - | - | Yes | - | - | - | PHASE-SHIFT | 178kHz | 80 % | - | - | - | No | - | - | - | - | 17.9mm | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KA3525A ON Semiconductor | 200 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 1.627826g | - | 0°C~70°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | DUAL | - | - | 1 | - | - | 430kHz | - | KA3525A | - | 2 | 5.1V | Transistor Driver | - | - | 20V | SWITCHING CONTROLLER | - | Positive | - | 500mA | 7V~20V | 20mA | - | Enable, Soft Start | - | - | - | - | VOLTAGE-MODE | 60Hz~430kHz | - | 40V | - | PULSE WIDTH MODULATION | - | - | Yes | - | - | - | PUSH-PULL | - | 49 % | - | - | - | - | - | 1 | - | 3.25mm | 19.8mm | 6.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UC2844BD1R2G ON Semiconductor | 5949 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -25°C~85°C TA | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | 260 | - | - | - | 250kHz | 40 | UC284*B | Step-Up, Step-Up/Step-Down | 1 | 13.4V | Transistor Driver | - | - | 15V | SWITCHING CONTROLLER | - | Positive | - | 12mA | 10V~36V | 17mA | - | Frequency Control | - | - | Boost, Flyback | - | CURRENT-MODE | Up to 500kHz | 25V | - | Halogen Free | PULSE WIDTH MODULATION | 50ns | - | No | 50 ns | - | - | SINGLE | - | 48 % | - | - | - | - | - | - | - | 1.5mm | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UC3843BD1R2G ON Semiconductor | 2500 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | 260 | - | - | - | 52kHz | 40 | UC384*B | Step-Up, Step-Up/Step-Down | 1 | 5.1V | Transistor Driver | - | - | 15V | SWITCHING CONTROLLER | - | Positive | - | 1A | 7.6V~30V | 17mA | - | Frequency Control | - | - | Boost, Flyback | - | CURRENT-MODE | Up to 500kHz | 25V | - | Halogen Free | PULSE WIDTH MODULATION | 50ns | - | No | 50 ns | - | - | SINGLE | - | 96 % | - | - | - | - | - | - | - | 1.5mm | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM3485MM/NOPB Texas Instruments | 22026 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 1MHz | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | 417mW | DUAL | GULL WING | 260 | - | 12V | 0.65mm | 1MHz | - | LM3485 | Step-Down | 1 | 35V | Transistor Driver | 440mA | - | 12V | SWITCHING CONTROLLER | - | Positive | 417mW | 4A | 4.5V~35V | - | 250μA | - | 35V | - | Buck | 4.5V | VOLTAGE-MODE | - | - | 35V | - | HYSTERETIC CURRENT MODE | - | - | No | - | 12V | 1.242V | SINGLE | - | - | - | - | 100% | - | - | - | - | 1.07mm | 3mm | 3mm | 970μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM3478MM/NOPB Texas Instruments | 10000 | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | DUAL | GULL WING | 260 | - | - | 0.65mm | 400kHz | - | LM3478 | Step-Up, Step-Up/Step-Down | 1 | 5V | Transistor Driver | 2A | - | 12V | SWITCHING CONTROLLER | - | Positive | - | 1A | 2.97V~40V | - | 2.7mA | Enable, Frequency Control | 5V | - | Boost, Flyback, SEPIC | 2.97V | CURRENT-MODE | 100kHz~1MHz | - | 40V | - | PULSE WIDTH MODULATION | - | - | No | - | 12V | - | SINGLE | - | 100 % | - | - | - | - | - | - | - | 1.07mm | 3mm | 3mm | 970μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM5085MY/NOPB Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | DUAL | GULL WING | 260 | - | - | 0.65mm | - | - | LM5085 | Step-Down | 1 | 75V | Transistor Driver | 10A | - | 48V | SWITCHING REGULATOR | - | Positive | - | 1.75A | 4.5V~75V | - | 1.3mA | Current Limit, Enable, On Time Control | 75V | - | Buck | 4.5V | VOLTAGE-MODE | Up to 1MHz | - | 75V | - | - | - | - | No | - | - | 1.25V | - | 1MHz | 100 % | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | 1.02mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UC2825DW Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 473.692182mg | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | DUAL | GULL WING | 260 | - | 15V | - | 1MHz | - | UC2825 | Step-Up, Step-Up/Step-Down | 2 | 13V | Transistor Driver | - | - | 15V | SWITCHING CONTROLLER | - | Positive | - | 1.5A | 8.4V~30V | - | - | Current Limit, Enable, Frequency Control, Ramp, Soft Start | - | 8.8V | Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull | - | VOLTAGE-MODE | 340kHz~460kHz | 30V | - | - | PULSE WIDTH MODULATION | 30ns | 33mA | No | 30 ns | - | - | - | - | 80 % | - | - | - | - | - | 1 | - | 2.65mm | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC28950PWR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES IN CURRENT MODE AND AVERAGE CURRENT MODE AND PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | DUAL | GULL WING | 260 | - | - | - | 1MHz | - | UCC28950 | Step-Up/Step-Down | 6 | 5V | Transistor Driver | - | 12V | 12V | SWITCHING CONTROLLER | 5mA | Positive | - | 20mA | 8V~17V | - | - | Dead Time Control, Enable, Frequency Control, Soft Start | - | - | Full-Bridge | - | VOLTAGE-MODE | 50kHz~1MHz | - | - | - | PHASE-SHIFT CONTROL | 9ns | - | Yes | 7 ns | 3.6V | - | PHASE-SHIFT | - | 97 % | Non-Isolated | - | 95% | - | - | 1 | - | 1.2mm | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM3488MM/NOPB Texas Instruments | 1039 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | DUAL | GULL WING | 260 | - | - | 0.65mm | 400kHz | - | LM3488 | Step-Up, Step-Up/Step-Down | 1 | 7.2V | Transistor Driver | 1A | - | 12V | SWITCHING CONTROLLER | - | Positive | - | 1A | 2.97V~40V | - | 2.7mA | Enable, Frequency Control | 5V | - | Boost, Flyback, SEPIC | 2.97V | CURRENT-MODE | 100kHz~1MHz | - | 40V | - | PULSE WIDTH MODULATION | - | - | No | - | 12V | - | SINGLE | - | 100 % | - | - | - | Yes | - | - | - | 1.07mm | 3mm | 3mm | 970μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UC3845AD8 Texas Instruments | 185 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 72.603129mg | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | - | 11V | - | 500kHz | - | UC3845 | Step-Up, Step-Down, Step-Up/Step-Down | 1 | 5V | Transistor Driver | - | - | 15V | SWITCHING CONTROLLER | - | Positive, Isolation Capable | 1W | 200mA | 7.6V~30V | - | 11mA | Frequency Control | - | - | Buck, Boost, Flyback, Forward Converter | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 50ns | 25mA | No | 50 ns | 15V | - | BUCK-BOOST | - | 50 % | - | 11mA | 48% | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM3150MHX/NOPB Texas Instruments | 200 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | - | 14 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | SIMPLE SWITCHER® | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | ALSO HAS ADJUSTABLE OUTPUT VOLTAGE DOWN TO 0.6V; ALSO OPERATES IN VOLTAGE MODE | - | DUAL | GULL WING | 260 | - | - | - | - | - | LM3150 | Step-Down | 1 | 600mV | Transistor Driver | - | - | 18V | SWITCHING CONTROLLER | - | Positive | - | 12A | 6V~42V | - | 3.5mA | Current Limit, Enable, On Time Control, Soft Start | - | 6V | Buck | - | CURRENT-MODE | Up to 1MHz | 42V | - | - | HYSTERETIC CURRENT MODE | - | - | Yes | - | - | - | PUSH-PULL | 1MHz | 96 % | - | - | - | No | 95 % | - | UVLO | 1.2mm | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC28C43DR Texas Instruments | 15536 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | -40°C~105°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES IN CURRENT MODE | - | DUAL | GULL WING | 260 | - | - | - | 1MHz | - | UCC28C43 | Step-Up, Step-Up/Step-Down | 1 | 18V | Transistor Driver | - | - | 15V | SWITCHING CONTROLLER | 2.3mA | Positive | - | 1A | 7.6V~18V | - | - | Frequency Control | - | - | Boost, Flyback, Forward Converter | 7.6V | VOLTAGE-MODE | Up to 1MHz | - | 20V | - | PULSE WIDTH MODULATION | 25ns | - | No | 20 ns | 18V | - | BUCK-BOOST | - | 100 % | Isolated | - | 96% | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC25600DR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 72.603129mg | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | ALSO HAS A CONTROL TECHNIQUE OF PFM | - | DUAL | GULL WING | 260 | - | - | - | - | - | UCC25600 | Step-Up/Step-Down | 2 | 22.5V | Transistor Driver | - | 18V | 12V | SWITCHING CONTROLLER | - | Positive, Isolation Capable | - | 25mA | 11.5V~18V | - | - | Current Limit, Frequency Control, Soft Start | - | - | Half-Bridge | - | - | 40kHz~350kHz | - | - | - | RESONANT CONTROL | - | - | No | - | - | - | SINGLE | 380kHz | 50 % | - | - | - | - | 50 % | 1 | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL494CNSR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | 200.686274mg | - | 0°C~70°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | - | 15V | - | 300kHz | - | TL494 | Step-Up, Step-Down, Step-Up/Step-Down | 2 | 40V | Transistor Driver | - | - | 15V | SWITCHING CONTROLLER | - | Positive | - | 200mA | 7V~40V | 3.5mA | 7.5mA | Dead Time Control, Frequency Control | - | 7V | Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull | - | VOLTAGE-MODE | 1kHz~300kHz | - | - | - | PULSE WIDTH MODULATION | 100ns | - | No | 40 ns | - | - | - | - | 45 % | - | - | - | - | - | 1 | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UC3525ADW Texas Instruments | 11 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 473.692182mg | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | - | - | - | 500kHz | - | UC3525 | Step-Up, Step-Down, Step-Up/Step-Down | 2 | 18V | Transistor Driver | - | - | 20V | SWITCHING CONTROLLER | - | Positive | - | 100mA | 8V~35V | - | 14mA | Enable, Frequency Control, Soft Start | - | - | Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull | - | VOLTAGE-MODE | 100Hz~400kHz | - | - | - | PULSE WIDTH MODULATION | 100ns | - | Yes | 50 ns | 35V | - | - | - | 50 % | - | - | 49% | - | - | 1 | - | 2.65mm | 10.3mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM5022MM/NOPB Texas Instruments | 1971 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | - | - | - | DUAL | GULL WING | 260 | - | - | 0.5mm | 2MHz | - | LM5022 | Step-Up, Step-Up/Step-Down | 1 | 1.25V | Transistor Driver | 1A | - | 24V | SWITCHING CONTROLLER | - | Positive | - | 100mA | 6V~60V | 4mA | 3.5mA | Frequency Control, Soft Start | 80V | - | Boost, SEPIC | 6V | CURRENT-MODE | 200kHz~990kHz | - | 60V | - | PULSE WIDTH MODULATION | - | - | No | - | - | - | - | - | 95 % | - | - | - | Yes | - | - | - | 1.07mm | 3mm | 3mm | 1.02mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM5118MHX/NOPB Texas Instruments | 77 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 20-PowerTSSOP (0.173, 4.40mm Width) | - | 20 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | DUAL | GULL WING | 260 | - | - | 0.65mm | - | - | LM5118 | Step-Down, Step-Up/Step-Down | 1 | 70V | Transistor Driver | - | - | 48V | SWITCHING CONTROLLER | - | Positive | - | 3.5A | 3V~75V | - | 4.5mA | Enable, Frequency Control, Ramp, Soft Start | - | 3V | Buck, Buck-Boost | - | CURRENT-MODE | 200kHz 515kHz | 75V | - | - | PULSE WIDTH MODULATION | - | 5.5mA | No | - | - | - | - | 575kHz | - | - | - | 80% | Yes | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UC2843BD1R2G ON Semiconductor | 68653 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -25°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | 702mW | DUAL | GULL WING | 260 | - | - | - | 250kHz | 40 | UC284*B | Step-Up, Step-Up/Step-Down | 1 | 13.4V | Transistor Driver | - | - | 15V | SWITCHING CONTROLLER | - | Positive | - | 200mA | 7.6V~30V | 30mA | - | Frequency Control | - | - | Boost, Flyback | - | CURRENT-MODE | Up to 500kHz | 25V | - | Halogen Free | PULSE WIDTH MODULATION | 50ns | - | No | 50 ns | - | - | SINGLE | - | 96 % | - | - | - | - | - | - | - | 1.5mm | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM3478MMX/NOPB Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | DUAL | GULL WING | 260 | - | - | 0.65mm | - | - | LM3478 | Step-Up, Step-Up/Step-Down | 1 | 1.26V | Transistor Driver | - | 40V | 12V | SWITCHING CONTROLLER | - | Positive | - | 1A | 2.97V~40V | - | 2.7mA | Enable, Frequency Control | - | 2.97V | Boost, Flyback, SEPIC | - | CURRENT-MODE | 100kHz~1MHz | - | - | - | PULSE WIDTH MODULATION | - | - | No | - | - | - | SINGLE | 1MHz | 100 % | - | - | - | - | - | - | - | 1.07mm | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free |